The ALD114935SAL is a dual N-channel depletion mode MOSFET array in an 8-pin SOIC package, designed for low-voltage analog applications requiring precise matching and low leakage. Each device is normally on with a gate threshold voltage of -3.50V ±0.05V and a nominal RDS(ON) of 540Ω at VGS = 0V. The matched pair exhibits a VGS(th) mismatch of ≤20mV and a temperature coefficient of -1.7mV/°C. Input capacitance is 2.5pF, and gate leakage current is ≤200pA at 25°C. The device supports operating temperatures from 0°C to +70°C and meets RoHS standards. The IC* pins are internally connected to V-.
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC
MOSFET 2N-CH 10.6V 8SOIC
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD114935SAL | 1014-1068-ND | ALD114935SAL |
| Product Name | Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Depletion; Precision Depletion Mode | ||
| V(BR)DSS | 10 volts | ||
| IDSS | 3 milliamps |