The ALD910025SALI is a dual supercapacitor auto-balancing MOSFET array in an 8-pin SOIC package, measuring 4.69 to 5.00 mm by 3.50 to 4.05 mm, designed to balance up to two series-connected supercapacitors. Each device features a precision gate threshold voltage of 2.50 V at a drain-source current of 1 µA, with output current varying exponentially from less than 0.3 nA to over 1000 µA based on input voltage. It operates from -40°C to +85°C and supports drain-source voltages up to 10.6 V. The part includes zero leakage at 0.3 V below rated voltage and is lead-free (RoHS compliant).
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
MOSFET DUAL SAB 10.6V 8SOIC
MOSFET Dual SAB MOSFET ARRAY VT=2.50V
| Advanced Linear Devices, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD910025SALI | ALD910025SALI | ALD910025SALI |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |