The ALD110804SCL is a quad N-channel enhancement mode MOSFET array in a 16-pin SOIC package, designed for ultra-low voltage, low-power analog applications requiring precision matched pairs. Each device features a gate threshold voltage of 0.40V with a matched offset of 10mV maximum and a temperature coefficient of -1.7 mV/°C. The MOSFETs exhibit a typical input impedance of 10^12 Ω, gate leakage current below 200 pA at 25°C, and a drain-source on resistance of 500 Ω. All devices operate within a temperature range of 0°C to +70°C and meet RoHS standards. The package dimensions are 10.00 mm in length and 4.05 mm in width, with a pin pitch of 1.27 mm.
MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 16-SOIC
Mosfet Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 16-SOIC
MOSFET 4N-CH 10.6V 16SOIC
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD110804SCL | 1014-1023-ND | ALD110804SCL |
| Product Name | QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10 volts | ||
| IDSS | 3 milliamps |