The ALD910026SAL is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in series-connected supercapacitors. It is packaged in an 8-pin SOIC with dimensions of 4.69 to 5.00 mm in length, 3.50 to 4.05 mm in width, and a height of 1.35 to 1.75 mm. The device operates with a maximum drain-source voltage of 10.6 V and a maximum operating current of 80 mA, with a power dissipation limit of 500 mW. The gate threshold voltage is 2.60 V at 1 µA drain-source current, with a temperature coefficient of -2.2 mV/°C, and it enables exponential current regulation from below 0.3 nA to over 1000 µA. It is qualified for industrial operation from -40°C to +85°C and meets RoHS standards.
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
MOSFET DUAL SAB 10.6V 8SOIC
MOSFET Dual MOSFET ARRAY Vt=2.60V
| Advanced Linear Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD910026SAL | ALD910026SAL | ALD910026SAL |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |