Advanced Linear Devices, Inc. QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD810017SCL

Description
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Request a Quote
Description
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD810017SCL is a quad supercapacitor auto-balancing MOSFET array in a 16-pin SOIC package, measuring 9.80 to 10.00 mm in length and 3.50 to 4.05 mm in width, designed to balance up to four series-connected supercapacitors. Each of its four integrated SAB MOSFETs has a precision gate threshold voltage of 1.70 V at IDS(ON) = 1 µA, with output current varying exponentially from 0.0001 µA at 1.30 V to 10,000 µA at 3.12 V. The device operates between 0°C and 70°C, supports a maximum drain-source voltage of 10.6 V, and limits operating current to 80 mA with a power dissipation of 500 mW. It meets RoHS standards for lead-free construction and features near-zero leakage at voltages below 1.70 V. The package is a standard SOIC-16 with 1.27 mm pin pitch.

Datasheet Summary
Powered by GS/AI

The ALD810017SCL is a quad supercapacitor auto-balancing MOSFET array in a 16-pin SOIC package, measuring 9.80 to 10.00 mm in length and 3.50 to 4.05 mm in width, designed to balance up to four series-connected supercapacitors. Each of its four integrated SAB MOSFETs has a precision gate threshold voltage of 1.70 V at IDS(ON) = 1 µA, with output current varying exponentially from 0.0001 µA at 1.30 V to 10,000 µA at 3.12 V. The device operates between 0°C and 70°C, supports a maximum drain-source voltage of 10.6 V, and limits operating current to 80 mA with a power dissipation of 500 mW. It meets RoHS standards for lead-free construction and features near-zero leakage at voltages below 1.70 V. The package is a standard SOIC-16 with 1.27 mm pin pitch.

Suppliers

Company
Product
Description
Supplier Links
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810017SCL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY
ALD810017SCL
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD810017SCL
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC

Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - ALD810017SCL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Special Purpose
ALD810017SCL
Discrete Semiconductor Products - Transistors - Special Purpose ALD810017SCL
MOSFET QUAD SAB 10.6V EE 16SOIC

MOSFET QUAD SAB 10.6V EE 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Quad SAB MOSFET ARRAY VT=1.70V

MOSFET Quad SAB MOSFET ARRAY VT=1.70V

Buy Now Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ALD810017SCL ALD810017SCL ALD810017SCL
Product Name QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY Discrete Semiconductor Products - Transistors - Special Purpose MOSFET
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
Unlock Full Specs
to access all available technical data