Acromag, Inc. Serial Communication, 422/485 Full Duplex Industry Pack Module, IP500 Series IP501-16

Description
Four asynchronous EIA/TIA-422B (EIA-485) serial ports FIFO buffers (16, 64, or 128-byte) Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your system. They have four asynchronous, full-duplex EIA/TIA-422B serial ports. Since the transceivers are compatible with the EIA-485 standard, you can also use a full-duplex RS-485 interface for multiple driver support. However, for true half-duplex EIA-485 operation, use the IP502. Software-configurati on quickly sets the baud rate, character-size, stop bits, and parity. For more efficient data processing, each serial port is equipped with 16, 64 or 28-character FIFO buffers on the transmit and receive lines. Benefits Failsafe receiversguarantee ahighoutput state when the inputs are leftopenor oating. Internaldiagnosticsh elpdetect faults. FIFO bu ers minimizeCPU interactionfor improved system performance. Features Four asynchronous, full-duplex EIA/TIA-422B serial ports (full-duplex EIA-485 ) 16, 64, or 128-byte FIFO buffers Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1Mbps) Individually controlled interrupts (unique vectors for each port) Handshake control signals (RTS, CTS) for each channel Extended temperature option (-40 to 85°C) Industry-standard 16C550 family UART includes software-compatible 16C450 mode 0 to 70°C (IP501-16/64/128) or -40 to 85°C (IP501-16E/128E/4861 -xE/5024-xE)
Description
Four asynchronous EIA/TIA-422B (EIA-485) serial ports FIFO buffers (16, 64, or 128-byte) Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your system. They have four asynchronous, full-duplex EIA/TIA-422B serial ports. Since the transceivers are compatible with the EIA-485 standard, you can also use a full-duplex RS-485 interface for multiple driver support. However, for true half-duplex EIA-485 operation, use the IP502. Software-configurati on quickly sets the baud rate, character-size, stop bits, and parity. For more efficient data processing, each serial port is equipped with 16, 64 or 28-character FIFO buffers on the transmit and receive lines. Benefits Failsafe receiversguarantee ahighoutput state when the inputs are leftopenor oating. Internaldiagnosticsh elpdetect faults. FIFO bu ers minimizeCPU interactionfor improved system performance. Features Four asynchronous, full-duplex EIA/TIA-422B serial ports (full-duplex EIA-485 ) 16, 64, or 128-byte FIFO buffers Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1Mbps) Individually controlled interrupts (unique vectors for each port) Handshake control signals (RTS, CTS) for each channel Extended temperature option (-40 to 85°C) Industry-standard 16C550 family UART includes software-compatible 16C450 mode 0 to 70°C (IP501-16/64/128) or -40 to 85°C (IP501-16E/128E/4861 -xE/5024-xE)

Suppliers

Company
Product
Description
Supplier Links
Serial Communication, 422/485 Full Duplex Industry Pack Module, IP500 Series - IP501-16 - Acromag, Inc.
Wixom, MI, United States
Serial Communication, 422/485 Full Duplex Industry Pack Module, IP500 Series
IP501-16
Serial Communication, 422/485 Full Duplex Industry Pack Module, IP500 Series IP501-16
Four asynchronous EIA/TIA-422B (EIA-485) serial ports FIFO buffers (16, 64, or 128-byte) Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your system. They have four asynchronous, full-duplex EIA/TIA-422B serial ports. Since the transceivers are compatible with the EIA-485 standard, you can also use a full-duplex RS-485 interface for multiple driver support. However, for true half-duplex EIA-485 operation, use the IP502. Software-configurati on quickly sets the baud rate, character-size, stop bits, and parity. For more efficient data processing, each serial port is equipped with 16, 64 or 28-character FIFO buffers on the transmit and receive lines. Benefits Failsafe receiversguarantee ahighoutput state when the inputs are leftopenor oating. Internaldiagnosticsh elpdetect faults. FIFO bu ers minimizeCPU interactionfor improved system performance. Features Four asynchronous, full-duplex EIA/TIA-422B serial ports (full-duplex EIA-485 ) 16, 64, or 128-byte FIFO buffers Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1Mbps) Individually controlled interrupts (unique vectors for each port) Handshake control signals (RTS, CTS) for each channel Extended temperature option (-40 to 85°C) Industry-standard 16C550 family UART includes software-compatible 16C450 mode 0 to 70°C (IP501-16/64/128) or -40 to 85°C (IP501-16E/128E/4861 -xE/5024-xE)
  • Four asynchronous EIA/TIA-422B (EIA-485) serial ports
  • FIFO buffers (16, 64, or 128-byte)
  • Interrupt support
  • Programmable baud rate (up to 512Kbps)

These modules provide an asynchronous serial communication interface for your system. They have four asynchronous, full-duplex EIA/TIA-422B serial ports. Since the transceivers are compatible with the EIA-485 standard, you can also use a full-duplex RS-485 interface for multiple driver support. However, for true half-duplex EIA-485 operation, use the IP502.

Software-configuration quickly sets the baud rate, character-size, stop bits, and parity.

For more efficient data processing, each serial port is equipped with 16, 64 or 28-character FIFO buffers on the transmit and receive lines.

Benefits

  • Failsafe receiversguarantee ahighoutput state when the inputs are leftopenor oating.
  • Internaldiagnosticshelpdetect faults.
  • FIFO bu ers minimizeCPU interactionfor improved system performance.

Features

  • Four asynchronous, full-duplex EIA/TIA-422B serial ports (full-duplex EIA-485 )
  • 16, 64, or 128-byte FIFO buffers
  • Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1Mbps)
  • Individually controlled interrupts (unique vectors for each port)
  • Handshake control signals (RTS, CTS) for each channel
  • Extended temperature option (-40 to 85°C)
  • Industry-standard 16C550 family UART includes software-compatible 16C450 mode
  • 0 to 70°C (IP501-16/64/128) or -40 to 85°C (IP501-16E/128E/4861-xE/5024-xE)
Supplier's Site

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP501-16
Product Name Serial Communication, 422/485 Full Duplex Industry Pack Module, IP500 Series
Module Type Digital I/O
Features Integrated UART
Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

Counter/Timer Module, IP400 Series Industry Pack Module - IP483 - Acromag, Inc.
Specs
Module Type Digital I/O
Features Integrated Counter / Timers
Channels 10
View Details
CAN Bus Interface Industry Pack Module - IP560 - Acromag, Inc.
Specs
Module Type Interface/Adapter Module
Features Opto-Isolated Channels
Channels 2
View Details
IP300 Series Analog Input Module, 16-Bit A/D - IP330A - Acromag, Inc.
Specs
Module Type Analog I/O
Channels 16 to 32
Throughput 0.0021 to 0.2000 MHz
View Details
Digital Input/Output Module, High Voltage I/O, IP400 Series - IP409E - Acromag, Inc.
Specs
Module Type Digital I/O
Channels 24
Clock Rate 8 MHz
View Details