Acromag, Inc. Serial Communication, 422 Isolated Industry Pack Module, IP500 Series IP512-16

Description
Four asynchronous EIA-485 isolated serial ports 16 or 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) IP512 Industrial I/O Pack (IP) modules provide an isolated, high-performance serial communication interface for your computer. Large FIFO buffers on the transmit and receive lines of each serial port enable more efficient data processing. When the buffer is full, an interrupt is sent to the CPU to read the data. To match your budget and performance requirements, you can order 16 or 64-byte (IP512-16/64) buffers. Benefits Isolation protects computer system from ground loops and transient signals. FIFO buffers minimize CPU interaction for more efficient data processing. Internal diagnostics help detect communication faults. Priority shifting scheme prevents continuous interrupts from blocking other ports. Features Four asynchronous EIA-485 serial ports Isolated serial ports 16 or 64-byte FIFO buffers Software-programmabl e baud rate (up to 512Kbps) Individually controlled interrupts (unique vectors for each port) Line break generation and detection False start bit detection Industry-standard 16C550 UART including software compatible 16C450 mode 0 to 70°C
Datasheet
Description
Four asynchronous EIA-485 isolated serial ports 16 or 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) IP512 Industrial I/O Pack (IP) modules provide an isolated, high-performance serial communication interface for your computer. Large FIFO buffers on the transmit and receive lines of each serial port enable more efficient data processing. When the buffer is full, an interrupt is sent to the CPU to read the data. To match your budget and performance requirements, you can order 16 or 64-byte (IP512-16/64) buffers. Benefits Isolation protects computer system from ground loops and transient signals. FIFO buffers minimize CPU interaction for more efficient data processing. Internal diagnostics help detect communication faults. Priority shifting scheme prevents continuous interrupts from blocking other ports. Features Four asynchronous EIA-485 serial ports Isolated serial ports 16 or 64-byte FIFO buffers Software-programmabl e baud rate (up to 512Kbps) Individually controlled interrupts (unique vectors for each port) Line break generation and detection False start bit detection Industry-standard 16C550 UART including software compatible 16C450 mode 0 to 70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series - IP512-16 - Acromag, Inc.
Wixom, MI, United States
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series
IP512-16
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series IP512-16
Four asynchronous EIA-485 isolated serial ports 16 or 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) IP512 Industrial I/O Pack (IP) modules provide an isolated, high-performance serial communication interface for your computer. Large FIFO buffers on the transmit and receive lines of each serial port enable more efficient data processing. When the buffer is full, an interrupt is sent to the CPU to read the data. To match your budget and performance requirements, you can order 16 or 64-byte (IP512-16/64) buffers. Benefits Isolation protects computer system from ground loops and transient signals. FIFO buffers minimize CPU interaction for more efficient data processing. Internal diagnostics help detect communication faults. Priority shifting scheme prevents continuous interrupts from blocking other ports. Features Four asynchronous EIA-485 serial ports Isolated serial ports 16 or 64-byte FIFO buffers Software-programmabl e baud rate (up to 512Kbps) Individually controlled interrupts (unique vectors for each port) Line break generation and detection False start bit detection Industry-standard 16C550 UART including software compatible 16C450 mode 0 to 70°C
  • Four asynchronous EIA-485 isolated serial ports
  • 16 or 64-byte FIFO buffers
  • Interrupt support
  • Programmable baud rate (up to 512Kbps)

IP512 Industrial I/O Pack (IP) modules provide an isolated, high-performance serial communication interface for your computer.

Large FIFO buffers on the transmit and receive lines of each serial port enable more efficient data processing. When the buffer is full, an interrupt is sent to the CPU to read the data. To match your budget and performance requirements, you can order 16 or 64-byte (IP512-16/64) buffers.

Benefits

  • Isolation protects computer system from ground loops and transient signals.
  • FIFO buffers minimize CPU interaction for more efficient data processing.
  • Internal diagnostics help detect communication faults.
  • Priority shifting scheme prevents continuous interrupts from blocking other ports.

Features

  • Four asynchronous EIA-485 serial ports
  • Isolated serial ports
  • 16 or 64-byte FIFO buffers
  • Software-programmable baud rate (up to 512Kbps)
  • Individually controlled interrupts (unique vectors for each port)
  • Line break generation and detection
  • False start bit detection
  • Industry-standard 16C550 UART including software compatible 16C450 mode
  • 0 to 70°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP512-16
Product Name Serial Communication, 422 Isolated Industry Pack Module, IP500 Series
Module Type Digital I/O
Features Integrated UART
Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

Analog Output Module, 16-bit D/A, IP200 Series - IP231-16E - Acromag, Inc.
Specs
Module Type D/A
Channels 16
Clock Rate 8 MHz
View Details
Cyclone II FPGA with Digital I/O (JTAG-configured), IP-EP200 Series - IP-EP203 - Acromag, Inc.
Specs
Module Type FPGA Module
Features Integrated Counter / Timers; Programmable Channels
Channels 24
View Details
Analog Input Module, 12-Bit A/D, IP300 Series - IP340 - Acromag, Inc.
Specs
Module Type A/D
Features Integrated Counter / Timers
Channels 16
View Details
CAN Bus Interface Industry Pack Module - IP560 - Acromag, Inc.
Specs
Module Type Interface/Adapter Module
Features Opto-Isolated Channels
Channels 2
View Details