Acromag, Inc. Analog Output Module, 16-bit D/A w/RAM Buffer IP235A

Description
8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP235A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. An internal RAM buffer enhances control over the transfer of data to the DAC. Each channel has a dedicated 2K sample RAM buffer. All channels share a global clock. A start trigger transfers digital values from the buffer to the DAC. Four modes offer several choices for the data transfer. Continuous mode simultaneously updates all the channels by cycling through the buffer until a software halt command is received. Single-cycle mode simultaneously updates all channels but only cycles through the buffer once for each start trigger. Features • 8 analog voltage outputs • Individual 16-bit D/A converters per channel • Global timer for all channels supporting clock rates of up to 100KHz Waveform memory (2K samples/channel) Software, external, or internal timer triggers Interrupt capability External trigger output User-programmable interval timer 0 to 70°C (IP235-8) or -40 to 85°C (IP235-8E models)
Datasheet
Description
8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP235A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. An internal RAM buffer enhances control over the transfer of data to the DAC. Each channel has a dedicated 2K sample RAM buffer. All channels share a global clock. A start trigger transfers digital values from the buffer to the DAC. Four modes offer several choices for the data transfer. Continuous mode simultaneously updates all the channels by cycling through the buffer until a software halt command is received. Single-cycle mode simultaneously updates all channels but only cycles through the buffer once for each start trigger. Features • 8 analog voltage outputs • Individual 16-bit D/A converters per channel • Global timer for all channels supporting clock rates of up to 100KHz Waveform memory (2K samples/channel) Software, external, or internal timer triggers Interrupt capability External trigger output User-programmable interval timer 0 to 70°C (IP235-8) or -40 to 85°C (IP235-8E models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Output Module, 16-bit D/A w/RAM Buffer - IP235A - Acromag, Inc.
Wixom, MI, United States
Analog Output Module, 16-bit D/A w/RAM Buffer
IP235A
Analog Output Module, 16-bit D/A w/RAM Buffer IP235A
8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP235A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. An internal RAM buffer enhances control over the transfer of data to the DAC. Each channel has a dedicated 2K sample RAM buffer. All channels share a global clock. A start trigger transfers digital values from the buffer to the DAC. Four modes offer several choices for the data transfer. Continuous mode simultaneously updates all the channels by cycling through the buffer until a software halt command is received. Single-cycle mode simultaneously updates all channels but only cycles through the buffer once for each start trigger. Features • 8 analog voltage outputs • Individual 16-bit D/A converters per channel • Global timer for all channels supporting clock rates of up to 100KHz Waveform memory (2K samples/channel) Software, external, or internal timer triggers Interrupt capability External trigger output User-programmable interval timer 0 to 70°C (IP235-8) or -40 to 85°C (IP235-8E models)
  • 8 voltage output channels
  • Individual D/A converters on each channel
  • 10µS settling time
  • Selectable output range (±5V, ±10V, 0-10V)

IP235A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. An internal RAM buffer enhances control over the transfer of data to the DAC.

Each channel has a dedicated 2K sample RAM buffer. All channels share a global clock. A start trigger transfers digital values from the buffer to the DAC. Four modes offer several choices for the data transfer. Continuous mode simultaneously updates all the channels by cycling through the buffer until a software halt command is received. Single-cycle mode simultaneously updates all channels but only cycles through the buffer once for each start trigger.

Features

  • • 8 analog voltage outputs
  • • Individual 16-bit D/A converters per channel
  • • Global timer for all channels supporting clock rates of up to 100KHz
  • Waveform memory (2K samples/channel)
  • Software, external, or internal timer triggers
  • Interrupt capability
  • External trigger output
  • User-programmable interval timer
  • 0 to 70°C (IP235-8) or -40 to 85°C (IP235-8E models)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP235A
Product Name Analog Output Module, 16-bit D/A w/RAM Buffer
Module Type Analog I/O
Channels 8
Throughput 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cyclone II FPGA with Digital I/O (JTAG-configured), IP-EP200 Series - IP-EP201E - Acromag, Inc.
Specs
Module Type FPGA Module
Features Integrated Counter / Timers; Programmable Channels
Channels 48
View Details
Analog Input Module, 12-Bit A/D, IP300 Series - IP320A - Acromag, Inc.
Specs
Module Type A/D
Features Programmable Channels
Channels 20 to 40
View Details
Analog Output Module, 16-bit D/A, IP200 Series - IP231-16E - Acromag, Inc.
Specs
Module Type D/A
Channels 16
Clock Rate 8 MHz
View Details
IP300 Series Analog Input Module, 16-Bit A/D - IP330A - Acromag, Inc.
Specs
Module Type Analog I/O
Channels 16 to 32
Throughput 0.0021 to 0.2000 MHz
View Details