Acromag, Inc. Analog Input Module, 12-Bit A/D, IP300 Series IP320E

Description
20 differential or 40 single-ended input channels 200KHz throughput 4.5µS/conversion Selectable input range (±5V, ±10V, 0-10V) The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be obtained from a single card cage slot. A jumper offers a choice of three input voltage ranges. Using the software programmable gain, you can easily customize the input voltage on an individual channel basis. The control register provides further flexibility with the option of single-ended or differential inputs and controlled channel selection. Software or external triggers enable synchronization of data acquisition to external events. Features 20 differential or 40 single-ended inputs 12-bit, successive approximation A/D converter (ADC) with an 4.5µS. conversion time. 200K samples per second maximum system throughput rate Three dip switch-selectable input ranges: -5 to 5V, -10 to 10V, and 0 to 10V Programmable gains of 1, 2, 4, and 8 Built-in calibration references 0 to 70°C (IP320A) or -40 to 85°C (IP320AE model)
Datasheet
Description
20 differential or 40 single-ended input channels 200KHz throughput 4.5µS/conversion Selectable input range (±5V, ±10V, 0-10V) The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be obtained from a single card cage slot. A jumper offers a choice of three input voltage ranges. Using the software programmable gain, you can easily customize the input voltage on an individual channel basis. The control register provides further flexibility with the option of single-ended or differential inputs and controlled channel selection. Software or external triggers enable synchronization of data acquisition to external events. Features 20 differential or 40 single-ended inputs 12-bit, successive approximation A/D converter (ADC) with an 4.5µS. conversion time. 200K samples per second maximum system throughput rate Three dip switch-selectable input ranges: -5 to 5V, -10 to 10V, and 0 to 10V Programmable gains of 1, 2, 4, and 8 Built-in calibration references 0 to 70°C (IP320A) or -40 to 85°C (IP320AE model)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input Module, 12-Bit A/D, IP300 Series - IP320E - Acromag, Inc.
Wixom, MI, United States
Analog Input Module, 12-Bit A/D, IP300 Series
IP320E
Analog Input Module, 12-Bit A/D, IP300 Series IP320E
20 differential or 40 single-ended input channels 200KHz throughput 4.5µS/conversion Selectable input range (±5V, ±10V, 0-10V) The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be obtained from a single card cage slot. A jumper offers a choice of three input voltage ranges. Using the software programmable gain, you can easily customize the input voltage on an individual channel basis. The control register provides further flexibility with the option of single-ended or differential inputs and controlled channel selection. Software or external triggers enable synchronization of data acquisition to external events. Features 20 differential or 40 single-ended inputs 12-bit, successive approximation A/D converter (ADC) with an 4.5µS. conversion time. 200K samples per second maximum system throughput rate Three dip switch-selectable input ranges: -5 to 5V, -10 to 10V, and 0 to 10V Programmable gains of 1, 2, 4, and 8 Built-in calibration references 0 to 70°C (IP320A) or -40 to 85°C (IP320AE model)
  • 20 differential or 40 single-ended input channels
  • 200KHz throughput
  • 4.5µS/conversion
  • Selectable input range (±5V, ±10V, 0-10V)

The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be obtained from a single card cage slot.

A jumper offers a choice of three input voltage ranges. Using the software programmable gain, you can easily customize the input voltage on an individual channel basis. The control register provides further flexibility with the option of single-ended or differential inputs and controlled channel selection. Software or external triggers enable synchronization of data acquisition to external events.

Features

  • 20 differential or 40 single-ended inputs
  • 12-bit, successive approximation A/D converter (ADC) with an 4.5µS. conversion time.
  • 200K samples per second maximum system throughput rate
  • Three dip switch-selectable input ranges: -5 to 5V, -10 to 10V, and 0 to 10V
  • Programmable gains of 1, 2, 4, and 8
  • Built-in calibration references
  • 0 to 70°C (IP320A) or -40 to 85°C (IP320AE model)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP320E
Product Name Analog Input Module, 12-Bit A/D, IP300 Series
Module Type A/D
Features Programmable Channels
Channels 20 to 40
Throughput 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cyclone II FPGA with Digital I/O (JTAG-configured), IP-EP200 Series - IP-EP201 - Acromag, Inc.
Specs
Module Type FPGA Module
Features Integrated Counter / Timers; Programmable Channels
Channels 48
View Details
Analog Input Module, 12-Bit A/D, IP300 Series - IP320A - Acromag, Inc.
Specs
Module Type A/D
Features Programmable Channels
Channels 20 to 40
View Details
Digital Input/Output Module, High Voltage I/O, IP400 Series - IP409 - Acromag, Inc.
Specs
Module Type Digital I/O
Channels 24
Clock Rate 8 MHz
View Details
Digital Output Module, TTL Level - IP470A - Acromag, Inc.
Specs
Module Type Digital I/O
Channels 48
Clock Rate 8 MHz
View Details