Acromag, Inc. Analog Input Module, 12-Bit A/D, IP300 Series IP341

Description
16 differential inputs (two 8-channel groups) 12 or 14-bit A/D 125KHz throughput 8µS conversion time for 8-channel group 512 sample FIFO buffer, ±10V input range IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight channels. These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threhold level. Features 16 differential inputs (±10V DC input range) Eight 12 or 14-bit A/D converters (IP340/341) with simultaneous sample and hold capability 8µS conversion time (125KHz) for 8-channel bank FIFO buffer with 512 sample memory Programmable conversion timer Programmable channel conversion control External trigger input and output Continuous and single-cycle conversion modes Interrupt generation for FIFO threshold conditions Precision calibration voltages stored on-board 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E models)
Datasheet
Description
16 differential inputs (two 8-channel groups) 12 or 14-bit A/D 125KHz throughput 8µS conversion time for 8-channel group 512 sample FIFO buffer, ±10V input range IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight channels. These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threhold level. Features 16 differential inputs (±10V DC input range) Eight 12 or 14-bit A/D converters (IP340/341) with simultaneous sample and hold capability 8µS conversion time (125KHz) for 8-channel bank FIFO buffer with 512 sample memory Programmable conversion timer Programmable channel conversion control External trigger input and output Continuous and single-cycle conversion modes Interrupt generation for FIFO threshold conditions Precision calibration voltages stored on-board 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input Module, 12-Bit A/D, IP300 Series - IP341 - Acromag, Inc.
Wixom, MI, United States
Analog Input Module, 12-Bit A/D, IP300 Series
IP341
Analog Input Module, 12-Bit A/D, IP300 Series IP341
16 differential inputs (two 8-channel groups) 12 or 14-bit A/D 125KHz throughput 8µS conversion time for 8-channel group 512 sample FIFO buffer, ±10V input range IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight channels. These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threhold level. Features 16 differential inputs (±10V DC input range) Eight 12 or 14-bit A/D converters (IP340/341) with simultaneous sample and hold capability 8µS conversion time (125KHz) for 8-channel bank FIFO buffer with 512 sample memory Programmable conversion timer Programmable channel conversion control External trigger input and output Continuous and single-cycle conversion modes Interrupt generation for FIFO threshold conditions Precision calibration voltages stored on-board 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E models)
  • 16 differential inputs (two 8-channel groups)
  • 12 or 14-bit A/D
  • 125KHz throughput
  • 8µS conversion time for 8-channel group
  • 512 sample FIFO buffer, ±10V input range

IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight channels.

These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs.

Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threhold level.

Features

  • 16 differential inputs (±10V DC input range)
  • Eight 12 or 14-bit A/D converters (IP340/341) with simultaneous sample and hold capability
  • 8µS conversion time (125KHz) for 8-channel bank
  • FIFO buffer with 512 sample memory
  • Programmable conversion timer
  • Programmable channel conversion control
  • External trigger input and output
  • Continuous and single-cycle conversion modes
  • Interrupt generation for FIFO threshold conditions
  • Precision calibration voltages stored on-board
  • 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E models)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP341
Product Name Analog Input Module, 12-Bit A/D, IP300 Series
Module Type A/D
Features Integrated Counter / Timers
Channels 16
Throughput 0.1250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog Input Module, 12-Bit A/D, IP300 Series - IP340 - Acromag, Inc.
Specs
Module Type A/D
Features Integrated Counter / Timers
Channels 16
View Details
Counter/Timer Module, IP400 Series Industry Pack Module - IP483E - Acromag, Inc.
Specs
Module Type Digital I/O
Features Integrated Counter / Timers
Channels 10
View Details
Analog Output Module, 16-bit D/A, IP200 Series - IP231-16E - Acromag, Inc.
Specs
Module Type D/A
Channels 16
Clock Rate 8 MHz
View Details
Counter/Timer Module, IP400 Series Industry Pack Module - IP483 - Acromag, Inc.
Specs
Module Type Digital I/O
Features Integrated Counter / Timers
Channels 10
View Details