Acromag, Inc. Serial Communication, 422 Isolated Industry Pack Module, IP500 Series IP511-16

Description
Four asynchronous EIA/TIA-422B isolated serial ports 16 or 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) IP511 Industrial I/O Pack (IP) modules provide an isolated, asynchronous serial communication interface for your computer. Large FIFO buffers on the transmit and receive lines of each serial port enable more efficient data processing. When the buffer is full, an interrupt is sent to the CPU to read the data. To match your budget and performance requirements, you can order 16 or 64-byte (IP511-16/64) buffers. Benefits Isolation protects computer system from ground loops and transient signals. FIFO buff ers minimize CPU interaction for more eff cient data processing. Internal diagnostics help detect communication faults. Priority shifting scheme prevents continuous interrupts from blocking other ports. Features Four asynchronous EIA/TIA-422B ports Isolated serial ports 16 or 64-byte FIFO buffers Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1Mbps) Individually controlled interrupts (unique vectors for each port) Line break generation and detection False start bit detection Industry-standard 16C550 UART including software compatible 16C450 mode 0 to 70°C
Datasheet
Description
Four asynchronous EIA/TIA-422B isolated serial ports 16 or 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) IP511 Industrial I/O Pack (IP) modules provide an isolated, asynchronous serial communication interface for your computer. Large FIFO buffers on the transmit and receive lines of each serial port enable more efficient data processing. When the buffer is full, an interrupt is sent to the CPU to read the data. To match your budget and performance requirements, you can order 16 or 64-byte (IP511-16/64) buffers. Benefits Isolation protects computer system from ground loops and transient signals. FIFO buff ers minimize CPU interaction for more eff cient data processing. Internal diagnostics help detect communication faults. Priority shifting scheme prevents continuous interrupts from blocking other ports. Features Four asynchronous EIA/TIA-422B ports Isolated serial ports 16 or 64-byte FIFO buffers Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1Mbps) Individually controlled interrupts (unique vectors for each port) Line break generation and detection False start bit detection Industry-standard 16C550 UART including software compatible 16C450 mode 0 to 70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series - IP511-16 - Acromag, Inc.
Wixom, MI, United States
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series
IP511-16
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series IP511-16
Four asynchronous EIA/TIA-422B isolated serial ports 16 or 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) IP511 Industrial I/O Pack (IP) modules provide an isolated, asynchronous serial communication interface for your computer. Large FIFO buffers on the transmit and receive lines of each serial port enable more efficient data processing. When the buffer is full, an interrupt is sent to the CPU to read the data. To match your budget and performance requirements, you can order 16 or 64-byte (IP511-16/64) buffers. Benefits Isolation protects computer system from ground loops and transient signals. FIFO buff ers minimize CPU interaction for more eff cient data processing. Internal diagnostics help detect communication faults. Priority shifting scheme prevents continuous interrupts from blocking other ports. Features Four asynchronous EIA/TIA-422B ports Isolated serial ports 16 or 64-byte FIFO buffers Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1Mbps) Individually controlled interrupts (unique vectors for each port) Line break generation and detection False start bit detection Industry-standard 16C550 UART including software compatible 16C450 mode 0 to 70°C
  • Four asynchronous EIA/TIA-422B isolated serial ports
  • 16 or 64-byte FIFO buffers
  • Interrupt support
  • Programmable baud rate (up to 512Kbps)

IP511 Industrial I/O Pack (IP) modules provide an isolated, asynchronous serial communication interface for your computer.

Large FIFO buffers on the transmit and receive lines of each serial port enable more efficient data processing. When the buffer is full, an interrupt is sent to the CPU to read the data. To match your budget and performance requirements, you can order 16 or 64-byte (IP511-16/64) buffers.

Benefits

  • Isolation protects computer system from ground loops and transient signals.
  • FIFO buff ers minimize CPU interaction for more eff cient data processing.
  • Internal diagnostics help detect communication faults.
  • Priority shifting scheme prevents continuous interrupts from blocking other ports.

Features

  • Four asynchronous EIA/TIA-422B ports
  • Isolated serial ports
  • 16 or 64-byte FIFO buffers
  • Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1Mbps)
  • Individually controlled interrupts (unique vectors for each port)
  • Line break generation and detection
  • False start bit detection
  • Industry-standard 16C550 UART including software compatible 16C450 mode
  • 0 to 70°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP511-16
Product Name Serial Communication, 422 Isolated Industry Pack Module, IP500 Series
Module Type Communication Module
Features Opto-Isolated Channels; Integrated UART
Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

Serial Communication, 232 Industry Pack Module - IP500A - Acromag, Inc.
Specs
Module Type Communication Module
Clock Rate 8 MHz
Module Voltage -12 V; 5 V; 12 V
View Details
Analog Output Module, 16-bit D/A w/RAM Buffer - IP235A - Acromag, Inc.
Specs
Module Type Analog I/O
Channels 8
Throughput 0.1000 MHz
View Details
Digital Output Module, TTL Level - IP470A - Acromag, Inc.
Specs
Module Type Digital I/O
Channels 48
Clock Rate 8 MHz
View Details
Analog Output Module, 16-bit D/A, IP200 Series - IP231-16E - Acromag, Inc.
Specs
Module Type D/A
Channels 16
Clock Rate 8 MHz
View Details