Acromag, Inc. Serial Communication, 422 Isolated Industry Pack Module, IP500 Series IP521-64E

Description
Eight asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 921.6bps) These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits High-density design lowers per-port costs and saves IP carrier card slots for other functions. 64-byte FIFO bu ers minimize CPU interaction for improved system performance. Extended temperature ranges deliver dependable operation in extreme conditions. Features Eight asynchronous, full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers Interrupts with unique vectors for each port Programmable baud rate (up to 921.6Kbps) Line-break and false start-bit detection Failsafe receivers Socketed termination and bias resistors Industry-standard 16C654 family UART includes software-compatible 16C450 mode 0 to 70°C (IP521-64) or -40 to 85°C (IP521-64E/5028-xE)
Datasheet
Description
Eight asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 921.6bps) These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits High-density design lowers per-port costs and saves IP carrier card slots for other functions. 64-byte FIFO bu ers minimize CPU interaction for improved system performance. Extended temperature ranges deliver dependable operation in extreme conditions. Features Eight asynchronous, full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers Interrupts with unique vectors for each port Programmable baud rate (up to 921.6Kbps) Line-break and false start-bit detection Failsafe receivers Socketed termination and bias resistors Industry-standard 16C654 family UART includes software-compatible 16C450 mode 0 to 70°C (IP521-64) or -40 to 85°C (IP521-64E/5028-xE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series - IP521-64E - Acromag, Inc.
Wixom, MI, United States
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series
IP521-64E
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series IP521-64E
Eight asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 921.6bps) These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits High-density design lowers per-port costs and saves IP carrier card slots for other functions. 64-byte FIFO bu ers minimize CPU interaction for improved system performance. Extended temperature ranges deliver dependable operation in extreme conditions. Features Eight asynchronous, full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers Interrupts with unique vectors for each port Programmable baud rate (up to 921.6Kbps) Line-break and false start-bit detection Failsafe receivers Socketed termination and bias resistors Industry-standard 16C654 family UART includes software-compatible 16C450 mode 0 to 70°C (IP521-64) or -40 to 85°C (IP521-64E/5028-xE)
  • Eight asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485)
  • 64-byte FIFO buffers
  • Interrupt support
  • Programmable baud rate (up to 921.6bps)

These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity.

For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines.

The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another.

Benefits

  • High-density design lowers per-port costs and saves IP carrier card slots for other functions.
  • 64-byte FIFO bu ers minimize CPU interaction for improved system performance.
  • Extended temperature ranges deliver dependable operation in extreme conditions.

Features

  • Eight asynchronous, full duplex EIA/TIA-422B serial ports (supports EIA-485)
  • 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers
  • Interrupts with unique vectors for each port
  • Programmable baud rate (up to 921.6Kbps)
  • Line-break and false start-bit detection
  • Failsafe receivers
  • Socketed termination and bias resistors
  • Industry-standard 16C654 family UART includes software-compatible 16C450 mode
  • 0 to 70°C (IP521-64) or -40 to 85°C (IP521-64E/5028-xE)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP521-64E
Product Name Serial Communication, 422 Isolated Industry Pack Module, IP500 Series
Module Type Digital I/O
Features Integrated UART
Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

Digital Output Module, TTL Level - IP470A - Acromag, Inc.
Specs
Module Type Digital I/O
Channels 48
Clock Rate 8 MHz
View Details
Analog Output Module, 16-bit D/A - IP230A - Acromag, Inc.
Specs
Module Type Analog I/O
Channels 4 to 8
Throughput 0.1000 MHz
View Details
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series - IP512-16 - Acromag, Inc.
Specs
Module Type Digital I/O
Features Integrated UART
Channels 4
View Details
Analog Output Industry Pack Module, 12-bit D/A, IP200 Series - IP220A-8 - Acromag, Inc.
Specs
Module Type Analog I/O; D/A
Channels 8
Clock Rate 8 MHz
View Details