Acromag, Inc. IP300 Series Analog Input Module, 16-Bit A/D IP330A

Description
16 differential or 32 single-ended input channels 200KHz throughput 5µS/conversion Selectable input range (±5V, ±10V, 0-5V, 0-10V) IP330A Industrial I/O Pack (IP) modules provide fast, high resolution A/D conversion. The IP330A has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Features 16-bit A/D converter (ADC) 5µS conversion time (200KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (IP330A) or -40 to 85°C (IP330AE model)
Datasheet
Description
16 differential or 32 single-ended input channels 200KHz throughput 5µS/conversion Selectable input range (±5V, ±10V, 0-5V, 0-10V) IP330A Industrial I/O Pack (IP) modules provide fast, high resolution A/D conversion. The IP330A has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Features 16-bit A/D converter (ADC) 5µS conversion time (200KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (IP330A) or -40 to 85°C (IP330AE model)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP300 Series Analog Input Module, 16-Bit A/D - IP330A - Acromag, Inc.
Wixom, MI, United States
IP300 Series Analog Input Module, 16-Bit A/D
IP330A
IP300 Series Analog Input Module, 16-Bit A/D IP330A
16 differential or 32 single-ended input channels 200KHz throughput 5µS/conversion Selectable input range (±5V, ±10V, 0-5V, 0-10V) IP330A Industrial I/O Pack (IP) modules provide fast, high resolution A/D conversion. The IP330A has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Features 16-bit A/D converter (ADC) 5µS conversion time (200KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (IP330A) or -40 to 85°C (IP330AE model)
  • 16 differential or 32 single-ended input channels
  • 200KHz throughput
  • 5µS/conversion
  • Selectable input range (±5V, ±10V, 0-5V, 0-10V)

IP330A Industrial I/O Pack (IP) modules provide fast, high resolution A/D conversion.

The IP330A has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger.

“Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter.

Features

  • 16-bit A/D converter (ADC)
  • 5µS conversion time (200KHz)
  • 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges)
  • Individual channel mailbox with one or two storage buffer registers per channel
  • Programmable scan control
  • Four scanning modes
  • User-programmable interval timer
  • External trigger input and output
  • Programmable gain for individual channels
  • Post-conversion interrupts
  • 0 to 70°C (IP330A) or -40 to 85°C (IP330AE model)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP330A
Product Name IP300 Series Analog Input Module, 16-Bit A/D
Module Type Analog I/O
Channels 16 to 32
Throughput 0.0021 to 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Counter/Timer Module, IP400 Series Industry Pack Module - IP483E - Acromag, Inc.
Specs
Module Type Digital I/O
Features Integrated Counter / Timers
Channels 10
View Details
Cyclone II FPGA with Digital I/O (JTAG-configured), IP-EP200 Series - IP-EP201E - Acromag, Inc.
Specs
Module Type FPGA Module
Features Integrated Counter / Timers; Programmable Channels
Channels 48
View Details
Analog Output Module, 16-bit D/A w/RAM Buffer - IP235A - Acromag, Inc.
Specs
Module Type Analog I/O
Channels 8
Throughput 0.1000 MHz
View Details
Digital Output Module, High Voltage Outputs, IP400 Series - IP405 - Acromag, Inc.
Specs
Module Type Digital I/O; Switches
Channels 40
Clock Rate 8 MHz
View Details