Acromag, Inc. Digital Output Module, High Voltage Outputs, IP400 Series IP405E

Description
40 low-side switch output channels 0-60V DC output range High output current (up to 1A per channel) The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0” bit to a channel data register opens the switch to turn off a field device. Similarly, writing a “1” bit closes the switch to turn on the device. Each register can be read back to verify the value. Loopback monitoring of critical control signals is easily accomplished by reading back output states using Acromag’s IP400 Digital Input Module. To ensure safe, reliable control under all conditions, the output operation is “fail-safe.” That is, outputs are always off on power-up and are automatically cleared following a system software reset. Benefits Latched buffers enable the user to read back the output channel registers for verification purposes. Loopback monitoring (with IP400) enables self-test and diagnostics to detect system faults. Low drain-to-source ON resistance ensures TTL logic-low compatibility at high currents and reduces power dissipation. Individual channels sink up to 1A DC continuous. No deration of output current required at high ambient temperatures.
Datasheet
Description
40 low-side switch output channels 0-60V DC output range High output current (up to 1A per channel) The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0” bit to a channel data register opens the switch to turn off a field device. Similarly, writing a “1” bit closes the switch to turn on the device. Each register can be read back to verify the value. Loopback monitoring of critical control signals is easily accomplished by reading back output states using Acromag’s IP400 Digital Input Module. To ensure safe, reliable control under all conditions, the output operation is “fail-safe.” That is, outputs are always off on power-up and are automatically cleared following a system software reset. Benefits Latched buffers enable the user to read back the output channel registers for verification purposes. Loopback monitoring (with IP400) enables self-test and diagnostics to detect system faults. Low drain-to-source ON resistance ensures TTL logic-low compatibility at high currents and reduces power dissipation. Individual channels sink up to 1A DC continuous. No deration of output current required at high ambient temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module, High Voltage Outputs, IP400 Series - IP405E - Acromag, Inc.
Wixom, MI, United States
Digital Output Module, High Voltage Outputs, IP400 Series
IP405E
Digital Output Module, High Voltage Outputs, IP400 Series IP405E
40 low-side switch output channels 0-60V DC output range High output current (up to 1A per channel) The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0” bit to a channel data register opens the switch to turn off a field device. Similarly, writing a “1” bit closes the switch to turn on the device. Each register can be read back to verify the value. Loopback monitoring of critical control signals is easily accomplished by reading back output states using Acromag’s IP400 Digital Input Module. To ensure safe, reliable control under all conditions, the output operation is “fail-safe.” That is, outputs are always off on power-up and are automatically cleared following a system software reset. Benefits Latched buffers enable the user to read back the output channel registers for verification purposes. Loopback monitoring (with IP400) enables self-test and diagnostics to detect system faults. Low drain-to-source ON resistance ensures TTL logic-low compatibility at high currents and reduces power dissipation. Individual channels sink up to 1A DC continuous. No deration of output current required at high ambient temperatures.
  • 40 low-side switch output channels
  • 0-60V DC output range
  • High output current (up to 1A per channel)

The IP405 controls up to 40 low-side switches (open-drain MOSFETs).

Operation of this module is very simple. Writing a “0” bit to a channel data register opens the switch to turn off a field device. Similarly, writing a “1” bit closes the switch to turn on the device. Each register can be read back to verify the value. Loopback monitoring of critical control signals is easily accomplished by reading back output states using Acromag’s IP400 Digital Input Module.

To ensure safe, reliable control under all conditions, the output operation is “fail-safe.” That is, outputs are always off on power-up and are automatically cleared following a system software reset.

Benefits

  • Latched buffers enable the user to read back the output channel registers for verification purposes.
  • Loopback monitoring (with IP400) enables self-test and diagnostics to detect system faults.
  • Low drain-to-source ON resistance ensures TTL logic-low compatibility at high currents and reduces power dissipation.
  • Individual channels sink up to 1A DC continuous. No deration of output current required at high ambient temperatures.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP405E
Product Name Digital Output Module, High Voltage Outputs, IP400 Series
Module Type Digital I/O; Switches
Unlock Full Specs
to access all available technical data

Similar Products

Serial Communication, 422 Isolated Industry Pack Module, IP500 Series - IP521-64E - Acromag, Inc.
Specs
Module Type Digital I/O
Features Integrated UART
Channels 4
View Details
Analog Input Module, 12-Bit A/D, IP300 Series - IP341 - Acromag, Inc.
Specs
Module Type A/D
Features Integrated Counter / Timers
Channels 16
View Details
Counter/Timer Module, IP400 Series Industry Pack Module - IP483E - Acromag, Inc.
Specs
Module Type Digital I/O
Features Integrated Counter / Timers
Channels 10
View Details
Analog Output Industry Pack Module, 12-bit D/A, IP200 Series - IP220A-8E - Acromag, Inc.
Specs
Module Type D/A
Channels 8
Clock Rate 8 MHz
View Details