Acromag, Inc. Digital Input/Output Module, High Voltage I/O, IP400 Series IP408E

Description
32 bi-directional digital input and/or output channels 0-60V DC input and output range Low-side output switches Outputs sink up to 1A per channel Change-of-state and level interrupts (up to 8 channels) The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an input or output. Input channels can be configured with interrupts for a change of state or level detection of any bit on up to 8 channels. The TTL input threshold includes hysteresis for increasing noise immunity. In order to ensure safe, reliable control under all conditions, output operation is “fail-safe.” That is, the outputs are always off upon power-up and are automatically cleared following a software reset. Loopback monitoring of critical control signals is easy since the input and output circuitry are connected in tandem to each channel. Benefits Buffered inputs include hysteresis to increase noise immunity. Interrupts are software-programmabl e for a change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open output switches or shorts. High impedance inputs prevent loading of the input source and minimize current. Individual outputs sink up to 1A DC continuous. No deration of output current required at elevated temperatures.
Description
32 bi-directional digital input and/or output channels 0-60V DC input and output range Low-side output switches Outputs sink up to 1A per channel Change-of-state and level interrupts (up to 8 channels) The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an input or output. Input channels can be configured with interrupts for a change of state or level detection of any bit on up to 8 channels. The TTL input threshold includes hysteresis for increasing noise immunity. In order to ensure safe, reliable control under all conditions, output operation is “fail-safe.” That is, the outputs are always off upon power-up and are automatically cleared following a software reset. Loopback monitoring of critical control signals is easy since the input and output circuitry are connected in tandem to each channel. Benefits Buffered inputs include hysteresis to increase noise immunity. Interrupts are software-programmabl e for a change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open output switches or shorts. High impedance inputs prevent loading of the input source and minimize current. Individual outputs sink up to 1A DC continuous. No deration of output current required at elevated temperatures.
Datasheet
Datasheet Summary
Powered by GS/AI

The IP408E is a high voltage digital input/output module from Acromag's IP400 series, designed to monitor or control the on/off status of up to 32 devices. Each channel can function as either an input or output, with input channels supporting a voltage range of 0 to 60V DC and featuring TTL-compatible thresholds with hysteresis for improved noise immunity. The module allows for change-of-state and level detection interrupts on up to 8 channels. For output, the IP408E utilizes 32 open-drain DMOS MOSFETs capable of sinking up to 1A DC per channel, with a total output current limit of 10A across all channels. The outputs are designed to be fail-safe, remaining off during power-up and automatically clearing after a software reset. The module supports loopback monitoring for critical control signals, facilitating self-test and fault diagnostics. Operating temperature ranges from -40 to 85¬8C, making it suitable for various environmental conditions. The module complies with ANSI/VITA 4 specifications and requires a power supply of +5V (¬±5%) and +12V (¬±5%). The IP408E is a robust option for applications requiring reliable digital I/O capabilities in high voltage environments.

Datasheet Summary
Powered by GS/AI

The IP408E is a high voltage digital input/output module from Acromag's IP400 series, designed to monitor or control the on/off status of up to 32 devices. Each channel can function as either an input or output, with input channels supporting a voltage range of 0 to 60V DC and featuring TTL-compatible thresholds with hysteresis for improved noise immunity. The module allows for change-of-state and level detection interrupts on up to 8 channels. For output, the IP408E utilizes 32 open-drain DMOS MOSFETs capable of sinking up to 1A DC per channel, with a total output current limit of 10A across all channels. The outputs are designed to be fail-safe, remaining off during power-up and automatically clearing after a software reset. The module supports loopback monitoring for critical control signals, facilitating self-test and fault diagnostics. Operating temperature ranges from -40 to 85¬8C, making it suitable for various environmental conditions. The module complies with ANSI/VITA 4 specifications and requires a power supply of +5V (¬±5%) and +12V (¬±5%). The IP408E is a robust option for applications requiring reliable digital I/O capabilities in high voltage environments.

Suppliers

Company
Product
Description
Supplier Links
Digital Input/Output Module, High Voltage I/O, IP400 Series - IP408E - Acromag, Inc.
Wixom, MI, United States
Digital Input/Output Module, High Voltage I/O, IP400 Series
IP408E
Digital Input/Output Module, High Voltage I/O, IP400 Series IP408E
32 bi-directional digital input and/or output channels 0-60V DC input and output range Low-side output switches Outputs sink up to 1A per channel Change-of-state and level interrupts (up to 8 channels) The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an input or output. Input channels can be configured with interrupts for a change of state or level detection of any bit on up to 8 channels. The TTL input threshold includes hysteresis for increasing noise immunity. In order to ensure safe, reliable control under all conditions, output operation is “fail-safe.” That is, the outputs are always off upon power-up and are automatically cleared following a software reset. Loopback monitoring of critical control signals is easy since the input and output circuitry are connected in tandem to each channel. Benefits Buffered inputs include hysteresis to increase noise immunity. Interrupts are software-programmabl e for a change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open output switches or shorts. High impedance inputs prevent loading of the input source and minimize current. Individual outputs sink up to 1A DC continuous. No deration of output current required at elevated temperatures.
  • 32 bi-directional digital input and/or output channels
  • 0-60V DC input and output range
  • Low-side output switches
  • Outputs sink up to 1A per channel
  • Change-of-state and level interrupts (up to 8 channels)

The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an input or output.

Input channels can be configured with interrupts for a change of state or level detection of any bit on up to 8 channels. The TTL input threshold includes hysteresis for increasing noise immunity.

In order to ensure safe, reliable control under all conditions, output operation is “fail-safe.” That is, the outputs are always off upon power-up and are automatically cleared following a software reset.

Loopback monitoring of critical control signals is easy since the input and output circuitry are connected in tandem to each channel.

Benefits

  • Buffered inputs include hysteresis to increase noise immunity.
  • Interrupts are software-programmable for a change of state or level detection.
  • Loopback monitoring enables self-test and fault diagnostics to detect open output switches or shorts.
  • High impedance inputs prevent loading of the input source and minimize current.
  • Individual outputs sink up to 1A DC continuous. No deration of output current required at elevated temperatures.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP408E
Product Name Digital Input/Output Module, High Voltage I/O, IP400 Series
Module Type Digital I/O
Unlock Full Specs
to access all available technical data

Similar Products

Cyclone II FPGA with Digital I/O (JTAG-configured), IP-EP200 Series - IP-EP201E - Acromag, Inc.
Specs
Module Type FPGA Module
Features Integrated Counter / Timers; Programmable Channels
Channels 48
View Details
Cyclone II FPGA with Digital I/O (JTAG-configured), IP-EP200 Series - IP-EP202E - Acromag, Inc.
Specs
Module Type FPGA Module
Features Integrated Counter / Timers; Programmable Channels
Channels 24
View Details
Analog Output Module, 16-bit D/A, IP200 Series - IP231-16E - Acromag, Inc.
Specs
Module Type D/A
Channels 16
Clock Rate 8 MHz
View Details
IP400 Series Digital Output Module, Isolated - IP445A - Acromag, Inc.
Specs
Module Type Digital I/O
Channels 32
Clock Rate 8 MHz
View Details