Acromag, Inc. IP400 Series Digital Output Module, Isolated IP445A

Description
32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide range bipolar (AC or DC) voltage switching. Each port can be configured for high or low-side switches. The outputs are TTL-compatible when configured as low-side switches using on-board socketed pull-up resistors. Isolation protects your computer system from noise, transient signals, and field wiring faults. Outputs are grouped into four 8-channel ports. Ports are isolated via solid-state relays from the logic and from each other. Readback buffers simplify output status monitoring. And for easy closed-loop monitoring of critical control signals, use the IP445A with an IP440A input module. Benefits Unique ground reference points for each port permits AC and DC switching on one module. Pin are compatible with IP440A input module for loopback monitoring.
Datasheet
Description
32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide range bipolar (AC or DC) voltage switching. Each port can be configured for high or low-side switches. The outputs are TTL-compatible when configured as low-side switches using on-board socketed pull-up resistors. Isolation protects your computer system from noise, transient signals, and field wiring faults. Outputs are grouped into four 8-channel ports. Ports are isolated via solid-state relays from the logic and from each other. Readback buffers simplify output status monitoring. And for easy closed-loop monitoring of critical control signals, use the IP445A with an IP440A input module. Benefits Unique ground reference points for each port permits AC and DC switching on one module. Pin are compatible with IP440A input module for loopback monitoring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP400 Series Digital Output Module, Isolated - IP445A - Acromag, Inc.
Wixom, MI, United States
IP400 Series Digital Output Module, Isolated
IP445A
IP400 Series Digital Output Module, Isolated IP445A
32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide range bipolar (AC or DC) voltage switching. Each port can be configured for high or low-side switches. The outputs are TTL-compatible when configured as low-side switches using on-board socketed pull-up resistors. Isolation protects your computer system from noise, transient signals, and field wiring faults. Outputs are grouped into four 8-channel ports. Ports are isolated via solid-state relays from the logic and from each other. Readback buffers simplify output status monitoring. And for easy closed-loop monitoring of critical control signals, use the IP445A with an IP440A input module. Benefits Unique ground reference points for each port permits AC and DC switching on one module. Pin are compatible with IP440A input module for loopback monitoring.
  • 32 port-isolated output channels (bipolar solid state relays)
  • ±60V AC/DC output
  • High/low-side switch configuration

IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices.

A major IP445A advantage is its flexibility. The module supports wide range bipolar (AC or DC) voltage switching. Each port can be configured for high or low-side switches. The outputs are TTL-compatible when configured as low-side switches using on-board socketed pull-up resistors.

Isolation protects your computer system from noise, transient signals, and field wiring faults. Outputs are grouped into four 8-channel ports. Ports are isolated via solid-state relays from the logic and from each other.

Readback buffers simplify output status monitoring. And for easy closed-loop monitoring of critical control signals, use the IP445A with an IP440A input module.

Benefits

  • Unique ground reference points for each port permits AC and DC switching on one module.
  • Pin are compatible with IP440A input module for loopback monitoring.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP445A
Product Name IP400 Series Digital Output Module, Isolated
Module Type Digital I/O
Unlock Full Specs
to access all available technical data

Similar Products

Analog Output Module, 16-bit D/A, IP200 Series - IP231-16E - Acromag, Inc.
Specs
Module Type D/A
Channels 16
Clock Rate 8 MHz
View Details
Counter/Timer Module, IP400 Series Industry Pack Module - IP482E - Acromag, Inc.
Specs
Module Type Digital I/O
Features Integrated Counter / Timers
Channels 10
View Details
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series - IP520-64E - Acromag, Inc.
Specs
Module Type Digital I/O
Features Integrated UART
Channels 4
View Details
Analog Output Module, 16-bit D/A, IP200 Series - IP231-16 - Acromag, Inc.
Specs
Module Type D/A
Channels 16
Clock Rate 8 MHz
View Details