Acromag, Inc. Counter/Timer Module, IP400 Series Industry Pack Module IP482E

Description
Ten 16-bit-TTL (482) Five 16-bit-TTL and two 16-bit-RS422 (483) Five 16-bit-RS422 counter/timer channels (484) 8 or 32MHz clock time base Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment Features Up to ten 16-bit counter/timers (IP482) Available with both TTL and RS422 driver interface (IP483 only) 8 or 32MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation 0 to 70°C or -40 to 85°C (E versions)
Datasheet
Description
Ten 16-bit-TTL (482) Five 16-bit-TTL and two 16-bit-RS422 (483) Five 16-bit-RS422 counter/timer channels (484) 8 or 32MHz clock time base Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment Features Up to ten 16-bit counter/timers (IP482) Available with both TTL and RS422 driver interface (IP483 only) 8 or 32MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation 0 to 70°C or -40 to 85°C (E versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter/Timer Module, IP400 Series Industry Pack Module - IP482E - Acromag, Inc.
Wixom, MI, United States
Counter/Timer Module, IP400 Series Industry Pack Module
IP482E
Counter/Timer Module, IP400 Series Industry Pack Module IP482E
Ten 16-bit-TTL (482) Five 16-bit-TTL and two 16-bit-RS422 (483) Five 16-bit-RS422 counter/timer channels (484) 8 or 32MHz clock time base Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment Features Up to ten 16-bit counter/timers (IP482) Available with both TTL and RS422 driver interface (IP483 only) 8 or 32MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation 0 to 70°C or -40 to 85°C (E versions)
  • Ten 16-bit-TTL (482)
  • Five 16-bit-TTL and two 16-bit-RS422 (483)
  • Five 16-bit-RS422 counter/timer channels (484)
  • 8 or 32MHz clock time base

Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations.

Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.

Benefits

  • Most configuration is handled by a single register which minimizes programming.
  • Pullups are socketed for easy adjustment

Features

  • Up to ten 16-bit counter/timers (IP482)
  • Available with both TTL and RS422 driver interface (IP483 only)
  • 8 or 32MHz clock time base
  • Single counter/timer modes:
    - Event counting
    - Frequency measurement
    - Period/pulse-width measurement
    - Quadrature position measurement
    - Square wave/pulse train generation
    - Time/period interrupter
    - Pulse width generation
  • 0 to 70°C or -40 to 85°C (E versions)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP482E
Product Name Counter/Timer Module, IP400 Series Industry Pack Module
Module Type Digital I/O
Features Integrated Counter / Timers
Channels 10
Unlock Full Specs
to access all available technical data

Similar Products

Digital Output Module, High Voltage Outputs, IP400 Series - IP405E - Acromag, Inc.
Specs
Module Type Digital I/O; Switches
Channels 40
Clock Rate 8 MHz
View Details
Digital Input Module, High Voltage Inputs, IP400 Series - IP400 - Acromag, Inc.
Specs
Module Type Digital I/O; Analog I/O
Channels 40
Clock Rate 8 MHz
View Details
Cyclone II FPGA with Digital I/O (JTAG-configured), IP-EP200 Series - IP-EP201E - Acromag, Inc.
Specs
Module Type FPGA Module
Features Integrated Counter / Timers; Programmable Channels
Channels 48
View Details
Analog Output Industry Pack Module, 12-bit D/A, IP200 Series - IP220A-8E - Acromag, Inc.
Specs
Module Type D/A
Channels 8
Clock Rate 8 MHz
View Details