Acromag, Inc. Analog Output Module, 16-bit D/A, IP200 Series IP231-8E

Description
8 or 16 voltage output channels Independent D/A converter on each channel 13µS settling time ±10V output range The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. Features 8 or 16 analog voltage output channels Independent 16-bit D/A converters per channel with an 13.0µS settling time Bipolar voltage (non-isolated) outputs: -10 to +10 volts Double-buffered DACs High load capability (5mA output current) Built-in calibration coefficients 0 to 70°C (IP231-8/16) or -40 to 85°C (IP231-8E/16E models)
Datasheet
Description
8 or 16 voltage output channels Independent D/A converter on each channel 13µS settling time ±10V output range The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. Features 8 or 16 analog voltage output channels Independent 16-bit D/A converters per channel with an 13.0µS settling time Bipolar voltage (non-isolated) outputs: -10 to +10 volts Double-buffered DACs High load capability (5mA output current) Built-in calibration coefficients 0 to 70°C (IP231-8/16) or -40 to 85°C (IP231-8E/16E models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Output Module, 16-bit D/A, IP200 Series - IP231-8E - Acromag, Inc.
Wixom, MI, United States
Analog Output Module, 16-bit D/A, IP200 Series
IP231-8E
Analog Output Module, 16-bit D/A, IP200 Series IP231-8E
8 or 16 voltage output channels Independent D/A converter on each channel 13µS settling time ±10V output range The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. Features 8 or 16 analog voltage output channels Independent 16-bit D/A converters per channel with an 13.0µS settling time Bipolar voltage (non-isolated) outputs: -10 to +10 volts Double-buffered DACs High load capability (5mA output current) Built-in calibration coefficients 0 to 70°C (IP231-8/16) or -40 to 85°C (IP231-8E/16E models)
  • 8 or 16 voltage output channels
  • Independent D/A converter on each channel
  • 13µS settling time
  • ±10V output range

The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single card cage slot.

Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards.

Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes.

Features

  • 8 or 16 analog voltage output channels
  • Independent 16-bit D/A converters per channel with an 13.0µS settling time
  • Bipolar voltage (non-isolated) outputs: -10 to +10 volts
  • Double-buffered DACs
  • High load capability (5mA output current)
  • Built-in calibration coefficients
  • 0 to 70°C (IP231-8/16) or -40 to 85°C (IP231-8E/16E models)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP231-8E
Product Name Analog Output Module, 16-bit D/A, IP200 Series
Module Type D/A
Unlock Full Specs
to access all available technical data

Similar Products

Digital Input/Output Module, High Voltage I/O, IP400 Series - IP408E - Acromag, Inc.
Specs
Module Type Digital I/O
Channels 32
Clock Rate 8 MHz
View Details
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series - IP520-64E - Acromag, Inc.
Specs
Module Type Digital I/O
Features Integrated UART
Channels 4
View Details
Analog Output Industry Pack Module, 12-bit D/A, IP200 Series - IP220A-8E - Acromag, Inc.
Specs
Module Type D/A
Channels 8
Clock Rate 8 MHz
View Details
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series - IP521-64E - Acromag, Inc.
Specs
Module Type Digital I/O
Features Integrated UART
Channels 4
View Details