Acromag, Inc. Analog Output Industry Pack Module, 12-bit D/A, IP200 Series IP220A-8E

Description
8 or 16 voltage output channels Independent D/A converter on each channel 11µS settling time ±10V output range The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. Features 8 or 16 analog voltage output channels Independent 12-bit D/A converters per channel with an 11.0µS settling time Bipolar voltage (non-isolated) outputs: -10 to +10 volts Double-buffered DACs High load capability (5mA output current) Built-in calibration coefficients 0 to 70°C (IP220-8/16) or -40 to 85°C (IP220-8E/16E models)
Datasheet
Description
8 or 16 voltage output channels Independent D/A converter on each channel 11µS settling time ±10V output range The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. Features 8 or 16 analog voltage output channels Independent 12-bit D/A converters per channel with an 11.0µS settling time Bipolar voltage (non-isolated) outputs: -10 to +10 volts Double-buffered DACs High load capability (5mA output current) Built-in calibration coefficients 0 to 70°C (IP220-8/16) or -40 to 85°C (IP220-8E/16E models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Output Industry Pack Module, 12-bit D/A, IP200 Series - IP220A-8E - Acromag, Inc.
Wixom, MI, United States
Analog Output Industry Pack Module, 12-bit D/A, IP200 Series
IP220A-8E
Analog Output Industry Pack Module, 12-bit D/A, IP200 Series IP220A-8E
8 or 16 voltage output channels Independent D/A converter on each channel 11µS settling time ±10V output range The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. Features 8 or 16 analog voltage output channels Independent 12-bit D/A converters per channel with an 11.0µS settling time Bipolar voltage (non-isolated) outputs: -10 to +10 volts Double-buffered DACs High load capability (5mA output current) Built-in calibration coefficients 0 to 70°C (IP220-8/16) or -40 to 85°C (IP220-8E/16E models)
  • 8 or 16 voltage output channels
  • Independent D/A converter on each channel
  • 11µS settling time
  • ±10V output range

The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single card cage slot.

Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards.

Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes.

Features

  • 8 or 16 analog voltage output channels
  • Independent 12-bit D/A converters per channel with an 11.0µS settling time
  • Bipolar voltage (non-isolated) outputs: -10 to +10 volts
  • Double-buffered DACs
  • High load capability (5mA output current)
  • Built-in calibration coefficients
  • 0 to 70°C (IP220-8/16) or -40 to 85°C (IP220-8E/16E models)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP220A-8E
Product Name Analog Output Industry Pack Module, 12-bit D/A, IP200 Series
Module Type D/A
Unlock Full Specs
to access all available technical data

Similar Products

Analog Input Module, 12-Bit A/D, IP300 Series - IP341E - Acromag, Inc.
Specs
Module Type A/D
Features Integrated Counter / Timers
Channels 16
View Details
Cyclone II FPGA with Digital I/O (JTAG-configured), IP-EP200 Series - IP-EP202E - Acromag, Inc.
Specs
Module Type FPGA Module
Features Integrated Counter / Timers; Programmable Channels
Channels 24
View Details
Serial Communication, 422/485 Full Duplex Industry Pack Module, IP500 Series - IP501-16 - Acromag, Inc.
Specs
Module Type Digital I/O
Features Integrated UART
Channels 4
View Details
Digital Input/Output Module, High Voltage I/O, IP400 Series - IP408 - Acromag, Inc.
Specs
Module Type Digital I/O
Channels 32
Clock Rate 8 MHz
View Details