Acromag, Inc. Serial Communication, 485 Half-Duplex Industry Pack Module, IP500 Series IP502

Description
Four asynchronous EIA-485 serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your system. The IP502 has four asynchronous, half-duplex EIA-485 serial ports. It provides a cost-efficient interface to EIA-485 multi-driver networks which support up to 32 nodes. However, for full handshaking support, use the full-duplex IP501. Software-configurati on quickly sets the baud rate, character-size, stop bits, and parity. For more efficient data processing, each serial port is equipped with16-character FIFO buffers on the transmit and receive lines. Benefits Failsafe receivers guarantee a high output state when the inputs are left open or fl oating. Internal diagnostics help detect communication faults. 16-byte FIFO buff ers minimize CPU interaction for improved system performance. Features Four asynchronous, half-duplex EIA-485 serial ports 16-byte FIFO buffers Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1M bps) Individually controlled interrupts (unique vectors for each port) Line-break and false start-bit detection Industry-standard 16C550 family UART includes software-compatible 16C450 mode 0 to 70°C
Datasheet
Description
Four asynchronous EIA-485 serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your system. The IP502 has four asynchronous, half-duplex EIA-485 serial ports. It provides a cost-efficient interface to EIA-485 multi-driver networks which support up to 32 nodes. However, for full handshaking support, use the full-duplex IP501. Software-configurati on quickly sets the baud rate, character-size, stop bits, and parity. For more efficient data processing, each serial port is equipped with16-character FIFO buffers on the transmit and receive lines. Benefits Failsafe receivers guarantee a high output state when the inputs are left open or fl oating. Internal diagnostics help detect communication faults. 16-byte FIFO buff ers minimize CPU interaction for improved system performance. Features Four asynchronous, half-duplex EIA-485 serial ports 16-byte FIFO buffers Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1M bps) Individually controlled interrupts (unique vectors for each port) Line-break and false start-bit detection Industry-standard 16C550 family UART includes software-compatible 16C450 mode 0 to 70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Communication, 485 Half-Duplex Industry Pack Module, IP500 Series - IP502 - Acromag, Inc.
Wixom, MI, United States
Serial Communication, 485 Half-Duplex Industry Pack Module, IP500 Series
IP502
Serial Communication, 485 Half-Duplex Industry Pack Module, IP500 Series IP502
Four asynchronous EIA-485 serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your system. The IP502 has four asynchronous, half-duplex EIA-485 serial ports. It provides a cost-efficient interface to EIA-485 multi-driver networks which support up to 32 nodes. However, for full handshaking support, use the full-duplex IP501. Software-configurati on quickly sets the baud rate, character-size, stop bits, and parity. For more efficient data processing, each serial port is equipped with16-character FIFO buffers on the transmit and receive lines. Benefits Failsafe receivers guarantee a high output state when the inputs are left open or fl oating. Internal diagnostics help detect communication faults. 16-byte FIFO buff ers minimize CPU interaction for improved system performance. Features Four asynchronous, half-duplex EIA-485 serial ports 16-byte FIFO buffers Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1M bps) Individually controlled interrupts (unique vectors for each port) Line-break and false start-bit detection Industry-standard 16C550 family UART includes software-compatible 16C450 mode 0 to 70°C
  • Four asynchronous EIA-485 serial ports
  • 16-byte FIFO buffers
  • Interrupt support
  • Programmable baud rate (up to 512Kbps)

These modules provide an asynchronous serial communication interface for your system. The IP502 has four asynchronous, half-duplex EIA-485 serial ports. It provides a cost-efficient interface to EIA-485 multi-driver networks which support up to 32 nodes. However, for full handshaking support, use the full-duplex IP501.

Software-configuration quickly sets the baud rate, character-size, stop bits, and parity.

For more efficient data processing, each serial port is equipped with16-character FIFO buffers on the transmit and receive lines.

Benefits

  • Failsafe receivers guarantee a high output state when the inputs are left open or fl oating.
  • Internal diagnostics help detect communication faults.
  • 16-byte FIFO buff ers minimize CPU interaction for improved system performance.

Features

  • Four asynchronous, half-duplex EIA-485 serial ports
  • 16-byte FIFO buffers
  • Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1M bps)
  • Individually controlled interrupts (unique vectors for each port)
  • Line-break and false start-bit detection
  • Industry-standard 16C550 family UART includes software-compatible 16C450 mode
  • 0 to 70°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP502
Product Name Serial Communication, 485 Half-Duplex Industry Pack Module, IP500 Series
Module Type Digital I/O
Features Integrated UART
Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

Cyclone II FPGA with Digital I/O (JTAG-configured), IP-EP200 Series - IP-EP203E - Acromag, Inc.
Specs
Module Type FPGA Module
Features Integrated Counter / Timers; Programmable Channels
Channels 24
View Details
Counter/Timer Module, IP400 Series Industry Pack Module - IP483 - Acromag, Inc.
Specs
Module Type Digital I/O
Features Integrated Counter / Timers
Channels 10
View Details
Digital Input Module, Isolated - IP440A - Acromag, Inc.
Specs
Module Type Digital I/O
Channels 32
Clock Rate 8 MHz
View Details
Analog Output Industry Pack Module, 12-bit D/A, IP200 Series - IP220A-8 - Acromag, Inc.
Specs
Module Type Analog I/O; D/A
Channels 8
Clock Rate 8 MHz
View Details