Acromag, Inc. Nonintelligent PMC Carrier, APC Series APC-PMC

Description
Half-length PCI card Holds one PMC card 32-bit 66 MHz PCI interface This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard PCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module through the PCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. Features Half-length PCI card Holds one PMC card 32-bit 66 MHz; PCI Interface Front or rear connection I/O access Supports both 5V and 3.3V signaling
Datasheet
Description
Half-length PCI card Holds one PMC card 32-bit 66 MHz PCI interface This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard PCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module through the PCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. Features Half-length PCI card Holds one PMC card 32-bit 66 MHz; PCI Interface Front or rear connection I/O access Supports both 5V and 3.3V signaling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonintelligent PMC Carrier, APC Series - APC-PMC - Acromag, Inc.
Wixom, MI, United States
Nonintelligent PMC Carrier, APC Series
APC-PMC
Nonintelligent PMC Carrier, APC Series APC-PMC
Half-length PCI card Holds one PMC card 32-bit 66 MHz PCI interface This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard PCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module through the PCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. Features Half-length PCI card Holds one PMC card 32-bit 66 MHz; PCI Interface Front or rear connection I/O access Supports both 5V and 3.3V signaling
  • Half-length PCI card
  • Holds one PMC card
  • 32-bit 66 MHz PCI interface

This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard PCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module through the PCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported.

Features

  • Half-length PCI card
  • Holds one PMC card
  • 32-bit 66 MHz; PCI Interface
  • Front or rear connection I/O access
  • Supports both 5V and 3.3V signaling
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number APC-PMC
Product Name Nonintelligent PMC Carrier, APC Series
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor PCI - Small Form Factor
Clock Rate 66MHZ
Unlock Full Specs
to access all available technical data

Similar Products

COM Express Carrier Board - ECB-916M Rev. B - Aaeon Systems Inc.
Specs
Bus / Form Factor Micro-ATX
View Details
 - ECB-902M - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Carrier Type ETX
Bus / Form Factor PCI, ISA
View Details
Carrier Board for x86 SMARC 2.0 modules - conga-SMC1/SMARC-x86 - congatec
Specs
Bus / Form Factor 3.5" Carrier Board
Host Voltage 12-24 V
View Details
XMC Carrier Card for AcroPack® Modules - XMCAP2000 - Acromag, Inc.
Specs
Carrier Type XMC Carrier
Carrier Class Non-intelligent Carrier
Host Voltage 3.3V; 5V; 12V; 1.5 V
View Details