Acromag, Inc. XMC Carrier Card for AcroPack® Modules XMCAP2000

Description
Two AcroPack module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, etc.) on a single board. Or, combine modules of the same type for almost one hundred channels on a single card. Either way, the XMCAP2020/2021 saves your precious card slots and reduces your costs. Select I/O modules from Acromag’s offering or use most third-party mPCIe compliant modules. Designed for COTS applications these XMC carrier boards deliver high-reliability and high-performance at a low cost. AcroPack carriers are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. Features & Benefits • Two AcroPack or mini-PCIe module slots support any combination of I/O functions • PCI Express compliant • Plug-and-play carrier configuration and interrupt support • Front panel 68-pin CHAMP 0.8mm connectors for field I/O • Rear P14 and P16 connectors for field I/O • DIP switch and/or geographical addressing for card identification • VITA 42.0, 42.3 complaint • JTAG programming through XMC P15 connector or through onboard micro connector • Software development tools for VxWorks, Linux, and Windows environments
Datasheet
Description
Two AcroPack module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, etc.) on a single board. Or, combine modules of the same type for almost one hundred channels on a single card. Either way, the XMCAP2020/2021 saves your precious card slots and reduces your costs. Select I/O modules from Acromag’s offering or use most third-party mPCIe compliant modules. Designed for COTS applications these XMC carrier boards deliver high-reliability and high-performance at a low cost. AcroPack carriers are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. Features & Benefits • Two AcroPack or mini-PCIe module slots support any combination of I/O functions • PCI Express compliant • Plug-and-play carrier configuration and interrupt support • Front panel 68-pin CHAMP 0.8mm connectors for field I/O • Rear P14 and P16 connectors for field I/O • DIP switch and/or geographical addressing for card identification • VITA 42.0, 42.3 complaint • JTAG programming through XMC P15 connector or through onboard micro connector • Software development tools for VxWorks, Linux, and Windows environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XMC Carrier Card for AcroPack® Modules - XMCAP2000 - Acromag, Inc.
Wixom, MI, United States
XMC Carrier Card for AcroPack® Modules
XMCAP2000
XMC Carrier Card for AcroPack® Modules XMCAP2000
Two AcroPack module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, etc.) on a single board. Or, combine modules of the same type for almost one hundred channels on a single card. Either way, the XMCAP2020/2021 saves your precious card slots and reduces your costs. Select I/O modules from Acromag’s offering or use most third-party mPCIe compliant modules. Designed for COTS applications these XMC carrier boards deliver high-reliability and high-performance at a low cost. AcroPack carriers are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. Features & Benefits • Two AcroPack or mini-PCIe module slots support any combination of I/O functions • PCI Express compliant • Plug-and-play carrier configuration and interrupt support • Front panel 68-pin CHAMP 0.8mm connectors for field I/O • Rear P14 and P16 connectors for field I/O • DIP switch and/or geographical addressing for card identification • VITA 42.0, 42.3 complaint • JTAG programming through XMC P15 connector or through onboard micro connector • Software development tools for VxWorks, Linux, and Windows environments

Two AcroPack module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, etc.) on a single board. Or, combine modules of the same type for almost one hundred channels on a single card. Either way, the XMCAP2020/2021 saves your precious card slots and reduces your costs.

Select I/O modules from Acromag’s offering or use most third-party mPCIe compliant modules.

Designed for COTS applications these XMC carrier boards deliver high-reliability and high-performance at a low cost.

AcroPack carriers are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.

Features & Benefits

• Two AcroPack or mini-PCIe module slots support any combination of I/O functions

• PCI Express compliant

• Plug-and-play carrier configuration and interrupt support

• Front panel 68-pin CHAMP 0.8mm connectors for field I/O

• Rear P14 and P16 connectors for field I/O

• DIP switch and/or geographical addressing for card identification

• VITA 42.0, 42.3 complaint

• JTAG programming through XMC P15 connector or through onboard micro connector

• Software development tools for VxWorks, Linux, and Windows environments

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number XMCAP2000
Product Name XMC Carrier Card for AcroPack® Modules
Carrier Type XMC Carrier
Unlock Full Specs
to access all available technical data

Similar Products

Carrier Board for x86 SMARC 2.0 modules - conga-SMC1/SMARC-x86 - congatec
Specs
Bus / Form Factor 3.5" Carrier Board
Host Voltage 12-24 V
View Details
6U VPX PMC/XMC Carrier & Processing Board - IC-CMC-VPX6a - ELMA Electronic Inc.
Specs
Carrier Type PMC
Carrier Class Intelligent Carrier
Bus / Form Factor 6U CompactPCI
View Details
PCI Express Carrier, APC Series - APCe8675 - Acromag, Inc.
Specs
Carrier Type XMC Carrier
Carrier Class Non-intelligent Carrier
Bus / Form Factor PCI - Full Size
View Details
 - ECB-902M - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Carrier Type ETX
Bus / Form Factor PCI, ISA
View Details