The CEW-LS Series is a wireless multigas detection and control system for monitoring toxic, combustible, refrigerant, and oxygen gases in enclosed spaces. Sensor-transmitters communicate via 900 MHz or 2.4 GHz wireless networks with a range of 1500-2000 ft. indoors and operate on a 12V DC battery with a 2-year life or optional 24V AC. Each unit supports up to 256 independent channels with relay outputs and 4-20 mA signals proportional to gas concentration. Sensor technologies include electrochemical, NDIR, and catalytic bead, with detection ranges specific to each gas. Units are housed in a NEMA 3 enclosure and operate between 32°F and 104°F (0°C to +40°C) under non-condensing humidity. The control panel includes an LCD display and removable keyboard for field programming in plain English.
The ACME Wireless MultiSet series is a microprocessor-based
The versatility of the multigas wireless detection and control system allows the user to customize the system parameters (ON-OFF level setpoints, time delays, hysteresis, scan rate, sensor type, and range, etc.) via a removable keyboard and LCD screen. The menu-driven options appear in plain English for easy field programming. The LCD display provides a continuous digital read-out of gas concentrations for each sensor/transmitter, as well as levels status (LOW, HIGH & ALARM), the battery voltage, and the time elapsed in minutes since the last transmission.
In its most basic configuration, the MultiSet Control Panel supports up to 256 channels where each channel is treated independently controlling a fan zone. In this configuration, each channel has a set of relay outputs for Low, High, and Alarm levels and/or a 4-20 mA signal proportional to the gas concentration. In a more practical application, the channels are divided into groups that collectively serve various fan zones. In the latter configuration, each group (zone) has a set of relay output contacts and/or 4-20mA signal proportional to the demand from that group.
The CEW-LS also has an optional BACnet IP interface. This option provides a read/write option that is unmatched. This option provides full visibility of all network points and allows users to wirelessly operate peripheral devices such as fans by using the override command.
For more information about this product please click the Product Literature, Specifications and or Application Request Form links provided on this page
| Acme Engineering Products | |
|---|---|
| Product Category | Gas Instruments |
| Product Number | CEW-LS Series |
| Product Name | Wireless Multiset Gas Detection & Control System |
| Measurement Type | Trace |
| Application | Confined Space Entry |
| Gas Types | Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2 |
| Electrical Outputs | Current; Switch or Relay (optional feature) |
| Display | Digital |