Acme Engineering Products Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
| Product Name | Notes |
|---|---|
| The ACME CEL-4 QuadSet series is a microprocessor-based up to 4 channels multigas detection and control system that can be used with GasPost sensors. The communication between the Control Panel... | |
| The ACME CEW4 series is a microprocessor-based up to 4 channels multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The... | |
| The ACME MegaSet series is a microprocessor-based multipoint multigas detection and control system that can be used with the GasPost sensors. The communication between the Control Panel and the remote... | |
| The Acme Quadset Refrigerant Gas Monitor is designed to detect refrigerant leaks in enclosed areas. The Monitor utilizes a sophisticated NDIR sensor specific to any one of the commercially available... | |
| The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements... | |
| The Acme TwinSet and its microprocessor-based system feature a high-quality stand-alone controller providing all the necessary hardware for the continuous monitoring of two gases in the following combinations: CO/CO, CO/CO2,... | |
| The Acme UniSet, with its microprocessor-based system, features a high-quality stand-alone controller providing all the necessary hardware for the continuous monitoring of a variety of toxic and combustible gases. This... | |
| The Acme Volatile Organic Compounds Detector, REF-IR-ST Sensor/Transmitter, is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for... | |
| The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between... | |
| The CO2-EN Gas Detection Carbon Dioxide Monitor Controller is designed to provide HVAC systems with economical means of controlling outdoor makeup air to maintain indoor air quality and reduce the... | |
| The Pioneer Gen II is a budget conscious two gas combo detector that is configured and operated through a Bluetooth application. In its standard configuration, the Gen II combines integral... | |
| This state-of-the-art instrument measures Carbon Dioxide (CO2) concentrations in the parts per million (ppm) range and is ideal for applications ranging from conference rooms to cafeterias. The CO2-2000 is... |