Aaeon Systems Inc. PC/104 Module With Intel® Atom™ N2600 Processor PFM-CVS

Description
The PFM-CVS is a new PC/104+ form factor with an onboard Intel Atom processor N2600 and the Intel NM10 Express chipset. This board offers three RS-232 ports, one RS-232/422/485 port, four USB2.0 ports, and an eight-bit Digital I/O. With the mSATA and standard SATA connectors, storage requirements are easily met. Support for up to 2GB of DDR3 memory is available through the SODIMM slot. Network connectivity is achieved by the onboard 10/100/1000 Base-TX Ethernet. As a PC/104+ board, users can expand the functionality with add on modules or utilize the optional Mini PCI Express expansion in place of mSATA support to easily achieve greater functionality from this small yet powerful board. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Intel Atom N2600 Dual Core 1.6GHz Processor Intel Atom N2600 + NM10 204-pin DDR3 1066MHz SODIMM x 1, Max 2GB 10/100/1000Base-TX Ethernet x 1 CRT, 18-bit Single Channel LVDS LCD SATA 3.0Gb/s x 1 USB2.0 x 4, COM x 4 PC/104+ Socket, Half-Size mSATA x 1/ Mini Card (Optional) +12V Only Operation
Description
The PFM-CVS is a new PC/104+ form factor with an onboard Intel Atom processor N2600 and the Intel NM10 Express chipset. This board offers three RS-232 ports, one RS-232/422/485 port, four USB2.0 ports, and an eight-bit Digital I/O. With the mSATA and standard SATA connectors, storage requirements are easily met. Support for up to 2GB of DDR3 memory is available through the SODIMM slot. Network connectivity is achieved by the onboard 10/100/1000 Base-TX Ethernet. As a PC/104+ board, users can expand the functionality with add on modules or utilize the optional Mini PCI Express expansion in place of mSATA support to easily achieve greater functionality from this small yet powerful board. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Intel Atom N2600 Dual Core 1.6GHz Processor Intel Atom N2600 + NM10 204-pin DDR3 1066MHz SODIMM x 1, Max 2GB 10/100/1000Base-TX Ethernet x 1 CRT, 18-bit Single Channel LVDS LCD SATA 3.0Gb/s x 1 USB2.0 x 4, COM x 4 PC/104+ Socket, Half-Size mSATA x 1/ Mini Card (Optional) +12V Only Operation

Suppliers

Company
Product
Description
Supplier Links
PC/104 Module With Intel® Atom™ N2600 Processor - PFM-CVS - Aaeon Systems Inc.
Brea, CA, USA
PC/104 Module With Intel® Atom™ N2600 Processor
PFM-CVS
PC/104 Module With Intel® Atom™ N2600 Processor PFM-CVS
The PFM-CVS is a new PC/104+ form factor with an onboard Intel Atom processor N2600 and the Intel NM10 Express chipset. This board offers three RS-232 ports, one RS-232/422/485 port, four USB2.0 ports, and an eight-bit Digital I/O. With the mSATA and standard SATA connectors, storage requirements are easily met. Support for up to 2GB of DDR3 memory is available through the SODIMM slot. Network connectivity is achieved by the onboard 10/100/1000 Base-TX Ethernet. As a PC/104+ board, users can expand the functionality with add on modules or utilize the optional Mini PCI Express expansion in place of mSATA support to easily achieve greater functionality from this small yet powerful board. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Intel Atom N2600 Dual Core 1.6GHz Processor Intel Atom N2600 + NM10 204-pin DDR3 1066MHz SODIMM x 1, Max 2GB 10/100/1000Base-TX Ethernet x 1 CRT, 18-bit Single Channel LVDS LCD SATA 3.0Gb/s x 1 USB2.0 x 4, COM x 4 PC/104+ Socket, Half-Size mSATA x 1/ Mini Card (Optional) +12V Only Operation

The PFM-CVS is a new PC/104+ form factor with an onboard Intel Atom processor N2600 and the Intel NM10 Express chipset. This board offers three RS-232 ports, one RS-232/422/485 port, four USB2.0 ports, and an eight-bit Digital I/O. With the mSATA and standard SATA connectors, storage requirements are easily met. Support for up to 2GB of DDR3 memory is available through the SODIMM slot. Network connectivity is achieved by the onboard 10/100/1000 Base-TX Ethernet. As a PC/104+ board, users can expand the functionality with add on modules or utilize the optional Mini PCI Express expansion in place of mSATA support to easily achieve greater functionality from this small yet powerful board.

Applications

  • Industrial Control Box

  • Industrial Automation Transportation

  • Test & Measurement

  • Security

  • Defense & Government

Features

  • Intel Atom N2600 Dual Core 1.6GHz Processor

  • Intel Atom N2600 + NM10

  • 204-pin DDR3 1066MHz SODIMM x 1, Max 2GB

  • 10/100/1000Base-TX Ethernet x 1

  • CRT, 18-bit Single Channel LVDS LCD

  • SATA 3.0Gb/s x 1

  • USB2.0 x 4, COM x 4

  • PC/104+ Socket, Half-Size mSATA x 1/ Mini Card (Optional)

  • +12V Only Operation
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category PC/104 Modules
Product Number PFM-CVS
Product Name PC/104 Module With Intel® Atom™ N2600 Processor
Other Products CPU
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology PC/104
Other Products Power Supply
View Details
PC/104 Modem Modules for Embedded System Applications - V92PC/104RC - Radicom Research, Inc.
Specs
Technology PC/104
Other Products Modem
View Details
MANX - VL-EPM-15g - VersaLogic Corporation
VersaLogic Corporation
Specs
Technology PC/104; PC/104 Plus
Other Products CPU
View Details