Radicom Research, Inc. PC/104 Wi-Fi Modem PC104S-W2

Description
PC104S-W2 Wi-Fi Modem is the perfect solution for integrating Wi-Fi wireless applications into PC104 embedded host. The PC104S-W2 Wi-Fi Modem integrates a powerful ARM9 processor with Wi-Fi transceiver. Featuring a self-contained Wi-Fi subsystem, simple connectivity and complete AT command set for different applications, the PC104S-W2 allows OEM integrators to incorporate WiFi wireless technology into a broad range that previously did not feature networking capabilities. It is designed to fully support IEEE802.11b Draft 2.0, IEEE802.11g and IEEE802.11n standards. Features: PC/104 interface Support PC/104 8bits/16bits connectors Support Com Port 1~4, IRQ3~7, IRQ9~12, and IRQ15 Support Serial and SPI interface IEEE 802.11b/g/n compatible WLAN Wi-Fi Security Station Mode: WEP-64, WPA-TKIP, WPA-AES, WPA2, WPA2-TKIP Wi-Fi Security Access Point Mode: WPA2, WPA2-TKIP Support Wi-Fi Client(Station) and Host(Access Point) modes No powerful host processor required Support RTOS and TCP/IP Only need single 3.3V power supply Configurable through AT Commands Extended operation temperature range of -40°C to +80°C FCC/IC/CE Certified RoHS Compliant
Description
PC104S-W2 Wi-Fi Modem is the perfect solution for integrating Wi-Fi wireless applications into PC104 embedded host. The PC104S-W2 Wi-Fi Modem integrates a powerful ARM9 processor with Wi-Fi transceiver. Featuring a self-contained Wi-Fi subsystem, simple connectivity and complete AT command set for different applications, the PC104S-W2 allows OEM integrators to incorporate WiFi wireless technology into a broad range that previously did not feature networking capabilities. It is designed to fully support IEEE802.11b Draft 2.0, IEEE802.11g and IEEE802.11n standards. Features: PC/104 interface Support PC/104 8bits/16bits connectors Support Com Port 1~4, IRQ3~7, IRQ9~12, and IRQ15 Support Serial and SPI interface IEEE 802.11b/g/n compatible WLAN Wi-Fi Security Station Mode: WEP-64, WPA-TKIP, WPA-AES, WPA2, WPA2-TKIP Wi-Fi Security Access Point Mode: WPA2, WPA2-TKIP Support Wi-Fi Client(Station) and Host(Access Point) modes No powerful host processor required Support RTOS and TCP/IP Only need single 3.3V power supply Configurable through AT Commands Extended operation temperature range of -40°C to +80°C FCC/IC/CE Certified RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
PC/104 Wi-Fi Modem - PC104S-W2 - Radicom Research, Inc.
San Jose, CA, USA
PC/104 Wi-Fi Modem
PC104S-W2
PC/104 Wi-Fi Modem PC104S-W2
PC104S-W2 Wi-Fi Modem is the perfect solution for integrating Wi-Fi wireless applications into PC104 embedded host. The PC104S-W2 Wi-Fi Modem integrates a powerful ARM9 processor with Wi-Fi transceiver. Featuring a self-contained Wi-Fi subsystem, simple connectivity and complete AT command set for different applications, the PC104S-W2 allows OEM integrators to incorporate WiFi wireless technology into a broad range that previously did not feature networking capabilities. It is designed to fully support IEEE802.11b Draft 2.0, IEEE802.11g and IEEE802.11n standards. Features: PC/104 interface Support PC/104 8bits/16bits connectors Support Com Port 1~4, IRQ3~7, IRQ9~12, and IRQ15 Support Serial and SPI interface IEEE 802.11b/g/n compatible WLAN Wi-Fi Security Station Mode: WEP-64, WPA-TKIP, WPA-AES, WPA2, WPA2-TKIP Wi-Fi Security Access Point Mode: WPA2, WPA2-TKIP Support Wi-Fi Client(Station) and Host(Access Point) modes No powerful host processor required Support RTOS and TCP/IP Only need single 3.3V power supply Configurable through AT Commands Extended operation temperature range of -40°C to +80°C FCC/IC/CE Certified RoHS Compliant

PC104S-W2 Wi-Fi Modem is the perfect solution for integrating Wi-Fi wireless applications into PC104 embedded host. The PC104S-W2 Wi-Fi Modem integrates a powerful ARM9 processor with Wi-Fi transceiver. Featuring a self-contained Wi-Fi subsystem, simple connectivity and complete AT command set for different applications, the PC104S-W2 allows OEM integrators to incorporate WiFi wireless technology into a broad range that previously did not feature networking capabilities. It is designed to fully support IEEE802.11b Draft 2.0, IEEE802.11g and IEEE802.11n standards.

Features:

  • PC/104 interface
  • Support PC/104 8bits/16bits connectors
  • Support Com Port 1~4, IRQ3~7, IRQ9~12, and IRQ15
  • Support Serial and SPI interface
  • IEEE 802.11b/g/n compatible WLAN
  • Wi-Fi Security Station Mode: WEP-64, WPA-TKIP, WPA-AES, WPA2, WPA2-TKIP
  • Wi-Fi Security Access Point Mode: WPA2, WPA2-TKIP
  • Support Wi-Fi Client(Station) and Host(Access Point) modes
  • No powerful host processor required
  • Support RTOS and TCP/IP
  • Only need single 3.3V power supply
  • Configurable through AT Commands
  • Extended operation temperature range of -40°C to +80°C
  • FCC/IC/CE Certified
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category PC/104 Modules
Product Number PC104S-W2
Product Name PC/104 Wi-Fi Modem
Technology PC/104
Unlock Full Specs
to access all available technical data

Similar Products

PCI-104 4-port RS-232/422/485 Serial Communication Board - 104I-COM-2SM - ACCES I/O Products, Inc.
Specs
Technology PC/104
Number of Channels 4 to ?
Other Products Serial
View Details
 - PCM-3610 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Other Products Serial
View Details