PFM-540I Rev.B adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. This model supports DDR333 SODIMM Memory max. 1GB for DDR333 and 512MB for DDR400. Although PFM-540I Rev.A is a small board, it offers the full functions customers demand. The chipset of PFM-540I Rev.B deploys AMD LX800 and CS5536 that makes this board achieve high performance. It features one 10/100Base-TX Ethernet port, four USB 2.0 ports, two serial ports, one parallel port, IR interface, watchdog timer and includes PC/104 expansion.
Applications
Military
Panel
Operator Teminal
Transportation
Aviation
Features
Onboard AMD Geode LX800 Processor
AMD LX800 + CS5536
SODIMM x 1, DDR333 Up To 1 GB, DDR400 Up To 512 MB
10/100Base-TX Ethernet x 1
18/24-bit TTL LCD Support
EIDE x 1, CompactFlash x 1
USB2.0 x 4, COM x 4 And Parallel x 1
PC/104 Expansion
+5V Only Operation, AT Power Type
Low Power Consumption
PFM-540I Rev.B adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. This model supports DDR333 SODIMM Memory max. 1GB for DDR333 and 512MB for DDR400. Although PFM-540I Rev.A is a small board, it offers the full functions customers demand. The chipset of PFM-540I Rev.B deploys AMD LX800 and CS5536 that makes this board achieve high performance. It features one 10/100Base-TX Ethernet port, four USB 2.0 ports, two serial ports, one parallel port, IR interface, watchdog timer and includes PC/104 expansion.
Applications
- Military
- Panel
- Operator Teminal
- Transportation
- Aviation
Features
- Onboard AMD Geode LX800 Processor
- AMD LX800 + CS5536
- SODIMM x 1, DDR333 Up To 1 GB, DDR400 Up To 512 MB
- 10/100Base-TX Ethernet x 1
- 18/24-bit TTL LCD Support
- EIDE x 1, CompactFlash x 1
- USB2.0 x 4, COM x 4 And Parallel x 1
- PC/104 Expansion
- +5V Only Operation, AT Power Type
- Low Power Consumption