8-ch Relay and 8-ch Isolated Digital Input USB Module
Compatible with 1.1/2.0
Bus-powered
8 relay output channels and 8 isolated digital input channels
LED indicators to show activated relays
8 Form C type relay output channels
High-voltage isolation on input channels (2,500 VDC)
High ESD protection (2,000 VDC)
Wide input range (5 ~ 30 VDC)
Interrupt handling capability
Portable
Detachable screw terminal on modules
Suitable for DIN-rail mounting
One lockable USB cable for secure connection included
8-ch Relay and 8-ch Isolated Digital Input USB Module
- Compatible with 1.1/2.0
- Bus-powered
- 8 relay output channels and 8 isolated digital input channels
- LED indicators to show activated relays
- 8 Form C type relay output channels
- High-voltage isolation on input channels (2,500 VDC)
- High ESD protection (2,000 VDC)
- Wide input range (5 ~ 30 VDC)
- Interrupt handling capability
- Portable
- Detachable screw terminal on modules
- Suitable for DIN-rail mounting
- One lockable USB cable for secure connection included