Aaeon Systems Inc. PC/104 CPU Module with Onboard AMD Geode LX800 Proces PFM-541IW2

Description
The PFM-541I adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. Although PFM-541I is a small board, it offers the full functions customers demand. The chipset of PFM-541I deploys AMD LX800 and CS5536 that makes this board achieve high performance. It features two 10/100Base-TX Ethernet ports, four USB 2.0 ports, four serial ports, one parallel port, watchdog timer and includes one PC/104 socket expansion. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Onboard AMD Geode™ LX800 Processor AMD LX Series + CS5536 Onboard DDR333 Memory 256 MB 10/100Base-TX Ethernet x 2 CRT & Up to 24-bit TTL LCD Support EIDE x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 4 PC/104 Expansion +5V Only Operation, AT Power Type Operating Temperature: -40oC ~ 80oC
Description
The PFM-541I adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. Although PFM-541I is a small board, it offers the full functions customers demand. The chipset of PFM-541I deploys AMD LX800 and CS5536 that makes this board achieve high performance. It features two 10/100Base-TX Ethernet ports, four USB 2.0 ports, four serial ports, one parallel port, watchdog timer and includes one PC/104 socket expansion. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Onboard AMD Geode™ LX800 Processor AMD LX Series + CS5536 Onboard DDR333 Memory 256 MB 10/100Base-TX Ethernet x 2 CRT & Up to 24-bit TTL LCD Support EIDE x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 4 PC/104 Expansion +5V Only Operation, AT Power Type Operating Temperature: -40oC ~ 80oC

Suppliers

Company
Product
Description
Supplier Links
PC/104 CPU Module with Onboard AMD Geode LX800 Proces - PFM-541IW2 - Aaeon Systems Inc.
Brea, CA, USA
PC/104 CPU Module with Onboard AMD Geode LX800 Proces
PFM-541IW2
PC/104 CPU Module with Onboard AMD Geode LX800 Proces PFM-541IW2
The PFM-541I adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. Although PFM-541I is a small board, it offers the full functions customers demand. The chipset of PFM-541I deploys AMD LX800 and CS5536 that makes this board achieve high performance. It features two 10/100Base-TX Ethernet ports, four USB 2.0 ports, four serial ports, one parallel port, watchdog timer and includes one PC/104 socket expansion. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Onboard AMD Geode™ LX800 Processor AMD LX Series + CS5536 Onboard DDR333 Memory 256 MB 10/100Base-TX Ethernet x 2 CRT & Up to 24-bit TTL LCD Support EIDE x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 4 PC/104 Expansion +5V Only Operation, AT Power Type Operating Temperature: -40oC ~ 80oC

The PFM-541I adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. Although PFM-541I is a small board, it offers the full functions customers demand. The chipset of PFM-541I deploys AMD LX800 and CS5536 that makes this board achieve high performance. It features two 10/100Base-TX Ethernet ports, four USB 2.0 ports, four serial ports, one parallel port, watchdog timer and includes one PC/104 socket expansion.

Applications

  • Industrial Control Box
  • Industrial Automation
  • Transportation
  • Test & Measurement
  • Security
  • Defense & Government

Features

  • Onboard AMD Geode™ LX800 Processor
  • AMD LX Series + CS5536
  • Onboard DDR333 Memory 256 MB
  • 10/100Base-TX Ethernet x 2
  • CRT & Up to 24-bit TTL LCD Support
  • EIDE x 1, CompactFlash™ x 1
  • USB2.0 x 4, COM x 4
  • PC/104 Expansion
  • +5V Only Operation, AT Power Type
  • Operating Temperature: -40oC ~ 80oC
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number PFM-541IW2
Product Name PC/104 CPU Module with Onboard AMD Geode LX800 Proces
Processor / CPU National Semiconductor Geode
Ports / Buses Serial Interface; USB
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
Micro-ATX Form Factor Evaluation Carrier Board for ETX Module - PEM-C200 - American Portwell Technology Inc.
Specs
Form Factor ETX / XTX
Ports / Buses IEEE1394 (FireWire); Parallel Interface; PCI; USB
Features Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
View Details
COM Express Type 2 CPU Module with Onboard Intel Core i7/ i5/ Celeron Processor - COM-QM57 - Aaeon Systems Inc.
Specs
Processor / CPU Onboard Intel® Core™ i7/ i5/ i3/ Celeron® processor
Features Watchdog Timer
Memory Type DDR3
View Details