American Portwell Technology Inc. Intel® ATOM™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB PEM-E200VLA

Description
Intel® ATOM™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB Features The Intel® ATOM™ N270 and 945GSE platform that provides cost effective solution and technology The Intel® platform brings under 10W TDP solution for easy fan-less design SATA and IDE interface provide best cost effective functions for market Architecture of module and carrier boards speeds up time-to-market of tailor-made equipment Support one SODIMM socket and up to 2GB memory size
Datasheet
Description
Intel® ATOM™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB Features The Intel® ATOM™ N270 and 945GSE platform that provides cost effective solution and technology The Intel® platform brings under 10W TDP solution for easy fan-less design SATA and IDE interface provide best cost effective functions for market Architecture of module and carrier boards speeds up time-to-market of tailor-made equipment Support one SODIMM socket and up to 2GB memory size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® ATOM™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB - PEM-E200VLA - American Portwell Technology Inc.
Fremont, CA, USA
Intel® ATOM™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB
PEM-E200VLA
Intel® ATOM™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB PEM-E200VLA
Intel® ATOM™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB Features The Intel® ATOM™ N270 and 945GSE platform that provides cost effective solution and technology The Intel® platform brings under 10W TDP solution for easy fan-less design SATA and IDE interface provide best cost effective functions for market Architecture of module and carrier boards speeds up time-to-market of tailor-made equipment Support one SODIMM socket and up to 2GB memory size

Intel® ATOM™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB

Features

  • The Intel® ATOM™ N270 and 945GSE platform that provides cost effective solution and technology
  • The Intel® platform brings under 10W TDP solution for easy fan-less design
  • SATA and IDE interface provide best cost effective functions for market
  • Architecture of module and carrier boards speeds up time-to-market of tailor-made equipment
  • Support one SODIMM socket and up to 2GB memory size
Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Computer-on-Module (COM)
Product Number PEM-E200VLA
Product Name Intel® ATOM™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB
Form Factor ETX / XTX
Processor / CPU Intel® AtomTM
Ports / Buses PCI; SATA; Serial Interface; USB
Certifications and Approvals RoHS; FCC; UL; CE
Features Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

SODIMM-200 CPU Computer on Module (CoM) with NXP i.MX 6SoloX Application Processor - Trizeps VII SX - SECO
Specs
Processor / CPU NXP i.MX 6SoloX, Single core Cortex®-A9 @ 1GHz + Cortex®-M4 core @ 227MHz
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
View Details
Production-ready Sitara AM62x-based System on Module - MitySOM-AM62 - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU TI AM62x Application Processor
Ports / Buses I2C; SPI; USB
View Details
COM Express Module, Type 6, 1.7GHz Intel Core i7 - IBR-i7-3517UE - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ Duo
Ports / Buses PCIe
View Details
Ruggedized Freescale QorIQ™ COM Module - COMX-P40x0-ENP2 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.2 GHz; Freescale QorIQ P4040, Four Cores Running at 1.2 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details