Aaeon Systems Inc. COM Express CPU Module With Onboard Intel Atom N270 Processor COM-945GSE

Description
The COM-945GSE offers an onboard Intel® Atom™ processor N270 and system memory support DDR2 400/533 SO-DIMM, up to 2GB. This model features the Intel® 82945GSE Graphics Memory Controller Hub and the Intel® I/O Controller Hub 7-M (ICH7M) and the Intel® 82574L Gigabit Ethernet Controller for Gigabit Ethernet connection. Moreover, both parallel and serial ATA interfaces are featured, giving the user flexible storage options. The COM-945GSE deploys versatile expansion interfaces including three PCI-Expressã€"x1〕, option for five additional PCI-Expressã€"x1〕, four 32-bit PCI, as well as LPC, SMBus and I2C. The multitude of expansion interfaces allow system integrators to expand their embedded systems without purchasing extra devices to build up necessary functions. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel¢ã§ Atom¢ã¢ N270 Processor Intel¢ã§ 945GSE + ICH7M SODIMM DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet CRT, 18-bit Dual-channel LVDS LCD, SDVO High Definition Audio Interface PATA x 1, SATA 1.5Gb/s x 2 USB2.0 x 8 PCI x 4, PCI-Express [x1] x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0
Description
The COM-945GSE offers an onboard Intel® Atom™ processor N270 and system memory support DDR2 400/533 SO-DIMM, up to 2GB. This model features the Intel® 82945GSE Graphics Memory Controller Hub and the Intel® I/O Controller Hub 7-M (ICH7M) and the Intel® 82574L Gigabit Ethernet Controller for Gigabit Ethernet connection. Moreover, both parallel and serial ATA interfaces are featured, giving the user flexible storage options. The COM-945GSE deploys versatile expansion interfaces including three PCI-Expressã€"x1〕, option for five additional PCI-Expressã€"x1〕, four 32-bit PCI, as well as LPC, SMBus and I2C. The multitude of expansion interfaces allow system integrators to expand their embedded systems without purchasing extra devices to build up necessary functions. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel¢ã§ Atom¢ã¢ N270 Processor Intel¢ã§ 945GSE + ICH7M SODIMM DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet CRT, 18-bit Dual-channel LVDS LCD, SDVO High Definition Audio Interface PATA x 1, SATA 1.5Gb/s x 2 USB2.0 x 8 PCI x 4, PCI-Express [x1] x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0

Suppliers

Company
Product
Description
Supplier Links
COM Express CPU Module With Onboard Intel Atom N270 Processor - COM-945GSE - Aaeon Systems Inc.
Brea, CA, USA
COM Express CPU Module With Onboard Intel Atom N270 Processor
COM-945GSE
COM Express CPU Module With Onboard Intel Atom N270 Processor COM-945GSE
The COM-945GSE offers an onboard Intel® Atom™ processor N270 and system memory support DDR2 400/533 SO-DIMM, up to 2GB. This model features the Intel® 82945GSE Graphics Memory Controller Hub and the Intel® I/O Controller Hub 7-M (ICH7M) and the Intel® 82574L Gigabit Ethernet Controller for Gigabit Ethernet connection. Moreover, both parallel and serial ATA interfaces are featured, giving the user flexible storage options. The COM-945GSE deploys versatile expansion interfaces including three PCI-Expressã€"x1〕, option for five additional PCI-Expressã€"x1〕, four 32-bit PCI, as well as LPC, SMBus and I2C. The multitude of expansion interfaces allow system integrators to expand their embedded systems without purchasing extra devices to build up necessary functions. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel¢ã§ Atom¢ã¢ N270 Processor Intel¢ã§ 945GSE + ICH7M SODIMM DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet CRT, 18-bit Dual-channel LVDS LCD, SDVO High Definition Audio Interface PATA x 1, SATA 1.5Gb/s x 2 USB2.0 x 8 PCI x 4, PCI-Express [x1] x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0

The COM-945GSE offers an onboard Intel® Atom™ processor N270 and system memory support DDR2 400/533 SO-DIMM, up to 2GB. This model features the Intel® 82945GSE Graphics Memory Controller Hub and the Intel® I/O Controller Hub 7-M (ICH7M) and the Intel® 82574L Gigabit Ethernet Controller for Gigabit Ethernet connection. Moreover, both parallel and serial ATA interfaces are featured, giving the user flexible storage options. The COM-945GSE deploys versatile expansion interfaces including three PCI-Expressã€"x1〕, option for five additional PCI-Expressã€"x1〕, four 32-bit PCI, as well as LPC, SMBus and I2C. The multitude of expansion interfaces allow system integrators to expand their embedded systems without purchasing extra devices to build up necessary functions.

Applications

  • Healthcare

  • Retail & Advertising

  • Test & Measurement

  • Gaming & Entertainment

  • Industrial Automation

  • Security

  • Defense & Government

  • Digital Signage

Features

  • Onboard Intel¢Ã§ Atom¢Ã¢ N270 Processor
  • Intel¢Ã§ 945GSE + ICH7M
  • SODIMM DDR2 400/533 Memory, Max. 2 GB
  • Gigabit Ethernet
  • CRT, 18-bit Dual-channel LVDS LCD, SDVO
  • High Definition Audio Interface
  • PATA x 1, SATA 1.5Gb/s x 2
  • USB2.0 x 8
  • PCI x 4, PCI-Express [x1] x 3
  • Wide DC Input Range, +8.5V To +19V (Optional)
  • COM Express Pin-out Type 2
  • Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number COM-945GSE
Product Name COM Express CPU Module With Onboard Intel Atom N270 Processor
Processor / CPU Intel® AtomTM
Ports / Buses USB
Features Watchdog Timer
Memory Type DDR2
Unlock Full Specs
to access all available technical data

Similar Products

COM Express® Type 6 Compact Module with 11th Gen. Intel® Core™ Processor, LPDDR4 RAM and Hardware TPM 2.0 - COMeT6-1100 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU 11th Gen Intel Core i3/i5/i7 Processor
Ports / Buses PCIe; SATA; USB
View Details
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
Intel® Arrandale processor based Type II COM Express module support ECC DDR3 SDRAM with Gigabit Ethernet - PCOM-B216VG-ECC - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® Arrandale
Ports / Buses PCIe; SATA; SPI; USB
View Details
ETX CPU Module with AMD Geode LX Series Processors - ETX-701 - Aaeon Systems Inc.
Specs
Processor / CPU National Semiconductor Geode
Features Watchdog Timer
Memory Type DDR3
View Details