Aaeon Systems Inc. ETX CPU Module with AMD Geode LX Series Processors ETX-701

Description
The ETX-701 features the AMD Geode™ LX series processor with its companion CS5536 chipset. Like the ETX-700 Rev. B, it supports one 200-pin DDR400 system memory up to 1GB and DDR333 system memory up to 512MB. It also supports four 32-bit PCI buses, 8-bit/16-bit ISA buses, one SMBus and one I2C bus that enable the customers to conveniently expand their systems without the extra cost of hubs. For Ethernet support, it features the Realtek RTL8139DL 10/100Mb Ethernet chipset with the option for customers to convert to the Intel® 82551QM chipset, as needed for their application. For video support, the ETX-701 supports simultaneous output to CRT and LCD, and the integrated video control of the LX processor can share up to 254MB of system memory for use as video memory. The module supports up to 18-bit or 24-bit single-channel LVDS LCD panels or 18-bit or 24-bit TTL LCD panels in order to provide customers more options for video output. Applications Test & Measurement Gaming & Entertainment Industrial Automation Military & Government Security Features Onboard AMD Geode™ LX Series Processor AMD CS5536 SODIMM DDR 333/400 Memory, Max. 1 GB 10/100Base-TX Ethernet CRT, Up to 24-bit LVDS LCD, TTL LCD AC97 2.3 Codec 2CH Audio PATA x 2, SATA 3.0Gb/s x 2 (on Module), CompactFlash™ Type 1 Slot x 1 (On Module) USB2.0 x 4, COM x 2 +5V Only Operation
Description
The ETX-701 features the AMD Geode™ LX series processor with its companion CS5536 chipset. Like the ETX-700 Rev. B, it supports one 200-pin DDR400 system memory up to 1GB and DDR333 system memory up to 512MB. It also supports four 32-bit PCI buses, 8-bit/16-bit ISA buses, one SMBus and one I2C bus that enable the customers to conveniently expand their systems without the extra cost of hubs. For Ethernet support, it features the Realtek RTL8139DL 10/100Mb Ethernet chipset with the option for customers to convert to the Intel® 82551QM chipset, as needed for their application. For video support, the ETX-701 supports simultaneous output to CRT and LCD, and the integrated video control of the LX processor can share up to 254MB of system memory for use as video memory. The module supports up to 18-bit or 24-bit single-channel LVDS LCD panels or 18-bit or 24-bit TTL LCD panels in order to provide customers more options for video output. Applications Test & Measurement Gaming & Entertainment Industrial Automation Military & Government Security Features Onboard AMD Geode™ LX Series Processor AMD CS5536 SODIMM DDR 333/400 Memory, Max. 1 GB 10/100Base-TX Ethernet CRT, Up to 24-bit LVDS LCD, TTL LCD AC97 2.3 Codec 2CH Audio PATA x 2, SATA 3.0Gb/s x 2 (on Module), CompactFlash™ Type 1 Slot x 1 (On Module) USB2.0 x 4, COM x 2 +5V Only Operation

Suppliers

Company
Product
Description
Supplier Links
ETX CPU Module with AMD Geode LX Series Processors - ETX-701 - Aaeon Systems Inc.
Brea, CA, USA
ETX CPU Module with AMD Geode LX Series Processors
ETX-701
ETX CPU Module with AMD Geode LX Series Processors ETX-701
The ETX-701 features the AMD Geode™ LX series processor with its companion CS5536 chipset. Like the ETX-700 Rev. B, it supports one 200-pin DDR400 system memory up to 1GB and DDR333 system memory up to 512MB. It also supports four 32-bit PCI buses, 8-bit/16-bit ISA buses, one SMBus and one I2C bus that enable the customers to conveniently expand their systems without the extra cost of hubs. For Ethernet support, it features the Realtek RTL8139DL 10/100Mb Ethernet chipset with the option for customers to convert to the Intel® 82551QM chipset, as needed for their application. For video support, the ETX-701 supports simultaneous output to CRT and LCD, and the integrated video control of the LX processor can share up to 254MB of system memory for use as video memory. The module supports up to 18-bit or 24-bit single-channel LVDS LCD panels or 18-bit or 24-bit TTL LCD panels in order to provide customers more options for video output. Applications Test & Measurement Gaming & Entertainment Industrial Automation Military & Government Security Features Onboard AMD Geode™ LX Series Processor AMD CS5536 SODIMM DDR 333/400 Memory, Max. 1 GB 10/100Base-TX Ethernet CRT, Up to 24-bit LVDS LCD, TTL LCD AC97 2.3 Codec 2CH Audio PATA x 2, SATA 3.0Gb/s x 2 (on Module), CompactFlash™ Type 1 Slot x 1 (On Module) USB2.0 x 4, COM x 2 +5V Only Operation

The ETX-701 features the AMD Geode™ LX series processor with its companion CS5536 chipset. Like the ETX-700 Rev. B, it supports one 200-pin DDR400 system memory up to 1GB and DDR333 system memory up to 512MB. It also supports four 32-bit PCI buses, 8-bit/16-bit ISA buses, one SMBus and one I2C bus that enable the customers to conveniently expand their systems without the extra cost of hubs. For Ethernet support, it features the Realtek RTL8139DL 10/100Mb Ethernet chipset with the option for customers to convert to the Intel® 82551QM chipset, as needed for their application. For video support, the ETX-701 supports simultaneous output to CRT and LCD, and the integrated video control of the LX processor can share up to 254MB of system memory for use as video memory. The module supports up to 18-bit or 24-bit single-channel LVDS LCD panels or 18-bit or 24-bit TTL LCD panels in order to provide customers more options for video output.

Applications

  • Test & Measurement

  • Gaming & Entertainment

  • Industrial Automation

  • Military & Government

  • Security

Features

  • Onboard AMD Geode™ LX Series Processor
  • AMD CS5536
  • SODIMM DDR 333/400 Memory, Max. 1 GB
  • 10/100Base-TX Ethernet
  • CRT, Up to 24-bit LVDS LCD, TTL LCD
  • AC97 2.3 Codec 2CH Audio
  • PATA x 2, SATA 3.0Gb/s x 2 (on Module), CompactFlash™ Type 1 Slot x 1 (On Module)
  • USB2.0 x 4, COM x 2
  • +5V Only Operation
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number ETX-701
Product Name ETX CPU Module with AMD Geode LX Series Processors
Processor / CPU National Semiconductor Geode
Features Watchdog Timer
Memory Type DDR3
Unlock Full Specs
to access all available technical data

Similar Products

COM Express® Type 6 Compact Module with 11th Gen. Intel® Core™ Processor, LPDDR4 RAM and Hardware TPM 2.0 - COMeT6-1100 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU 11th Gen Intel Core i3/i5/i7 Processor
Ports / Buses PCIe; SATA; USB
View Details
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
Intel® GM45 platform based Type II COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA and USB - PCOM-B213VG - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® Core 2 Duo / Celeron®
Ports / Buses PCI; PCIe; SATA; USB
View Details
RISC CPU Board With TI OMAP 3503/3530 Processors - GENE-1350W2 - Aaeon Systems Inc.
Specs
Processor / CPU TI OMAP 3503/3530 600 MHz
Ports / Buses Serial Interface; USB
Features Watchdog Timer; RJ-45 Connectors
View Details