Aaeon Systems Inc. COM Express Type 6 CPU Module with Onboard Intel® Core™ i7/i5/i3/Celeron Processor (3rd Generation) COM-QM77 Rev. B

Description
The COM-QM77 Rev.B is a Type 6 COM Express CPU module with a 3rd generation Intel® Core™ processor and mobile Intel® QM77 Express chipset. The two SODIMM sockets support up to 16GB of DDR3 memory. Its storage requirements are easily met through its five SATA ports. The Intel 82579LM Gigabit Ethernet controller provides for quick networking applications in addition to the I/O interfaces of the Type 6 COM Express, including twelve USB ports, one PCIe[x16], seven PCIe[x1], one LPC bus and one SMBus. Moreover, COM-QM77 Rev.B supports up to three independent displays through CRT, LVDS, SFVO, HDMI, DP and DVI. "The COM-QM77 Rev.B offers low-power and optimal performance in terms of its graphics, power management and security platforms," asserts Louise Hsu, Product Manager of AAEON's COM division. "This module encompasses USB3.0 and PCIe 3.0, which lets users increase data load and showcase unsurpassed visuals. Furthermore, the 3rd generation Intel Core i7/i5 processors employ built-in visuals, which add to faster HD video streaming and processing for up to three simultaneous displays. Thus, the 3rd generation Intel Core processor family is ideal for Kiosks, Gaming and Digital Signage vertical markets." "The 3rd generation Intel® Core™ processor family is pin-compatible with the 2nd generation Intel Core processors, making it easy for developers to port their previous designs to the newest technology and the improved graphics and energy efficient performance it offers," says Matt Langman, Director of Marketing, Intel Intelligent Systems Group. "With up to a 50% increase in 3D graphics improvement from the previous generation processor, high quality video and 3D simulations are possible for kiosks, gaming and digital signage systems." Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard 3rd Generation Intel Core i7/ i5/ i3/ Celeron Processor (FCBGA1023) 2nd Generation Intel QM77 PCH Dual-channel SODIMM DDR3 1333/1600 Memory, Max. 16 GB Gigabit Ethernet (iAMT 8.0 Suport) CRT, Up to 24-bit Dual-channel LVDS LCD, DisplayPort™ SATA 6.0Gb/s x 2 + SATA 3.0Gb/s x 2 USB3.0 x 4, USB2.0 x 8 PCI-Express [x16] x 1, PCI-Express [x1] x 7 COM Express Basic Module, Pin-out Type 6, COM.0 Rev. 2.0
Description
The COM-QM77 Rev.B is a Type 6 COM Express CPU module with a 3rd generation Intel® Core™ processor and mobile Intel® QM77 Express chipset. The two SODIMM sockets support up to 16GB of DDR3 memory. Its storage requirements are easily met through its five SATA ports. The Intel 82579LM Gigabit Ethernet controller provides for quick networking applications in addition to the I/O interfaces of the Type 6 COM Express, including twelve USB ports, one PCIe[x16], seven PCIe[x1], one LPC bus and one SMBus. Moreover, COM-QM77 Rev.B supports up to three independent displays through CRT, LVDS, SFVO, HDMI, DP and DVI. "The COM-QM77 Rev.B offers low-power and optimal performance in terms of its graphics, power management and security platforms," asserts Louise Hsu, Product Manager of AAEON's COM division. "This module encompasses USB3.0 and PCIe 3.0, which lets users increase data load and showcase unsurpassed visuals. Furthermore, the 3rd generation Intel Core i7/i5 processors employ built-in visuals, which add to faster HD video streaming and processing for up to three simultaneous displays. Thus, the 3rd generation Intel Core processor family is ideal for Kiosks, Gaming and Digital Signage vertical markets." "The 3rd generation Intel® Core™ processor family is pin-compatible with the 2nd generation Intel Core processors, making it easy for developers to port their previous designs to the newest technology and the improved graphics and energy efficient performance it offers," says Matt Langman, Director of Marketing, Intel Intelligent Systems Group. "With up to a 50% increase in 3D graphics improvement from the previous generation processor, high quality video and 3D simulations are possible for kiosks, gaming and digital signage systems." Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard 3rd Generation Intel Core i7/ i5/ i3/ Celeron Processor (FCBGA1023) 2nd Generation Intel QM77 PCH Dual-channel SODIMM DDR3 1333/1600 Memory, Max. 16 GB Gigabit Ethernet (iAMT 8.0 Suport) CRT, Up to 24-bit Dual-channel LVDS LCD, DisplayPort™ SATA 6.0Gb/s x 2 + SATA 3.0Gb/s x 2 USB3.0 x 4, USB2.0 x 8 PCI-Express [x16] x 1, PCI-Express [x1] x 7 COM Express Basic Module, Pin-out Type 6, COM.0 Rev. 2.0

Suppliers

Company
Product
Description
Supplier Links
COM Express Type 6 CPU Module with Onboard Intel® Core™ i7/i5/i3/Celeron Processor (3rd Generation) - COM-QM77 Rev. B - Aaeon Systems Inc.
Brea, CA, USA
COM Express Type 6 CPU Module with Onboard Intel® Core™ i7/i5/i3/Celeron Processor (3rd Generation)
COM-QM77 Rev. B
COM Express Type 6 CPU Module with Onboard Intel® Core™ i7/i5/i3/Celeron Processor (3rd Generation) COM-QM77 Rev. B
The COM-QM77 Rev.B is a Type 6 COM Express CPU module with a 3rd generation Intel® Core™ processor and mobile Intel® QM77 Express chipset. The two SODIMM sockets support up to 16GB of DDR3 memory. Its storage requirements are easily met through its five SATA ports. The Intel 82579LM Gigabit Ethernet controller provides for quick networking applications in addition to the I/O interfaces of the Type 6 COM Express, including twelve USB ports, one PCIe[x16], seven PCIe[x1], one LPC bus and one SMBus. Moreover, COM-QM77 Rev.B supports up to three independent displays through CRT, LVDS, SFVO, HDMI, DP and DVI. "The COM-QM77 Rev.B offers low-power and optimal performance in terms of its graphics, power management and security platforms," asserts Louise Hsu, Product Manager of AAEON's COM division. "This module encompasses USB3.0 and PCIe 3.0, which lets users increase data load and showcase unsurpassed visuals. Furthermore, the 3rd generation Intel Core i7/i5 processors employ built-in visuals, which add to faster HD video streaming and processing for up to three simultaneous displays. Thus, the 3rd generation Intel Core processor family is ideal for Kiosks, Gaming and Digital Signage vertical markets." "The 3rd generation Intel® Core™ processor family is pin-compatible with the 2nd generation Intel Core processors, making it easy for developers to port their previous designs to the newest technology and the improved graphics and energy efficient performance it offers," says Matt Langman, Director of Marketing, Intel Intelligent Systems Group. "With up to a 50% increase in 3D graphics improvement from the previous generation processor, high quality video and 3D simulations are possible for kiosks, gaming and digital signage systems." Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard 3rd Generation Intel Core i7/ i5/ i3/ Celeron Processor (FCBGA1023) 2nd Generation Intel QM77 PCH Dual-channel SODIMM DDR3 1333/1600 Memory, Max. 16 GB Gigabit Ethernet (iAMT 8.0 Suport) CRT, Up to 24-bit Dual-channel LVDS LCD, DisplayPort™ SATA 6.0Gb/s x 2 + SATA 3.0Gb/s x 2 USB3.0 x 4, USB2.0 x 8 PCI-Express [x16] x 1, PCI-Express [x1] x 7 COM Express Basic Module, Pin-out Type 6, COM.0 Rev. 2.0

The COM-QM77 Rev.B is a Type 6 COM Express CPU module with a 3rd generation Intel® Core™ processor and mobile Intel® QM77 Express chipset. The two SODIMM sockets support up to 16GB of DDR3 memory. Its storage requirements are easily met through its five SATA ports. The Intel 82579LM Gigabit Ethernet controller provides for quick networking applications in addition to the I/O interfaces of the Type 6 COM Express, including twelve USB ports, one PCIe[x16], seven PCIe[x1], one LPC bus and one SMBus. Moreover, COM-QM77 Rev.B supports up to three independent displays through CRT, LVDS, SFVO, HDMI, DP and DVI.

"The COM-QM77 Rev.B offers low-power and optimal performance in terms of its graphics, power management and security platforms," asserts Louise Hsu, Product Manager of AAEON's COM division. "This module encompasses USB3.0 and PCIe 3.0, which lets users increase data load and showcase unsurpassed visuals. Furthermore, the 3rd generation Intel Core i7/i5 processors employ built-in visuals, which add to faster HD video streaming and processing for up to three simultaneous displays. Thus, the 3rd generation Intel Core processor family is ideal for Kiosks, Gaming and Digital Signage vertical markets."

"The 3rd generation Intel® Core™ processor family is pin-compatible with the 2nd generation Intel Core processors, making it easy for developers to port their previous designs to the newest technology and the improved graphics and energy efficient performance it offers," says Matt Langman, Director of Marketing, Intel Intelligent Systems Group. "With up to a 50% increase in 3D graphics improvement from the previous generation processor, high quality video and 3D simulations are possible for kiosks, gaming and digital signage systems."

Applications

  • Healthcare

  • Retail & Advertising

  • Test & Measurement

  • Gaming & Entertainment

  • Industrial Automation

  • Security

  • Defense & Government

  • Digital Signage

Features

  • Onboard 3rd Generation Intel Core i7/ i5/ i3/ Celeron Processor (FCBGA1023)

  • 2nd Generation Intel QM77 PCH

  • Dual-channel SODIMM DDR3 1333/1600 Memory, Max. 16 GB

  • Gigabit Ethernet (iAMT 8.0 Suport)

  • CRT, Up to 24-bit Dual-channel LVDS LCD, DisplayPort™

  • SATA 6.0Gb/s x 2 + SATA 3.0Gb/s x 2

  • USB3.0 x 4, USB2.0 x 8

  • PCI-Express [x16] x 1, PCI-Express [x1] x 7

  • COM Express Basic Module, Pin-out Type 6, COM.0 Rev. 2.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number COM-QM77 Rev. B
Product Name COM Express Type 6 CPU Module with Onboard Intel® Core™ i7/i5/i3/Celeron Processor (3rd Generation)
Processor / CPU Onboard 3rd Generation Intel® Core™ i7/i5/i3/Celeron® Processor (3rd Generation, FCBGA1023)
Ports / Buses Serial Interface; USB
Features Watchdog Timer
Memory Type DDR3
Unlock Full Specs
to access all available technical data

Similar Products

Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details
PC/104 CPU Module with Onboard AMD Geode LX800 Proces - PFM-541IW2 - Aaeon Systems Inc.
Specs
Processor / CPU National Semiconductor Geode
Ports / Buses Serial Interface; USB
Features Watchdog Timer; RJ-45 Connectors
View Details
COM Express® Type 6 Compact Module with 11th Gen. Intel® Core™ Processor, LPDDR4 RAM and Hardware TPM 2.0 - COMeT6-1100 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU 11th Gen Intel Core i3/i5/i7 Processor
Ports / Buses PCIe; SATA; USB
View Details
Intel® Pentium® M or Celeron® M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB - PCOM-B210VG - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® Pentium® M or Celeron® M
Ports / Buses PCI; PCIe; SATA; USB
View Details