CONGA-B7E3 -- COM EXPRESS BASIC TYPE 7 SERVER CLASS EMBEDDED COMPUTER MODULE
congatec
COM Express Basic Type 7 Server Class Embedded Computer Module
conga-B7E3
Description
COM Express Basic Type 7 Server Class module based on AMD EPYC™ 3000 processor series
AMD EPYC™ Embedded 3000 Series up to 16 Cores, 32MB Cache and 30..100W TDP
4x 10 Gigabit Ethernet KR Interface
Up to 32 PCI Express generation 3 lanes
Industrial grade variant
Optional Onbard NVMe SSD up to 1 TB capacity
CPUs
AMD EPYC™ Embedded 3000 Model 3451 (16 x 2.1 GHz, 32MB L3 cache, 100W)
AMD EPYC™ Embedded 3000 Model 3351 (12 x 1.90 GHz, 32MB L3 cache, 80W)
AMD EPYC™ Embedded 3000 Model 3251 (8 x 2.5 GHz, 16MB L3 cache, 55W)
AMD EPYC™ Embedded 3000 Model 3255 (8 x 2.5 GHz, 16MB L3 cache, 55W)
AMD EPYC™ Embedded 3000 Model 3201 (8 x 1.5 GHz, 16MB L3 cache, 30W)
AMD EPYC™ Embedded 3000 Model 3151 (4 x 2.7 GHz, 16MB L3 cache, 45W)
AMD EPYC™ Embedded 3000 Model 3101 (4 x 2.1 GHz, 8MB L3 cache, 35W)
Description
COM Express Basic Type 7 Server Class module based on AMD EPYC™ 3000 processor series
AMD EPYC™ Embedded 3000 Series up to 16 Cores, 32MB Cache and 30..100W TDP
4x 10 Gigabit Ethernet KR Interface
Up to 32 PCI Express generation 3 lanes
Industrial grade variant
Optional Onbard NVMe SSD up to 1 TB capacity
CPUs
AMD EPYC™ Embedded 3000 Model 3451 (16 x 2.1 GHz, 32MB L3 cache, 100W)
AMD EPYC™ Embedded 3000 Model 3351 (12 x 1.90 GHz, 32MB L3 cache, 80W)
AMD EPYC™ Embedded 3000 Model 3251 (8 x 2.5 GHz, 16MB L3 cache, 55W)
AMD EPYC™ Embedded 3000 Model 3255 (8 x 2.5 GHz, 16MB L3 cache, 55W)
AMD EPYC™ Embedded 3000 Model 3201 (8 x 1.5 GHz, 16MB L3 cache, 30W)
AMD EPYC™ Embedded 3000 Model 3151 (4 x 2.7 GHz, 16MB L3 cache, 45W)
AMD EPYC™ Embedded 3000 Model 3101 (4 x 2.1 GHz, 8MB L3 cache, 35W)
Datasheet
Suppliers
COM Express Basic Type 7 Server Class Embedded Computer Module
conga-B7E3
COM Express Basic Type 7 Server Class module based on AMD EPYC™ 3000 processor series
AMD EPYC™ Embedded 3000 Series up to 16 Cores, 32MB Cache and 30..100W TDP
4x 10 Gigabit Ethernet KR Interface
Up to 32 PCI Express generation 3 lanes
Industrial grade variant
Optional Onbard NVMe SSD up to 1 TB capacity
CPUs
AMD EPYC™ Embedded 3000 Model 3451 (16 x 2.1 GHz, 32MB L3 cache, 100W)
AMD EPYC™ Embedded 3000 Model 3351 (12 x 1.90 GHz, 32MB L3 cache, 80W)
AMD EPYC™ Embedded 3000 Model 3251 (8 x 2.5 GHz, 16MB L3 cache, 55W)
AMD EPYC™ Embedded 3000 Model 3255 (8 x 2.5 GHz, 16MB L3 cache, 55W)
AMD EPYC™ Embedded 3000 Model 3201 (8 x 1.5 GHz, 16MB L3 cache, 30W)
AMD EPYC™ Embedded 3000 Model 3151 (4 x 2.7 GHz, 16MB L3 cache, 45W)
AMD EPYC™ Embedded 3000 Model 3101 (4 x 2.1 GHz, 8MB L3 cache, 35W)
COM Express Basic Type 7 Server Class module based on AMD EPYC™ 3000 processor series
- AMD EPYC™ Embedded 3000 Series up to 16 Cores, 32MB Cache and 30..100W TDP
- 4x 10 Gigabit Ethernet KR Interface
- Up to 32 PCI Express generation 3 lanes
- Industrial grade variant
- Optional Onbard NVMe SSD up to 1 TB capacity
CPUs
- AMD EPYC™ Embedded 3000 Model 3451 (16 x 2.1 GHz, 32MB L3 cache, 100W)
- AMD EPYC™ Embedded 3000 Model 3351 (12 x 1.90 GHz, 32MB L3 cache, 80W)
- AMD EPYC™ Embedded 3000 Model 3251 (8 x 2.5 GHz, 16MB L3 cache, 55W)
- AMD EPYC™ Embedded 3000 Model 3255 (8 x 2.5 GHz, 16MB L3 cache, 55W)
- AMD EPYC™ Embedded 3000 Model 3201 (8 x 1.5 GHz, 16MB L3 cache, 30W)
- AMD EPYC™ Embedded 3000 Model 3151 (4 x 2.7 GHz, 16MB L3 cache, 45W)
- AMD EPYC™ Embedded 3000 Model 3101 (4 x 2.1 GHz, 8MB L3 cache, 35W)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Computer-on-Module (COM) |
|
Product Number
|
conga-B7E3 |
|
Product Name
|
COM Express Basic Type 7 Server Class Embedded Computer Module |
|
Form Factor
|
COM Express Basic
|
|
Processor / CPU
|
AMD EPYC™ Embedded 3000 Series
|
|
Ports / Buses
|
I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, SM-Bus
|
|
Features
|
Watchdog Timer
|
|
Memory Type
|
DDR4 Memory
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
COM Express Compact
Processor / CPU
Intel® Core 2 Duo / Celeron®
Ports / Buses
PCI-X; SATA; SPI; USB; SATA III, UART, GPIOs
View Details
Form Factor
COM Express Basic
Processor / CPU
Intel Core™ Duo
Ports / Buses
PCIe
View Details
Form Factor
COM Express Basic
Processor / CPU
Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses
I2C; PCIe; SPI; USB; IEEE-1588
View Details
Form Factor
System-On-Module (SOM)
Processor / CPU
NXP Semiconductors iMX6 Family
Ports / Buses
I2C; PCIe; SATA; SPI; USB
View Details