Aaeon Systems Inc. COM Express CPU Module with Onboard Intel® Atom™ E620/E640/E660/E680 Processors COM-TC

Description
The COM-TC comes equipped with the IntelR EG20T I/O controller hub and a Realtek RTL8211CL Gigabit Ethernet to meet communications and networking requirements. COM-TC has onboard system memory (DDR2 up to 2GB), eliminating the need to add a memory module, providing a more cost effective and rugged solution. For storage options, COM-TC offers two SATA 3.0 Gb/s ports, one PATA and an optional onboard SSD. The onboard SSD furthers the simplification, cost reduction and ruggedness of the system design by eliminating the need to add storage media to the system. Moreover, seven USB2.0 ports are supported to allow flexibility in the use of external devices and peripherals. In addition, there is a 4-bit SDIO as well as two PCI-Express [x1], one LPC Bus and one SMBus interface for I/O and expansion on the carrier board. The integrated graphics controller supports LVDS/SDVO independent display and includes 2D and 3D acceleration in addition to video MPEG4, H.264 and H.263 decode and encode. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Atom™ E620/E640/E660/E680 Processors Intel® EG20T PCH DDR2 667/800 Memory, Max. 2GB Gigabit Ethernet Up to 24-bit LVDS LCD, SDVO High Definition Audio Interface SATA 3.0Gb/s x 2 (1), SATA SSD x 1, PATA x 1 USB2.0 x 7 PCI-Express [x1] x 2 Wide DC Input Range, +8.5V to +19V (Optional) COM Express R2.0 Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 2.0
Description
The COM-TC comes equipped with the IntelR EG20T I/O controller hub and a Realtek RTL8211CL Gigabit Ethernet to meet communications and networking requirements. COM-TC has onboard system memory (DDR2 up to 2GB), eliminating the need to add a memory module, providing a more cost effective and rugged solution. For storage options, COM-TC offers two SATA 3.0 Gb/s ports, one PATA and an optional onboard SSD. The onboard SSD furthers the simplification, cost reduction and ruggedness of the system design by eliminating the need to add storage media to the system. Moreover, seven USB2.0 ports are supported to allow flexibility in the use of external devices and peripherals. In addition, there is a 4-bit SDIO as well as two PCI-Express [x1], one LPC Bus and one SMBus interface for I/O and expansion on the carrier board. The integrated graphics controller supports LVDS/SDVO independent display and includes 2D and 3D acceleration in addition to video MPEG4, H.264 and H.263 decode and encode. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Atom™ E620/E640/E660/E680 Processors Intel® EG20T PCH DDR2 667/800 Memory, Max. 2GB Gigabit Ethernet Up to 24-bit LVDS LCD, SDVO High Definition Audio Interface SATA 3.0Gb/s x 2 (1), SATA SSD x 1, PATA x 1 USB2.0 x 7 PCI-Express [x1] x 2 Wide DC Input Range, +8.5V to +19V (Optional) COM Express R2.0 Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 2.0

Suppliers

Company
Product
Description
Supplier Links
COM Express CPU Module with Onboard Intel® Atom™ E620/E640/E660/E680 Processors - COM-TC - Aaeon Systems Inc.
Brea, CA, USA
COM Express CPU Module with Onboard Intel® Atom™ E620/E640/E660/E680 Processors
COM-TC
COM Express CPU Module with Onboard Intel® Atom™ E620/E640/E660/E680 Processors COM-TC
The COM-TC comes equipped with the IntelR EG20T I/O controller hub and a Realtek RTL8211CL Gigabit Ethernet to meet communications and networking requirements. COM-TC has onboard system memory (DDR2 up to 2GB), eliminating the need to add a memory module, providing a more cost effective and rugged solution. For storage options, COM-TC offers two SATA 3.0 Gb/s ports, one PATA and an optional onboard SSD. The onboard SSD furthers the simplification, cost reduction and ruggedness of the system design by eliminating the need to add storage media to the system. Moreover, seven USB2.0 ports are supported to allow flexibility in the use of external devices and peripherals. In addition, there is a 4-bit SDIO as well as two PCI-Express [x1], one LPC Bus and one SMBus interface for I/O and expansion on the carrier board. The integrated graphics controller supports LVDS/SDVO independent display and includes 2D and 3D acceleration in addition to video MPEG4, H.264 and H.263 decode and encode. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Atom™ E620/E640/E660/E680 Processors Intel® EG20T PCH DDR2 667/800 Memory, Max. 2GB Gigabit Ethernet Up to 24-bit LVDS LCD, SDVO High Definition Audio Interface SATA 3.0Gb/s x 2 (1), SATA SSD x 1, PATA x 1 USB2.0 x 7 PCI-Express [x1] x 2 Wide DC Input Range, +8.5V to +19V (Optional) COM Express R2.0 Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 2.0

The COM-TC comes equipped with the IntelR EG20T I/O controller hub and a Realtek RTL8211CL Gigabit Ethernet to meet communications and networking requirements. COM-TC has onboard system memory (DDR2 up to 2GB), eliminating the need to add a memory module, providing a more cost effective and rugged solution. For storage options, COM-TC offers two SATA 3.0 Gb/s ports, one PATA and an optional onboard SSD. The onboard SSD furthers the simplification, cost reduction and ruggedness of the system design by eliminating the need to add storage media to the system. Moreover, seven USB2.0 ports are supported to allow flexibility in the use of external devices and peripherals. In addition, there is a 4-bit SDIO as well as two PCI-Express [x1], one LPC Bus and one SMBus interface for I/O and expansion on the carrier board. The integrated graphics controller supports LVDS/SDVO independent display and includes 2D and 3D acceleration in addition to video MPEG4, H.264 and H.263 decode and encode.

Applications

  • Healthcare
  • Retail & Advertising
  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Security
  • Defense & Government
  • Digital Signage

Features

  • Onboard Intel® Atom™ E620/E640/E660/E680 Processors
  • Intel® EG20T PCH
  • DDR2 667/800 Memory, Max. 2GB
  • Gigabit Ethernet
  • Up to 24-bit LVDS LCD, SDVO
  • High Definition Audio Interface
  • SATA 3.0Gb/s x 2 (1), SATA SSD x 1, PATA x 1
  • USB2.0 x 7
  • PCI-Express [x1] x 2
  • Wide DC Input Range, +8.5V to +19V (Optional)
  • COM Express R2.0 Pin-out Type 2
  • Compact Module Size, 95mm x 95mm, COM.0 Rev. 2.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number COM-TC
Product Name COM Express CPU Module with Onboard Intel® Atom™ E620/E640/E660/E680 Processors
Processor / CPU Intel® AtomTM
Ports / Buses USB
Features Watchdog Timer
Unlock Full Specs
to access all available technical data

Similar Products

Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details
ETX CPU Module with Onboard Intel Atom N270 Processor - ETX-945GSE - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Ports / Buses Parallel Interface; Serial Interface; USB
Features Watchdog Timer
View Details
COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details
Intel® Sandy Bridge Mobile based Type II COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, IDE and USB - PCOM-B217VG - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Quad-Core Intel® Xeon®
Ports / Buses I2C; PCIe; SATA; USB
View Details