Aaeon Systems Inc. ETX CPU Module with Onboard Intel Atom N270 Processor ETX-945GSE

Description
This multi-functioned ETX CPU Module completes the product line of AAEON's ETX CPU module series by being the first Intel® Atom™ N270 processor installed on a product in AAEON's ETX form factor line. The ETX-945GSE comes with a memory slot for a 200-pin DDR II 400/533 SODIMM, so the lower power performance of the Atom™ processor can be enhanced with up to 2GB of system memory. Ethernet communication at 10/100Base-T is supported by the onboard Intel® EP82562ET chipset and system communication can be designed in using the ETX-945GSE's support for one parallel port, two RS-232 serial ports and four USB 2.0 ports. This ETX module will also support two IDE storage devices on the carrier board as well as two SATA II devices that can connect directly to the module. Applications Test & Measurement Gaming & Entertainment industrial Automation Military & Government Security Features Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDR2 400/533 Memory, Max. 2 GB 10/100Base-TX Ethernet CRT, Up to 24-bit Dual-channel LVDS LCD, SDVO Connector x 1 AC97 2.3 Codec 2CH Audio PATA x 1, SATA 3.0Gb/s x 2 (on Module) USB2.0 x 4, COM x 2 +5V Only Operation
Description
This multi-functioned ETX CPU Module completes the product line of AAEON's ETX CPU module series by being the first Intel® Atom™ N270 processor installed on a product in AAEON's ETX form factor line. The ETX-945GSE comes with a memory slot for a 200-pin DDR II 400/533 SODIMM, so the lower power performance of the Atom™ processor can be enhanced with up to 2GB of system memory. Ethernet communication at 10/100Base-T is supported by the onboard Intel® EP82562ET chipset and system communication can be designed in using the ETX-945GSE's support for one parallel port, two RS-232 serial ports and four USB 2.0 ports. This ETX module will also support two IDE storage devices on the carrier board as well as two SATA II devices that can connect directly to the module. Applications Test & Measurement Gaming & Entertainment industrial Automation Military & Government Security Features Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDR2 400/533 Memory, Max. 2 GB 10/100Base-TX Ethernet CRT, Up to 24-bit Dual-channel LVDS LCD, SDVO Connector x 1 AC97 2.3 Codec 2CH Audio PATA x 1, SATA 3.0Gb/s x 2 (on Module) USB2.0 x 4, COM x 2 +5V Only Operation

Suppliers

Company
Product
Description
Supplier Links
ETX CPU Module with Onboard Intel Atom N270 Processor - ETX-945GSE - Aaeon Systems Inc.
Brea, CA, USA
ETX CPU Module with Onboard Intel Atom N270 Processor
ETX-945GSE
ETX CPU Module with Onboard Intel Atom N270 Processor ETX-945GSE
This multi-functioned ETX CPU Module completes the product line of AAEON's ETX CPU module series by being the first Intel® Atom™ N270 processor installed on a product in AAEON's ETX form factor line. The ETX-945GSE comes with a memory slot for a 200-pin DDR II 400/533 SODIMM, so the lower power performance of the Atom™ processor can be enhanced with up to 2GB of system memory. Ethernet communication at 10/100Base-T is supported by the onboard Intel® EP82562ET chipset and system communication can be designed in using the ETX-945GSE's support for one parallel port, two RS-232 serial ports and four USB 2.0 ports. This ETX module will also support two IDE storage devices on the carrier board as well as two SATA II devices that can connect directly to the module. Applications Test & Measurement Gaming & Entertainment industrial Automation Military & Government Security Features Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDR2 400/533 Memory, Max. 2 GB 10/100Base-TX Ethernet CRT, Up to 24-bit Dual-channel LVDS LCD, SDVO Connector x 1 AC97 2.3 Codec 2CH Audio PATA x 1, SATA 3.0Gb/s x 2 (on Module) USB2.0 x 4, COM x 2 +5V Only Operation

This multi-functioned ETX CPU Module completes the product line of AAEON's ETX CPU module series by being the first Intel® Atom™ N270 processor installed on a product in AAEON's ETX form factor line. The ETX-945GSE comes with a memory slot for a 200-pin DDR II 400/533 SODIMM, so the lower power performance of the Atom™ processor can be enhanced with up to 2GB of system memory. Ethernet communication at 10/100Base-T is supported by the onboard Intel® EP82562ET chipset and system communication can be designed in using the ETX-945GSE's support for one parallel port, two RS-232 serial ports and four USB 2.0 ports. This ETX module will also support two IDE storage devices on the carrier board as well as two SATA II devices that can connect directly to the module.

Applications

  • Test & Measurement
  • Gaming & Entertainment
  • industrial Automation
  • Military & Government
  • Security

Features

  • Onboard Intel® Atom™ N270 Processor
  • Intel® 945GSE + ICH7M
  • SODIMM DDR2 400/533 Memory, Max. 2 GB
  • 10/100Base-TX Ethernet
  • CRT, Up to 24-bit Dual-channel LVDS LCD, SDVO Connector x 1
  • AC97 2.3 Codec 2CH Audio
  • PATA x 1, SATA 3.0Gb/s x 2 (on Module)
  • USB2.0 x 4, COM x 2
  • +5V Only Operation
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number ETX-945GSE
Product Name ETX CPU Module with Onboard Intel Atom N270 Processor
Processor / CPU Intel® AtomTM
Ports / Buses Parallel Interface; Serial Interface; USB
Features Watchdog Timer
Memory Type DDR2
Unlock Full Specs
to access all available technical data

Similar Products

Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details
RISC CPU Board With TI OMAP 3503/3530 Processors - GENE-1350 - Aaeon Systems Inc.
Specs
Processor / CPU TI OMAP™ 3503/3530 600 MHz
Ports / Buses Serial Interface; USB
Features Watchdog Timer; RJ-45 Connectors
View Details
COM Express® Type 6 Compact Module with 11th Gen. Intel® Core™ Processor, LPDDR4 RAM and Hardware TPM 2.0 - COMeT6-1100 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU 11th Gen Intel Core i3/i5/i7 Processor
Ports / Buses PCIe; SATA; USB
View Details
3.5
Specs
Form Factor Qseven
Processor / CPU Intel® AtomTM
Ports / Buses IEEE1394 (FireWire); SATA; Serial Interface; USB
View Details