American Portwell Technology Inc. Intel® Atom™ N2800/D2550 processor based Type VI Compact COM Express module with the PICMG COM.0 R2.0 specification PCOM-B218VG

Description
Intel® Mobile Atom Cedar Trail and NM10 based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB Portwell PCOM-B218VG series are designed with Intel® AtomTM N2800/ D2550 processor + NM10 chipset, cost effective dual-core solution. Due to low power consumption, high performance and fan less requirement, it is suitable for medical, military and industrial automation. Features The Intel® Cedar Trail Mobile Atom D2550 2.13GHz / N2800 1.86GHz / N2600 1.6GHz BGA Type CPU Support faster I/O interfaces the four PCI Express lanes Support two SATA ports include two 3Gbps ports Power sharing technology between CPU and Graphics engine to maximize performance Support multiple DP/HDMI/DVI functions with two Display Ports
Datasheet
Description
Intel® Mobile Atom Cedar Trail and NM10 based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB Portwell PCOM-B218VG series are designed with Intel® AtomTM N2800/ D2550 processor + NM10 chipset, cost effective dual-core solution. Due to low power consumption, high performance and fan less requirement, it is suitable for medical, military and industrial automation. Features The Intel® Cedar Trail Mobile Atom D2550 2.13GHz / N2800 1.86GHz / N2600 1.6GHz BGA Type CPU Support faster I/O interfaces the four PCI Express lanes Support two SATA ports include two 3Gbps ports Power sharing technology between CPU and Graphics engine to maximize performance Support multiple DP/HDMI/DVI functions with two Display Ports
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Atom™ N2800/D2550 processor based Type VI Compact COM Express module with the PICMG COM.0 R2.0 specification - PCOM-B218VG - American Portwell Technology Inc.
Fremont, CA, USA
Intel® Atom™ N2800/D2550 processor based Type VI Compact COM Express module with the PICMG COM.0 R2.0 specification
PCOM-B218VG
Intel® Atom™ N2800/D2550 processor based Type VI Compact COM Express module with the PICMG COM.0 R2.0 specification PCOM-B218VG
Intel® Mobile Atom Cedar Trail and NM10 based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB Portwell PCOM-B218VG series are designed with Intel® AtomTM N2800/ D2550 processor + NM10 chipset, cost effective dual-core solution. Due to low power consumption, high performance and fan less requirement, it is suitable for medical, military and industrial automation. Features The Intel® Cedar Trail Mobile Atom D2550 2.13GHz / N2800 1.86GHz / N2600 1.6GHz BGA Type CPU Support faster I/O interfaces the four PCI Express lanes Support two SATA ports include two 3Gbps ports Power sharing technology between CPU and Graphics engine to maximize performance Support multiple DP/HDMI/DVI functions with two Display Ports

Intel® Mobile Atom Cedar Trail and NM10 based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB

Portwell PCOM-B218VG series are designed with Intel® AtomTM N2800/ D2550 processor + NM10 chipset, cost effective dual-core solution. Due to low power consumption, high performance and fan less requirement, it is suitable for medical, military and industrial automation.

Features

  • The Intel® Cedar Trail Mobile Atom D2550 2.13GHz / N2800 1.86GHz / N2600 1.6GHz BGA Type CPU
  • Support faster I/O interfaces the four PCI Express lanes
  • Support two SATA ports include two 3Gbps ports
  • Power sharing technology between CPU and Graphics engine to maximize performance
  • Support multiple DP/HDMI/DVI functions with two Display Ports
Supplier's Site Datasheet
Intel® Mobile Atom Cedar Trail and NM10 based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB  - PCOM-B218VG - American Portwell Technology Inc.
Fremont, CA, USA
Intel® Mobile Atom Cedar Trail and NM10 based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB 
PCOM-B218VG
Intel® Mobile Atom Cedar Trail and NM10 based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB  PCOM-B218VG
Intel® Mobile Atom Cedar Trail and NM10 based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB

Intel® Mobile Atom Cedar Trail and NM10 based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB

Supplier's Site

Technical Specifications

  American Portwell Technology Inc. American Portwell Technology Inc.
Product Category Computer-on-Module (COM) Computer-on-Module (COM)
Product Number PCOM-B218VG PCOM-B218VG
Product Name Intel® Atom™ N2800/D2550 processor based Type VI Compact COM Express module with the PICMG COM.0 R2.0 specification Intel® Mobile Atom Cedar Trail and NM10 based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB 
Form Factor COM Express Basic COM Express Basic
Processor / CPU Intel® AtomTM; Intel® Mobile Atom™ Intel® AtomTM
Ports / Buses PCIe; SATA; SPI; USB PCIe; SATA; USB
Features Watchdog Timer; Speaker Support Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
Memory Type DDR3; SDRAM DDR3
Unlock Full Specs
to access all available technical data

Similar Products

COM Express Module, Type 6, 1.8GHz Intel Atom N2800 - TCA/N2800 - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM
Ports / Buses PCIe
View Details
Qseven, Intel® Embedded Menlow-XL Platform with DDR2 SDRAM,LVDS Display, Gigabit Ethernet, SDVO and SATA - PQ7-M102XL - American Portwell Technology Inc.
Specs
Form Factor Qseven
Processor / CPU Intel® AtomTM
Ports / Buses PCIe; SATA; USB
View Details
FPGA+DSP+ARM System on Module - MitySOM-AM57F - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Texas Instruments AM57xx series 1.5 GHz Sitara Processor
Ports / Buses I2C; PCI; SATA; SPI; USB
View Details
COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details