Aaeon Systems Inc. COM Express Type 2 CPU Module With Onboard Intel Atom D525 Processor COM-LN Rev. B

Description
COM-LN Rev.B adopted the Intel® Atom™ D525 processor with the Intel® ICH8M chipset. Dual displays are supported by an 18-bit single channel LVDS port and VGA port. It is also equipped with the Intel® 82567V Gigabit Ethernet chipset for faster internet connections. COM-LN Rev.B employs two 204-pin DDR3800MHz SODIMMs with a maximum of 4GB for system memory. COM-LN Rev.B also offers eight USB2.0 ports, one PATA, three SATA 3.0Gb/s for storage, as well as five PCI-e [x1], four 32-bit PCI, one LPC bus and one SMBus for expansion purposes. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Atom™ N455/ D425/ D525 Processors Intel® ICH8M SODIMM DDR3 667/800 Memory, Max. 4GB Gigabit Ethernet CRT, 18-bit Single-channel LVDS LCD High Definition Audio Interface PATA x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI x 4, PCI-Express [x1] x 5 (x 6: Optional) Wide DC Input Range, +8.5V to +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0/2.0
Description
COM-LN Rev.B adopted the Intel® Atom™ D525 processor with the Intel® ICH8M chipset. Dual displays are supported by an 18-bit single channel LVDS port and VGA port. It is also equipped with the Intel® 82567V Gigabit Ethernet chipset for faster internet connections. COM-LN Rev.B employs two 204-pin DDR3800MHz SODIMMs with a maximum of 4GB for system memory. COM-LN Rev.B also offers eight USB2.0 ports, one PATA, three SATA 3.0Gb/s for storage, as well as five PCI-e [x1], four 32-bit PCI, one LPC bus and one SMBus for expansion purposes. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Atom™ N455/ D425/ D525 Processors Intel® ICH8M SODIMM DDR3 667/800 Memory, Max. 4GB Gigabit Ethernet CRT, 18-bit Single-channel LVDS LCD High Definition Audio Interface PATA x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI x 4, PCI-Express [x1] x 5 (x 6: Optional) Wide DC Input Range, +8.5V to +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0/2.0

Suppliers

Company
Product
Description
Supplier Links
COM Express Type 2 CPU Module With Onboard Intel Atom D525 Processor - COM-LN Rev. B - Aaeon Systems Inc.
Brea, CA, USA
COM Express Type 2 CPU Module With Onboard Intel Atom D525 Processor
COM-LN Rev. B
COM Express Type 2 CPU Module With Onboard Intel Atom D525 Processor COM-LN Rev. B
COM-LN Rev.B adopted the Intel® Atom™ D525 processor with the Intel® ICH8M chipset. Dual displays are supported by an 18-bit single channel LVDS port and VGA port. It is also equipped with the Intel® 82567V Gigabit Ethernet chipset for faster internet connections. COM-LN Rev.B employs two 204-pin DDR3800MHz SODIMMs with a maximum of 4GB for system memory. COM-LN Rev.B also offers eight USB2.0 ports, one PATA, three SATA 3.0Gb/s for storage, as well as five PCI-e [x1], four 32-bit PCI, one LPC bus and one SMBus for expansion purposes. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Atom™ N455/ D425/ D525 Processors Intel® ICH8M SODIMM DDR3 667/800 Memory, Max. 4GB Gigabit Ethernet CRT, 18-bit Single-channel LVDS LCD High Definition Audio Interface PATA x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI x 4, PCI-Express [x1] x 5 (x 6: Optional) Wide DC Input Range, +8.5V to +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0/2.0

COM-LN Rev.B adopted the Intel® Atom™ D525 processor with the Intel® ICH8M chipset. Dual displays are supported by an 18-bit single channel LVDS port and VGA port. It is also equipped with the Intel® 82567V Gigabit Ethernet chipset for faster internet connections. COM-LN Rev.B employs two 204-pin DDR3800MHz SODIMMs with a maximum of 4GB for system memory. COM-LN Rev.B also offers eight USB2.0 ports, one PATA, three SATA 3.0Gb/s for storage, as well as five PCI-e [x1], four 32-bit PCI, one LPC bus and one SMBus for expansion purposes.

Applications

  • Healthcare
  • Retail & Advertising
  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Security
  • Defense & Government
  • Digital Signage

Features

  • Onboard Intel® Atom™ N455/ D425/ D525 Processors
  • Intel® ICH8M
  • SODIMM DDR3 667/800 Memory, Max. 4GB
  • Gigabit Ethernet
  • CRT, 18-bit Single-channel LVDS LCD
  • High Definition Audio Interface
  • PATA x 1, SATA 3.0Gb/s x 3
  • USB2.0 x 8
  • PCI x 4, PCI-Express [x1] x 5 (x 6: Optional)
  • Wide DC Input Range, +8.5V to +19V (Optional)
  • COM Express Pin-out Type 2
  • Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0/2.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number COM-LN Rev. B
Product Name COM Express Type 2 CPU Module With Onboard Intel Atom D525 Processor
Processor / CPU Intel® AtomTM
Ports / Buses USB
Features Watchdog Timer
Memory Type DDR3
Unlock Full Specs
to access all available technical data

Similar Products

Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details
ETX CPU Module with Onboard Intel Atom N270 Processor - ETX-945GSE - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Ports / Buses Parallel Interface; Serial Interface; USB
Features Watchdog Timer
View Details
COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details
Intel® Atom™ based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash - PCOM-B215VG2 - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM
Ports / Buses Parallel Interface; PCI; PCIe; SATA; SPI; USB
View Details