Aaeon Systems Inc. COM Express Type 6 CPU Module with Onboard Intel® Atom™ D2550/N2600 Processor COM-CV Rev. B

Description
The COM-CV is a Type 2 COM Express module with an integrated Intel Atom processor D2550 or N2600 and the Intel NM10 Express chipset. The SODIMM socket supports up to 4GB of DDR3 1066 memory. The Intel® 82583V Gigabit Ethernet controller provides for fast networking applications in addition to all the I/O interfaces of the Type 2 COM Express, including two PCI slots, three PCI Express [x1] and eight USB2.0 ports. The 24-bit LVDS LCD interface provides compatibility to today's most common displays. "The COM-CV will be offered with comprehensive support for the most common standard and embedded Microsoft® and Linux environments," asserts Louise Hsu, Product Manager of AAEON's COM series. "With Dual Core processing at 3.5W, this module will provide the best Performance/Watt at a price point to meet current project demands. Furthermore, the Intel Atom™ processor D2550 and N2600 includes Digital Thermal Sensors (DTS) for low cost temperature monitoring necessary in embedded applications." states Hsu. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel Atom D2550/N2600 Processor Intel NM10 SODIMM DDR3 1066 Memory, Max. 4 GB Intel 82583V Gigabit Ethernet CRT, Up to 24-bit Dual-Channel LVDS LCD, HDMI SATA 3.0Gb/s x 2, USB3.0 x 2, USB2.0 x 8 PCI-Express[x1] COM Express Compact Module, 95mm x 95mm, Pin-out Type 6, COM.0 Rev. 2.0
Description
The COM-CV is a Type 2 COM Express module with an integrated Intel Atom processor D2550 or N2600 and the Intel NM10 Express chipset. The SODIMM socket supports up to 4GB of DDR3 1066 memory. The Intel® 82583V Gigabit Ethernet controller provides for fast networking applications in addition to all the I/O interfaces of the Type 2 COM Express, including two PCI slots, three PCI Express [x1] and eight USB2.0 ports. The 24-bit LVDS LCD interface provides compatibility to today's most common displays. "The COM-CV will be offered with comprehensive support for the most common standard and embedded Microsoft® and Linux environments," asserts Louise Hsu, Product Manager of AAEON's COM series. "With Dual Core processing at 3.5W, this module will provide the best Performance/Watt at a price point to meet current project demands. Furthermore, the Intel Atom™ processor D2550 and N2600 includes Digital Thermal Sensors (DTS) for low cost temperature monitoring necessary in embedded applications." states Hsu. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel Atom D2550/N2600 Processor Intel NM10 SODIMM DDR3 1066 Memory, Max. 4 GB Intel 82583V Gigabit Ethernet CRT, Up to 24-bit Dual-Channel LVDS LCD, HDMI SATA 3.0Gb/s x 2, USB3.0 x 2, USB2.0 x 8 PCI-Express[x1] COM Express Compact Module, 95mm x 95mm, Pin-out Type 6, COM.0 Rev. 2.0

Suppliers

Company
Product
Description
Supplier Links
COM Express Type 6 CPU Module with Onboard Intel® Atom™ D2550/N2600 Processor - COM-CV Rev. B - Aaeon Systems Inc.
Brea, CA, USA
COM Express Type 6 CPU Module with Onboard Intel® Atom™ D2550/N2600 Processor
COM-CV Rev. B
COM Express Type 6 CPU Module with Onboard Intel® Atom™ D2550/N2600 Processor COM-CV Rev. B
The COM-CV is a Type 2 COM Express module with an integrated Intel Atom processor D2550 or N2600 and the Intel NM10 Express chipset. The SODIMM socket supports up to 4GB of DDR3 1066 memory. The Intel® 82583V Gigabit Ethernet controller provides for fast networking applications in addition to all the I/O interfaces of the Type 2 COM Express, including two PCI slots, three PCI Express [x1] and eight USB2.0 ports. The 24-bit LVDS LCD interface provides compatibility to today's most common displays. "The COM-CV will be offered with comprehensive support for the most common standard and embedded Microsoft® and Linux environments," asserts Louise Hsu, Product Manager of AAEON's COM series. "With Dual Core processing at 3.5W, this module will provide the best Performance/Watt at a price point to meet current project demands. Furthermore, the Intel Atom™ processor D2550 and N2600 includes Digital Thermal Sensors (DTS) for low cost temperature monitoring necessary in embedded applications." states Hsu. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel Atom D2550/N2600 Processor Intel NM10 SODIMM DDR3 1066 Memory, Max. 4 GB Intel 82583V Gigabit Ethernet CRT, Up to 24-bit Dual-Channel LVDS LCD, HDMI SATA 3.0Gb/s x 2, USB3.0 x 2, USB2.0 x 8 PCI-Express[x1] COM Express Compact Module, 95mm x 95mm, Pin-out Type 6, COM.0 Rev. 2.0

The COM-CV is a Type 2 COM Express module with an integrated Intel Atom processor D2550 or N2600 and the Intel NM10 Express chipset. The SODIMM socket supports up to 4GB of DDR3 1066 memory. The Intel® 82583V Gigabit Ethernet controller provides for fast networking applications in addition to all the I/O interfaces of the Type 2 COM Express, including two PCI slots, three PCI Express [x1] and eight USB2.0 ports. The 24-bit LVDS LCD interface provides compatibility to today's most common displays.

"The COM-CV will be offered with comprehensive support for the most common standard and embedded Microsoft® and Linux environments," asserts Louise Hsu, Product Manager of AAEON's COM series. "With Dual Core processing at 3.5W, this module will provide the best Performance/Watt at a price point to meet current project demands. Furthermore, the Intel Atom™ processor D2550 and N2600 includes Digital Thermal Sensors (DTS) for low cost temperature monitoring necessary in embedded applications." states Hsu.

Applications


  • Healthcare

  • Retail & Advertising

  • Test & Measurement

  • Gaming & Entertainment

  • Industrial Automation

  • Security

  • Defense & Government

  • Digital Signage

Features

  • Onboard Intel Atom D2550/N2600 Processor

  • Intel NM10

  • SODIMM DDR3 1066 Memory, Max. 4 GB

  • Intel 82583V Gigabit Ethernet

  • CRT, Up to 24-bit Dual-Channel LVDS LCD, HDMI

  • SATA 3.0Gb/s x 2, USB3.0 x 2, USB2.0 x 8

  • PCI-Express[x1]

  • COM Express Compact Module, 95mm x 95mm, Pin-out Type 6, COM.0 Rev. 2.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number COM-CV Rev. B
Product Name COM Express Type 6 CPU Module with Onboard Intel® Atom™ D2550/N2600 Processor
Processor / CPU Intel® AtomTM
Features Watchdog Timer
Memory Type DDR3
Unlock Full Specs
to access all available technical data

Similar Products

COM Express® Type 6 Compact Module with 11th Gen. Intel® Core™ Processor, LPDDR4 RAM and Hardware TPM 2.0 - COMeT6-1100 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU 11th Gen Intel Core i3/i5/i7 Processor
Ports / Buses PCIe; SATA; USB
View Details
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
Intel® Core™ Duo & Solo processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA 300 and USB - PCOM-B211VG - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® Core 2 Duo / Celeron®
Ports / Buses PCI; PCIe; SATA; USB
View Details
RISC CPU Board With TI OMAP 3503/3530 Processors - GENE-1350W2 - Aaeon Systems Inc.
Specs
Processor / CPU TI OMAP 3503/3530 600 MHz
Ports / Buses Serial Interface; USB
Features Watchdog Timer; RJ-45 Connectors
View Details