Aaeon Systems Inc. RISC CPU Board With TI OMAP 3503/3530 Processors GENE-1350W2

Description
The GENE-1350W1 is a wide temp board that operates in harsh temperatures (-40°F ~176°F (-40°C ~ 80°C)). Powered by TI OMAP 3503/3530 Processor and is accompanied by a 3D Graphics & Video Accelerator Support with 3530 Processor making it perfect for your digital signage machines. The board comes with an Onboard 128/256 MB (Optional) LP DDR RAM, 10/100Base-TX Ethernet, CRT/ 24-bit TTL LCD/ 18-bit LVDS LCD, Onboard 4-wire Resistive Touch Screen Controller and more. This is a perfect solution for heavy graphical usage. Applications Home Automation Industrial Automation Handheld Device Vehicle PC Advertising Machine Features TI OMAP 3503/3530 Processors 3D Graphics & Video Accelerator Support with 3530 Processor Onboard 128/256 MB (Optional) LP DDR RAM 10/100Base-TX Ethernet CRT/ 24-bit TTL LCD/ 18-bit LVDS LCD 2CH Audio Onboard NAND Flash, SD, MicroSD USB2.0 Host x 2, USB2.0 Client x 1, COM x 2, 8-bit Digital I/O Mini Card x 2, Proprietary Expansion Slot x 1 Onboard 4-wire Resistive Touch Screen Controller +9V To +24V DC Input Onboard Battery Charger Windows® CE 6.0/ Linux Less Than 3 Watt Power Consumption Operating Temperature: W2: -40°C ~ 80°C
Description
The GENE-1350W1 is a wide temp board that operates in harsh temperatures (-40°F ~176°F (-40°C ~ 80°C)). Powered by TI OMAP 3503/3530 Processor and is accompanied by a 3D Graphics & Video Accelerator Support with 3530 Processor making it perfect for your digital signage machines. The board comes with an Onboard 128/256 MB (Optional) LP DDR RAM, 10/100Base-TX Ethernet, CRT/ 24-bit TTL LCD/ 18-bit LVDS LCD, Onboard 4-wire Resistive Touch Screen Controller and more. This is a perfect solution for heavy graphical usage. Applications Home Automation Industrial Automation Handheld Device Vehicle PC Advertising Machine Features TI OMAP 3503/3530 Processors 3D Graphics & Video Accelerator Support with 3530 Processor Onboard 128/256 MB (Optional) LP DDR RAM 10/100Base-TX Ethernet CRT/ 24-bit TTL LCD/ 18-bit LVDS LCD 2CH Audio Onboard NAND Flash, SD, MicroSD USB2.0 Host x 2, USB2.0 Client x 1, COM x 2, 8-bit Digital I/O Mini Card x 2, Proprietary Expansion Slot x 1 Onboard 4-wire Resistive Touch Screen Controller +9V To +24V DC Input Onboard Battery Charger Windows® CE 6.0/ Linux Less Than 3 Watt Power Consumption Operating Temperature: W2: -40°C ~ 80°C

Suppliers

Company
Product
Description
Supplier Links
RISC CPU Board With TI OMAP 3503/3530 Processors - GENE-1350W2 - Aaeon Systems Inc.
Brea, CA, USA
RISC CPU Board With TI OMAP 3503/3530 Processors
GENE-1350W2
RISC CPU Board With TI OMAP 3503/3530 Processors GENE-1350W2
The GENE-1350W1 is a wide temp board that operates in harsh temperatures (-40°F ~176°F (-40°C ~ 80°C)). Powered by TI OMAP 3503/3530 Processor and is accompanied by a 3D Graphics & Video Accelerator Support with 3530 Processor making it perfect for your digital signage machines. The board comes with an Onboard 128/256 MB (Optional) LP DDR RAM, 10/100Base-TX Ethernet, CRT/ 24-bit TTL LCD/ 18-bit LVDS LCD, Onboard 4-wire Resistive Touch Screen Controller and more. This is a perfect solution for heavy graphical usage. Applications Home Automation Industrial Automation Handheld Device Vehicle PC Advertising Machine Features TI OMAP 3503/3530 Processors 3D Graphics & Video Accelerator Support with 3530 Processor Onboard 128/256 MB (Optional) LP DDR RAM 10/100Base-TX Ethernet CRT/ 24-bit TTL LCD/ 18-bit LVDS LCD 2CH Audio Onboard NAND Flash, SD, MicroSD USB2.0 Host x 2, USB2.0 Client x 1, COM x 2, 8-bit Digital I/O Mini Card x 2, Proprietary Expansion Slot x 1 Onboard 4-wire Resistive Touch Screen Controller +9V To +24V DC Input Onboard Battery Charger Windows® CE 6.0/ Linux Less Than 3 Watt Power Consumption Operating Temperature: W2: -40°C ~ 80°C

The GENE-1350W1 is a wide temp board that operates in harsh temperatures (-40°F ~176°F (-40°C ~ 80°C)). Powered by TI OMAP 3503/3530 Processor and is accompanied by a 3D Graphics & Video Accelerator Support with 3530 Processor making it perfect for your digital signage machines. The board comes with an Onboard 128/256 MB (Optional) LP DDR RAM, 10/100Base-TX Ethernet, CRT/ 24-bit TTL LCD/ 18-bit LVDS LCD, Onboard 4-wire Resistive Touch Screen Controller and more. This is a perfect solution for heavy graphical usage.

Applications

  • Home Automation

  • Industrial Automation

  • Handheld Device

  • Vehicle PC

  • Advertising Machine

Features

  • TI OMAP 3503/3530 Processors
  • 3D Graphics & Video Accelerator Support with 3530 Processor
  • Onboard 128/256 MB (Optional) LP DDR RAM
  • 10/100Base-TX Ethernet
  • CRT/ 24-bit TTL LCD/ 18-bit LVDS LCD
  • 2CH Audio
  • Onboard NAND Flash, SD, MicroSD
  • USB2.0 Host x 2, USB2.0 Client x 1, COM x 2, 8-bit Digital I/O
  • Mini Card x 2, Proprietary Expansion Slot x 1
  • Onboard 4-wire Resistive Touch Screen Controller
  • +9V To +24V DC Input
  • Onboard Battery Charger
  • Windows® CE 6.0/ Linux
  • Less Than 3 Watt Power Consumption
  • Operating Temperature: W2: -40°C ~ 80°C
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number GENE-1350W2
Product Name RISC CPU Board With TI OMAP 3503/3530 Processors
Processor / CPU TI OMAP 3503/3530 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Freescale QorIQ™ P1022 COM Module - COMX-P1022 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P1022, Dual-core E500 Power Architecture Device Running at 1.067 GHz
Ports / Buses I2C; PCIe; SATA; SPI; USB
View Details
COM Express CPU Module With Onboard Intel Core 2 Duo/ Celeron M Processors - COM-45GS - Aaeon Systems Inc.
Specs
Processor / CPU Onboard Intel® Core™ 2 Duo/ Celeron® M (SFF, 22 x 22 mm) processor
Features Watchdog Timer
Memory Type DDR3
View Details
COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details
Intel® Arrandale processor based Type VI COM Express module with ECC DDR3 SDRAM, HDMI, DisplayPort, Gigabit Ethernet and eSATA - PCOM-B216VG-VI-ECC - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® Arrandale
Ports / Buses PCIe; SPI; USB
View Details