congatec COM Express Type 6 Basic Embedded Computer Module conga-TS370

Description
COM Express Type 6 Basic module based on 8th Generation Intel® Core™ processor family 8th Generation Intel® Core™ processor with up to 6 Cores Intel® Xeon® processors for data center applications Support for USB 3.1 Gen2 with 10Gbit/s Intel® Optane™ memory support ECC memory support Up to 64 GByte dual channel DDR4 memory CPUs Intel® Xeon® E-2176M (6 x 2.7 GHz, 12MB cache, 45W) Intel® Xeon® E-2276ME (6 x 2.8 GHz, 12MB cache, 45W) Intel® Xeon® E-2254ME (4 x 2.6 GHz, 8MB cache, 45W) Intel® Xeon® E-2276ML (6 x 2.0 GHz, 12MB cache, 25W) Intel® Xeon® E-2254ML (4 x 1.7 GHz, 8MB cache, 25W) Intel® Core™ i7-8850H (6 x 2.6 GHz, 9MB cache, 45W) Intel® Core™ i7-9850HE (6 x 2.7 GHz, 9MB cache, 45W) Intel® Core™ i7-9850HL (6 x 1.9 GHz, 9MB cache, 25W) Intel® Core™ i5-8400H (4 x 2.5 GHz, 8MB cache, 45W) Intel® Core™ i3-8100H (4 x 3.0 GHz, 6MB cache, 45W) Intel® Core™ i3-9100HL (4 x 1.6 GHz, 6MB cache, 25W) Intel® Celeron® G4930E (2 x 2.4 GHz, 2MB cache, 35W) Intel® Celeron® G4932E (2 x 1.9 GHz, 2MB cache, 25W)
Datasheet
Description
COM Express Type 6 Basic module based on 8th Generation Intel® Core™ processor family 8th Generation Intel® Core™ processor with up to 6 Cores Intel® Xeon® processors for data center applications Support for USB 3.1 Gen2 with 10Gbit/s Intel® Optane™ memory support ECC memory support Up to 64 GByte dual channel DDR4 memory CPUs Intel® Xeon® E-2176M (6 x 2.7 GHz, 12MB cache, 45W) Intel® Xeon® E-2276ME (6 x 2.8 GHz, 12MB cache, 45W) Intel® Xeon® E-2254ME (4 x 2.6 GHz, 8MB cache, 45W) Intel® Xeon® E-2276ML (6 x 2.0 GHz, 12MB cache, 25W) Intel® Xeon® E-2254ML (4 x 1.7 GHz, 8MB cache, 25W) Intel® Core™ i7-8850H (6 x 2.6 GHz, 9MB cache, 45W) Intel® Core™ i7-9850HE (6 x 2.7 GHz, 9MB cache, 45W) Intel® Core™ i7-9850HL (6 x 1.9 GHz, 9MB cache, 25W) Intel® Core™ i5-8400H (4 x 2.5 GHz, 8MB cache, 45W) Intel® Core™ i3-8100H (4 x 3.0 GHz, 6MB cache, 45W) Intel® Core™ i3-9100HL (4 x 1.6 GHz, 6MB cache, 25W) Intel® Celeron® G4930E (2 x 2.4 GHz, 2MB cache, 35W) Intel® Celeron® G4932E (2 x 1.9 GHz, 2MB cache, 25W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COM Express Type 6 Basic Embedded Computer Module - conga-TS370 - congatec
San Diego, CA, United States
COM Express Type 6 Basic Embedded Computer Module
conga-TS370
COM Express Type 6 Basic Embedded Computer Module conga-TS370
COM Express Type 6 Basic module based on 8th Generation Intel® Core™ processor family 8th Generation Intel® Core™ processor with up to 6 Cores Intel® Xeon® processors for data center applications Support for USB 3.1 Gen2 with 10Gbit/s Intel® Optane™ memory support ECC memory support Up to 64 GByte dual channel DDR4 memory CPUs Intel® Xeon® E-2176M (6 x 2.7 GHz, 12MB cache, 45W) Intel® Xeon® E-2276ME (6 x 2.8 GHz, 12MB cache, 45W) Intel® Xeon® E-2254ME (4 x 2.6 GHz, 8MB cache, 45W) Intel® Xeon® E-2276ML (6 x 2.0 GHz, 12MB cache, 25W) Intel® Xeon® E-2254ML (4 x 1.7 GHz, 8MB cache, 25W) Intel® Core™ i7-8850H (6 x 2.6 GHz, 9MB cache, 45W) Intel® Core™ i7-9850HE (6 x 2.7 GHz, 9MB cache, 45W) Intel® Core™ i7-9850HL (6 x 1.9 GHz, 9MB cache, 25W) Intel® Core™ i5-8400H (4 x 2.5 GHz, 8MB cache, 45W) Intel® Core™ i3-8100H (4 x 3.0 GHz, 6MB cache, 45W) Intel® Core™ i3-9100HL (4 x 1.6 GHz, 6MB cache, 25W) Intel® Celeron® G4930E (2 x 2.4 GHz, 2MB cache, 35W) Intel® Celeron® G4932E (2 x 1.9 GHz, 2MB cache, 25W)

COM Express Type 6 Basic module based on 8th Generation Intel® Core™ processor family

  • 8th Generation Intel® Core™ processor with up to 6 Cores
  • Intel® Xeon® processors for data center applications
  • Support for USB 3.1 Gen2 with 10Gbit/s
  • Intel® Optane™ memory support
  • ECC memory support
  • Up to 64 GByte dual channel DDR4 memory

CPUs

  • Intel® Xeon® E-2176M (6 x 2.7 GHz, 12MB cache, 45W)
  • Intel® Xeon® E-2276ME (6 x 2.8 GHz, 12MB cache, 45W)
  • Intel® Xeon® E-2254ME (4 x 2.6 GHz, 8MB cache, 45W)
  • Intel® Xeon® E-2276ML (6 x 2.0 GHz, 12MB cache, 25W)
  • Intel® Xeon® E-2254ML (4 x 1.7 GHz, 8MB cache, 25W)
  • Intel® Core™ i7-8850H (6 x 2.6 GHz, 9MB cache, 45W)
  • Intel® Core™ i7-9850HE (6 x 2.7 GHz, 9MB cache, 45W)
  • Intel® Core™ i7-9850HL (6 x 1.9 GHz, 9MB cache, 25W)
  • Intel® Core™ i5-8400H (4 x 2.5 GHz, 8MB cache, 45W)
  • Intel® Core™ i3-8100H (4 x 3.0 GHz, 6MB cache, 45W)
  • Intel® Core™ i3-9100HL (4 x 1.6 GHz, 6MB cache, 25W)
  • Intel® Celeron® G4930E (2 x 2.4 GHz, 2MB cache, 35W)
  • Intel® Celeron® G4932E (2 x 1.9 GHz, 2MB cache, 25W)
Supplier's Site Datasheet

Technical Specifications

  congatec
Product Category Computer-on-Module (COM)
Product Number conga-TS370
Product Name COM Express Type 6 Basic Embedded Computer Module
Form Factor COM Express Basic
Processor / CPU Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; Intel® i7 (6 Cores); Quad Core Intel® i5 and i3; Intel® Xeon® (4 or 6 Cores)
Ports / Buses I2C; PCIe; SATA; USB; LPC Bus, UART, PEG x16 Gen 3
Features Watchdog Timer
Memory Type DDR4 Memory
Unlock Full Specs
to access all available technical data

Similar Products

SMARC 2.0 Embedded Computer Module - conga-SMX8X - congatec
Specs
Form Factor SMARC 2.0 Module Based on Ultra Low Power NXP i.MX8-X Series
Processor / CPU NXP i.MX8-X ARM Processor Cores
Ports / Buses I2C; PCIe; SPI; USB; SDIO, ESPI, UART, FlexCAN, GPIO, optional M.2 1216 WiFi module
View Details
COM Express Module, Type 6, 1.6GHz Intel Core i3 - IBR-i3-3217UE - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ Duo
Ports / Buses PCIe
View Details
Freescale QorIQ™ P1022 COM Module - COMX-P1022 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P1022, Dual-core E500 Power Architecture Device Running at 1.067 GHz
Ports / Buses I2C; PCIe; SATA; SPI; USB
View Details
Production-ready system on modules based on Texas Instruments Sitara AM62Px processor - MitySOM-AM62P - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU TI AM62Px Application Processor
Ports / Buses I2C; SPI; USB
View Details