Aaeon Systems Inc. COM Express Type 2 CPU Module with Onboard Intel® Atom™ D2550/N2600 Processor COM-CV Rev. A

Description
The COM-CV is a Type 2 COM Express module with an integrated Intel Atom processor D2550 or N2600 and the Intel NM10 Express chipset. The SODIMM socket supports up to 4GB of DDR3 1066 memory. The Intel® 82583V Gigabit Ethernet controller provides for fast networking applications in addition to all the I/O interfaces of the Type 2 COM Express, including two PCI slots, three PCI Express [x1] and eight USB2.0 ports. The 24-bit LVDS LCD interface provides compatibility to today's most common displays. "The COM-CV will be offered with comprehensive support for the most common standard and embedded Microsoft® and Linux environments," asserts Louise Hsu, Product Manager of AAEON's COM series. "With Dual Core processing at 3.5W, this module will provide the best Performance/Watt at a price point to meet current project demands. Furthermore, the Intel Atom™ processor D2700 and N2600 includes Digital Thermal Sensors (DTS) for low cost temperature monitoring necessary in embedded applications." states Hsu. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel Atom D2550/N2600 Processor Intel NM10 SODIMM DDR3 1066 Memory, Max. 4 GB Intel 82583V Gigabit Ethernet CRT, Up to 24-bit Single Channel LVDS LCD SATA 3.0Gb/s x 4, USB2.0 x 8, PATA x 1 PCI-Express [x1] x 2, PCI x 2 COM Express Compact Module, 95mm x 95mm, Pin-out Type 2, COM.0 Rev. 2.0
Description
The COM-CV is a Type 2 COM Express module with an integrated Intel Atom processor D2550 or N2600 and the Intel NM10 Express chipset. The SODIMM socket supports up to 4GB of DDR3 1066 memory. The Intel® 82583V Gigabit Ethernet controller provides for fast networking applications in addition to all the I/O interfaces of the Type 2 COM Express, including two PCI slots, three PCI Express [x1] and eight USB2.0 ports. The 24-bit LVDS LCD interface provides compatibility to today's most common displays. "The COM-CV will be offered with comprehensive support for the most common standard and embedded Microsoft® and Linux environments," asserts Louise Hsu, Product Manager of AAEON's COM series. "With Dual Core processing at 3.5W, this module will provide the best Performance/Watt at a price point to meet current project demands. Furthermore, the Intel Atom™ processor D2700 and N2600 includes Digital Thermal Sensors (DTS) for low cost temperature monitoring necessary in embedded applications." states Hsu. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel Atom D2550/N2600 Processor Intel NM10 SODIMM DDR3 1066 Memory, Max. 4 GB Intel 82583V Gigabit Ethernet CRT, Up to 24-bit Single Channel LVDS LCD SATA 3.0Gb/s x 4, USB2.0 x 8, PATA x 1 PCI-Express [x1] x 2, PCI x 2 COM Express Compact Module, 95mm x 95mm, Pin-out Type 2, COM.0 Rev. 2.0

Suppliers

Company
Product
Description
Supplier Links
COM Express Type 2 CPU Module with Onboard Intel® Atom™ D2550/N2600 Processor - COM-CV Rev. A - Aaeon Systems Inc.
Brea, CA, USA
COM Express Type 2 CPU Module with Onboard Intel® Atom™ D2550/N2600 Processor
COM-CV Rev. A
COM Express Type 2 CPU Module with Onboard Intel® Atom™ D2550/N2600 Processor COM-CV Rev. A
The COM-CV is a Type 2 COM Express module with an integrated Intel Atom processor D2550 or N2600 and the Intel NM10 Express chipset. The SODIMM socket supports up to 4GB of DDR3 1066 memory. The Intel® 82583V Gigabit Ethernet controller provides for fast networking applications in addition to all the I/O interfaces of the Type 2 COM Express, including two PCI slots, three PCI Express [x1] and eight USB2.0 ports. The 24-bit LVDS LCD interface provides compatibility to today's most common displays. "The COM-CV will be offered with comprehensive support for the most common standard and embedded Microsoft® and Linux environments," asserts Louise Hsu, Product Manager of AAEON's COM series. "With Dual Core processing at 3.5W, this module will provide the best Performance/Watt at a price point to meet current project demands. Furthermore, the Intel Atom™ processor D2700 and N2600 includes Digital Thermal Sensors (DTS) for low cost temperature monitoring necessary in embedded applications." states Hsu. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel Atom D2550/N2600 Processor Intel NM10 SODIMM DDR3 1066 Memory, Max. 4 GB Intel 82583V Gigabit Ethernet CRT, Up to 24-bit Single Channel LVDS LCD SATA 3.0Gb/s x 4, USB2.0 x 8, PATA x 1 PCI-Express [x1] x 2, PCI x 2 COM Express Compact Module, 95mm x 95mm, Pin-out Type 2, COM.0 Rev. 2.0

The COM-CV is a Type 2 COM Express module with an integrated Intel Atom processor D2550 or N2600 and the Intel NM10 Express chipset. The SODIMM socket supports up to 4GB of DDR3 1066 memory. The Intel® 82583V Gigabit Ethernet controller provides for fast networking applications in addition to all the I/O interfaces of the Type 2 COM Express, including two PCI slots, three PCI Express [x1] and eight USB2.0 ports. The 24-bit LVDS LCD interface provides compatibility to today's most common displays.

"The COM-CV will be offered with comprehensive support for the most common standard and embedded Microsoft® and Linux environments," asserts Louise Hsu, Product Manager of AAEON's COM series. "With Dual Core processing at 3.5W, this module will provide the best Performance/Watt at a price point to meet current project demands. Furthermore, the Intel Atom™ processor D2700 and N2600 includes Digital Thermal Sensors (DTS) for low cost temperature monitoring necessary in embedded applications." states Hsu.

Applications

  • Healthcare

  • Retail & Advertising

  • Test & Measurement

  • Gaming & Entertainment

  • Industrial Automation

  • Security

  • Defense & Government

  • Digital Signage

Features

  • Onboard Intel Atom D2550/N2600 Processor

  • Intel NM10

  • SODIMM DDR3 1066 Memory, Max. 4 GB

  • Intel 82583V Gigabit Ethernet

  • CRT, Up to 24-bit Single Channel LVDS LCD

  • SATA 3.0Gb/s x 4, USB2.0 x 8, PATA x 1

  • PCI-Express [x1] x 2, PCI x 2

  • COM Express Compact Module, 95mm x 95mm, Pin-out Type 2, COM.0 Rev. 2.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number COM-CV Rev. A
Product Name COM Express Type 2 CPU Module with Onboard Intel® Atom™ D2550/N2600 Processor
Processor / CPU Intel® AtomTM
Ports / Buses USB
Features Watchdog Timer
Memory Type DDR3
Unlock Full Specs
to access all available technical data

Similar Products

Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details
COM Express CPU Module with Intel Core 2 Duo/ Core Duo/ Celeron M (Socket-M Based) Processors - COM-945 - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (Socket-M based) processor
Ports / Buses USB
Features Watchdog Timer
View Details
COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details
Qseven, Based on Intel® Atom™ Processor with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO and SATA - PQ7-M101G - American Portwell Technology Inc.
Specs
Form Factor Qseven
Processor / CPU Intel® AtomTM
Ports / Buses PCIe; SATA; USB
View Details