Aaeon Systems Inc. COM Express CPU Module with Intel Core 2 Duo/ Core Duo/ Celeron M (Socket-M Based) Processors COM-945

Description
COM-945 adopts Intel Core 2 Duo, Core Duo or Core Solo or Celeron M processors and system memory supports DDR II 400/533/667 up to 1GB. Both parallel and serial ATA interfaces are featured, giving the user flexibility in storage choices. In addition, versatile expansion interfaces allow system manufacturers to expand their embedded systems without having to worry about purchasing other devices to build up necessary functions. For example, PCI-Expressã€x16ã€', PCI-Expressã€x1ã€', 32-bit PCI and LPC Bus. AAEON's COM-945 supports CRT/LCD, CRT/TV, LCD/TV simultaneous/ Dual independent display. The LCD interface also supports up to 18/36-bit dual channel LVDS TFT panels that bring high quality and performance in display support. The COM Express module shows advantages of faster time to market, reduced product development cost and risk and easily adapts to various embedded applications. The target markets of COM-945 will focus on Medical, Test & Measurement, Gaming & Entertainment, Military & Government and Security. For those applications that demand multiple functions and high performance, COM-945 is the right choice. Applications Healthcare Retail and Advertising Test and Measurement Gaming and Entertainment Industrial Automation Security Defense and Government Digital Signage Features Intel¢ã§ Core¢ã¢ 2 Duo/ Core¢ã¢ Duo/ Celeron¢ã§ M (Socket-M Based) Processors Intel¢ã§ 945GME + ICH7M SODIMM DDR2 400/533/667 Memory, Max. 2 GB Gigabit Ethernet CRT, 18-bit Dual-channel LVDS LCD, SDVO High Definition Audio Interface PATA x 1, SATA 1.5Gb/s x 2 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0
Description
COM-945 adopts Intel Core 2 Duo, Core Duo or Core Solo or Celeron M processors and system memory supports DDR II 400/533/667 up to 1GB. Both parallel and serial ATA interfaces are featured, giving the user flexibility in storage choices. In addition, versatile expansion interfaces allow system manufacturers to expand their embedded systems without having to worry about purchasing other devices to build up necessary functions. For example, PCI-Expressã€x16ã€', PCI-Expressã€x1ã€', 32-bit PCI and LPC Bus. AAEON's COM-945 supports CRT/LCD, CRT/TV, LCD/TV simultaneous/ Dual independent display. The LCD interface also supports up to 18/36-bit dual channel LVDS TFT panels that bring high quality and performance in display support. The COM Express module shows advantages of faster time to market, reduced product development cost and risk and easily adapts to various embedded applications. The target markets of COM-945 will focus on Medical, Test & Measurement, Gaming & Entertainment, Military & Government and Security. For those applications that demand multiple functions and high performance, COM-945 is the right choice. Applications Healthcare Retail and Advertising Test and Measurement Gaming and Entertainment Industrial Automation Security Defense and Government Digital Signage Features Intel¢ã§ Core¢ã¢ 2 Duo/ Core¢ã¢ Duo/ Celeron¢ã§ M (Socket-M Based) Processors Intel¢ã§ 945GME + ICH7M SODIMM DDR2 400/533/667 Memory, Max. 2 GB Gigabit Ethernet CRT, 18-bit Dual-channel LVDS LCD, SDVO High Definition Audio Interface PATA x 1, SATA 1.5Gb/s x 2 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0

Suppliers

Company
Product
Description
Supplier Links
COM Express CPU Module with Intel Core 2 Duo/ Core Duo/ Celeron M (Socket-M Based) Processors - COM-945 - Aaeon Systems Inc.
Brea, CA, USA
COM Express CPU Module with Intel Core 2 Duo/ Core Duo/ Celeron M (Socket-M Based) Processors
COM-945
COM Express CPU Module with Intel Core 2 Duo/ Core Duo/ Celeron M (Socket-M Based) Processors COM-945
COM-945 adopts Intel Core 2 Duo, Core Duo or Core Solo or Celeron M processors and system memory supports DDR II 400/533/667 up to 1GB. Both parallel and serial ATA interfaces are featured, giving the user flexibility in storage choices. In addition, versatile expansion interfaces allow system manufacturers to expand their embedded systems without having to worry about purchasing other devices to build up necessary functions. For example, PCI-Expressã€x16ã€', PCI-Expressã€x1ã€', 32-bit PCI and LPC Bus. AAEON's COM-945 supports CRT/LCD, CRT/TV, LCD/TV simultaneous/ Dual independent display. The LCD interface also supports up to 18/36-bit dual channel LVDS TFT panels that bring high quality and performance in display support. The COM Express module shows advantages of faster time to market, reduced product development cost and risk and easily adapts to various embedded applications. The target markets of COM-945 will focus on Medical, Test & Measurement, Gaming & Entertainment, Military & Government and Security. For those applications that demand multiple functions and high performance, COM-945 is the right choice. Applications Healthcare Retail and Advertising Test and Measurement Gaming and Entertainment Industrial Automation Security Defense and Government Digital Signage Features Intel¢ã§ Core¢ã¢ 2 Duo/ Core¢ã¢ Duo/ Celeron¢ã§ M (Socket-M Based) Processors Intel¢ã§ 945GME + ICH7M SODIMM DDR2 400/533/667 Memory, Max. 2 GB Gigabit Ethernet CRT, 18-bit Dual-channel LVDS LCD, SDVO High Definition Audio Interface PATA x 1, SATA 1.5Gb/s x 2 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0

COM-945 adopts Intel Core 2 Duo, Core Duo or Core Solo or Celeron M processors and system memory supports DDR II 400/533/667 up to 1GB. Both parallel and serial ATA interfaces are featured, giving the user flexibility in storage choices. In addition, versatile expansion interfaces allow system manufacturers to expand their embedded systems without having to worry about purchasing other devices to build up necessary functions. For example, PCI-Expressã€x16ã€', PCI-Expressã€x1ã€', 32-bit PCI and LPC Bus. AAEON's COM-945 supports CRT/LCD, CRT/TV, LCD/TV simultaneous/ Dual independent display. The LCD interface also supports up to 18/36-bit dual channel LVDS TFT panels that bring high quality and performance in display support.
The COM Express module shows advantages of faster time to market, reduced product development cost and risk and easily adapts to various embedded applications. The target markets of COM-945 will focus on Medical, Test & Measurement, Gaming & Entertainment, Military & Government and Security. For those applications that demand multiple functions and high performance, COM-945 is the right choice.

Applications

  • Healthcare
  • Retail and Advertising
  • Test and Measurement
  • Gaming and Entertainment
  • Industrial Automation
  • Security
  • Defense and Government
  • Digital Signage

Features

  • Intel¢Ã§ Core¢Ã¢ 2 Duo/ Core¢Ã¢ Duo/ Celeron¢Ã§ M (Socket-M Based) Processors
  • Intel¢Ã§ 945GME + ICH7M
  • SODIMM DDR2 400/533/667 Memory, Max. 2 GB
  • Gigabit Ethernet
  • CRT, 18-bit Dual-channel LVDS LCD, SDVO
  • High Definition Audio Interface
  • PATA x 1, SATA 1.5Gb/s x 2
  • USB2.0 x 8
  • PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 3
  • Wide DC Input Range, +8.5V To +19V (Optional)
  • COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number COM-945
Product Name COM Express CPU Module with Intel Core 2 Duo/ Core Duo/ Celeron M (Socket-M Based) Processors
Processor / CPU Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (Socket-M based) processor
Ports / Buses USB
Features Watchdog Timer
Memory Type DDR2
Unlock Full Specs
to access all available technical data

Similar Products

Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
Intel® Core™ 2 Duo or Celeron® M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB - PCOM-B212VG - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® Core 2 Duo / Celeron®
Ports / Buses PCI; PCIe; SATA; USB
View Details
RISC CPU Board With TI OMAP 3503/3530 Processors - GENE-1350 - Aaeon Systems Inc.
Specs
Processor / CPU TI OMAP™ 3503/3530 600 MHz
Ports / Buses Serial Interface; USB
Features Watchdog Timer; RJ-45 Connectors
View Details
COM-HPC Client Size B high performance module - conga-HPC/cTLH - congatec
Specs
Form Factor COM-HPC
Processor / CPU Intel Xeon
Ports / Buses PCIe; SATA; USB; SATA III, sSPI, UART, MIPI-CSI, GPIOs
View Details