Qseven Module based on Intel® Atom™ Processor with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO, and SATA
Features
Intel® Atom™ Z510 (1.1GHz) or Z530 (1.6GHz)
Intel® US15W integrated GMA 500 Graphic, full hardware acceleration of H.264, MPEG2, VC1 and WMV9 is supported
Support Two SATA Ports from Qseven Golden Finger
Ultra Low CPU and SCH TDP (Under 5W) for fan-less application
Internal LVDS and SDVO interface for dual independent display
On board 512MB or 1GB DDR2 supported
4Mbit flash ROM for easy BIOS upgrade and video BIOS for DFP
Qseven Module based on Intel® Atom™ Processor with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO, and SATA
Features
- Intel® Atom™ Z510 (1.1GHz) or Z530 (1.6GHz)
- Intel® US15W integrated GMA 500 Graphic, full hardware acceleration of H.264, MPEG2, VC1 and WMV9 is supported
- Support Two SATA Ports from Qseven Golden Finger
- Ultra Low CPU and SCH TDP (Under 5W) for fan-less application
- Internal LVDS and SDVO interface for dual independent display
- On board 512MB or 1GB DDR2 supported
- 4Mbit flash ROM for easy BIOS upgrade and video BIOS for DFP