Aaeon Systems Inc. COM Express CPU Module With Onboard Intel Core 2 Duo/ Celeron M Processors COM-45GS

Description
The COM-45GS was designed to meet market demand for a lower power yet high performance module. The Computer on Module reduces development time so that your product can get to market faster with the technology and performance level that the end user demands. The COM-45GS supports onboard Intel® Core™ 2 Duo/ Celeron® M (SFF, 22x22mm) processors and can be ordered with the Intel® SL9400 (1.8GHz @ 17W), the Intel® SU9300 (1.2GHz @ 10W) or the Intel® Celeron® 723 (1.2GHz @ 10W). The module offers 2 SODIMM slots for support of up to 8GB DDR3 in a dual channel configuration. A Gigabit Ethernet provides high bandwidth network connectivity. Also included are eight USB2.0 ports, a PATA interface to support one device, three SATA II channels, high definition audio and 4 bits programmable GPIO. Also available at the module interface are four 32-bit PCI ports, one LPC bus, one SMBus, one I2C interface, five PCIExpressx1 ports as well as x16 PCIExpress for graphics. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Core™ 2 Duo/ Celeron® M Processors Intel® GS45 + ICH9M SFF Dual-Channel SODIMM DDR3 800/1066 Memory, Max. 8 GB Gigabit Ethernet CRT, Up To 24-bit Dual-Channel LVDS LCD, DisplayPort, HDMI, DVI, SDVO High Definition Audio Interface PATA x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 5 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2 COM.0 Rev. 1.0
Description
The COM-45GS was designed to meet market demand for a lower power yet high performance module. The Computer on Module reduces development time so that your product can get to market faster with the technology and performance level that the end user demands. The COM-45GS supports onboard Intel® Core™ 2 Duo/ Celeron® M (SFF, 22x22mm) processors and can be ordered with the Intel® SL9400 (1.8GHz @ 17W), the Intel® SU9300 (1.2GHz @ 10W) or the Intel® Celeron® 723 (1.2GHz @ 10W). The module offers 2 SODIMM slots for support of up to 8GB DDR3 in a dual channel configuration. A Gigabit Ethernet provides high bandwidth network connectivity. Also included are eight USB2.0 ports, a PATA interface to support one device, three SATA II channels, high definition audio and 4 bits programmable GPIO. Also available at the module interface are four 32-bit PCI ports, one LPC bus, one SMBus, one I2C interface, five PCIExpressx1 ports as well as x16 PCIExpress for graphics. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Core™ 2 Duo/ Celeron® M Processors Intel® GS45 + ICH9M SFF Dual-Channel SODIMM DDR3 800/1066 Memory, Max. 8 GB Gigabit Ethernet CRT, Up To 24-bit Dual-Channel LVDS LCD, DisplayPort, HDMI, DVI, SDVO High Definition Audio Interface PATA x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 5 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2 COM.0 Rev. 1.0

Suppliers

Company
Product
Description
Supplier Links
COM Express CPU Module With Onboard Intel Core 2 Duo/ Celeron M Processors - COM-45GS - Aaeon Systems Inc.
Brea, CA, USA
COM Express CPU Module With Onboard Intel Core 2 Duo/ Celeron M Processors
COM-45GS
COM Express CPU Module With Onboard Intel Core 2 Duo/ Celeron M Processors COM-45GS
The COM-45GS was designed to meet market demand for a lower power yet high performance module. The Computer on Module reduces development time so that your product can get to market faster with the technology and performance level that the end user demands. The COM-45GS supports onboard Intel® Core™ 2 Duo/ Celeron® M (SFF, 22x22mm) processors and can be ordered with the Intel® SL9400 (1.8GHz @ 17W), the Intel® SU9300 (1.2GHz @ 10W) or the Intel® Celeron® 723 (1.2GHz @ 10W). The module offers 2 SODIMM slots for support of up to 8GB DDR3 in a dual channel configuration. A Gigabit Ethernet provides high bandwidth network connectivity. Also included are eight USB2.0 ports, a PATA interface to support one device, three SATA II channels, high definition audio and 4 bits programmable GPIO. Also available at the module interface are four 32-bit PCI ports, one LPC bus, one SMBus, one I2C interface, five PCIExpressx1 ports as well as x16 PCIExpress for graphics. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Core™ 2 Duo/ Celeron® M Processors Intel® GS45 + ICH9M SFF Dual-Channel SODIMM DDR3 800/1066 Memory, Max. 8 GB Gigabit Ethernet CRT, Up To 24-bit Dual-Channel LVDS LCD, DisplayPort, HDMI, DVI, SDVO High Definition Audio Interface PATA x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 5 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2 COM.0 Rev. 1.0

The COM-45GS was designed to meet market demand for a lower power yet high performance module. The Computer on Module reduces development time so that your product can get to market faster with the technology and performance level that the end user demands.
The COM-45GS supports onboard Intel® Core™ 2 Duo/ Celeron® M (SFF, 22x22mm) processors and can be ordered with the Intel® SL9400 (1.8GHz @ 17W), the Intel® SU9300 (1.2GHz @ 10W) or the Intel® Celeron® 723 (1.2GHz @ 10W). The module offers 2 SODIMM slots for support of up to 8GB DDR3 in a dual channel configuration. A Gigabit Ethernet provides high bandwidth network connectivity. Also included are eight USB2.0 ports, a PATA interface to support one device, three SATA II channels, high definition audio and 4 bits programmable GPIO. Also available at the module interface are four 32-bit PCI ports, one LPC bus, one SMBus, one I2C interface, five PCIExpressx1 ports as well as x16 PCIExpress for graphics.

Applications

  • Healthcare
  • Retail & Advertising
  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Security
  • Defense & Government
  • Digital Signage

Features

  • Onboard Intel® Core™ 2 Duo/ Celeron® M Processors
  • Intel® GS45 + ICH9M SFF
  • Dual-Channel SODIMM DDR3 800/1066 Memory, Max. 8 GB
  • Gigabit Ethernet
  • CRT, Up To 24-bit Dual-Channel LVDS LCD, DisplayPort, HDMI, DVI, SDVO
  • High Definition Audio Interface
  • PATA x 1, SATA 3.0Gb/s x 3
  • USB2.0 x 8
  • PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 5
  • Wide DC Input Range, +8.5V To +19V (Optional)
  • COM Express Basic Module Pin-out Type 2 COM.0 Rev. 1.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number COM-45GS
Product Name COM Express CPU Module With Onboard Intel Core 2 Duo/ Celeron M Processors
Processor / CPU Onboard Intel® Core™ 2 Duo/ Celeron® M (SFF, 22 x 22 mm) processor
Features Watchdog Timer
Memory Type DDR3
Unlock Full Specs
to access all available technical data

Similar Products

Freescale QorIQ™ P2020 COM Module - COMX-P2020 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
Ports / Buses PCIe; SPI; USB; IEEE-1588, UART, VGA
View Details
COM Express Type 6 CPU Module with Onboard Intel® Core™ i7/i5/i3/Celeron Processor (3rd Generation) - COM-QM77 Rev. B - Aaeon Systems Inc.
Specs
Processor / CPU Onboard 3rd Generation Intel® Core™ i7/i5/i3/Celeron® Processor (3rd Generation, FCBGA1023)
Ports / Buses Serial Interface; USB
Features Watchdog Timer
View Details
COM Express® Type 6 Compact Module with 11th Gen. Intel® Core™ Processor, LPDDR4 RAM and Hardware TPM 2.0 - COMeT6-1100 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU 11th Gen Intel Core i3/i5/i7 Processor
Ports / Buses PCIe; SATA; USB
View Details
Intel® Pentium® M or Celeron® M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB - PCOM-B210VG - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® Pentium® M or Celeron® M
Ports / Buses PCI; PCIe; SATA; USB
View Details