American Portwell Technology Inc. Intel® Pentium® M or Celeron® M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB PCOM-B210VG

Description
Intel® 915GM chipset supporting Intel® Pentium® M or Celeron® M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB FEATURES Intel® 915GM based COM Express module supports high bandwidth serial type I/O interfaces such as PCI Express, SDVO & SATA Plug-n-run with the carrier boards and save time to market Accept both socket type and BGA type Pentium® M and Celeron® M processors for low power or fan-less applications Maximum 1GB DDR2 memory Equipped with single PCI Express x1 interface based Gigabit Ethernet that could change to Fast Ethernet by project
Datasheet
Description
Intel® 915GM chipset supporting Intel® Pentium® M or Celeron® M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB FEATURES Intel® 915GM based COM Express module supports high bandwidth serial type I/O interfaces such as PCI Express, SDVO & SATA Plug-n-run with the carrier boards and save time to market Accept both socket type and BGA type Pentium® M and Celeron® M processors for low power or fan-less applications Maximum 1GB DDR2 memory Equipped with single PCI Express x1 interface based Gigabit Ethernet that could change to Fast Ethernet by project
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Pentium® M or Celeron® M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB - PCOM-B210VG - American Portwell Technology Inc.
Fremont, CA, USA
Intel® Pentium® M or Celeron® M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB
PCOM-B210VG
Intel® Pentium® M or Celeron® M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB PCOM-B210VG
Intel® 915GM chipset supporting Intel® Pentium® M or Celeron® M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB FEATURES Intel® 915GM based COM Express module supports high bandwidth serial type I/O interfaces such as PCI Express, SDVO & SATA Plug-n-run with the carrier boards and save time to market Accept both socket type and BGA type Pentium® M and Celeron® M processors for low power or fan-less applications Maximum 1GB DDR2 memory Equipped with single PCI Express x1 interface based Gigabit Ethernet that could change to Fast Ethernet by project

Intel® 915GM chipset supporting Intel® Pentium® M or Celeron® M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB

FEATURES

  • Intel® 915GM based COM Express module supports high bandwidth serial type I/O interfaces such as PCI Express, SDVO & SATA
  • Plug-n-run with the carrier boards and save time to market
  • Accept both socket type and BGA type Pentium® M and Celeron® M processors for low power or fan-less applications
  • Maximum 1GB DDR2 memory
  • Equipped with single PCI Express x1 interface based Gigabit Ethernet that could change to Fast Ethernet by project
Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Computer-on-Module (COM)
Product Number PCOM-B210VG
Product Name Intel® Pentium® M or Celeron® M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB
Form Factor COM Express Basic
Processor / CPU Intel® Pentium® M or Celeron® M
Ports / Buses PCI; PCIe; SATA; USB
Features Speaker Support
Memory Type DDR2; SDRAM
Unlock Full Specs
to access all available technical data

Similar Products

COM Express® Compact Type 6 Computer on Module (CoM) with Intel® AtomTM E3800 and Celeron® (Codename: Bay Trail) Processors. (CHANDRA - A41) - SOM-COMe-CT6-BT - SECO
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ E3800 and Celeron® families
Ports / Buses I2C; PCIe; Serial Interface; USB
View Details
COM Express Module, Type 6, 1.7GHz Intel Core i7 - IBR-i7-3517UE - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ Duo
Ports / Buses PCIe
View Details
Intel® ATOM based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash - PCOM-B215VG - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM
Ports / Buses PCI; PCIe; SATA; USB
View Details
FPGA+DSP+ARM System on Module - MitySOM-AM57F - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Texas Instruments AM57xx series 1.5 GHz Sitara Processor
Ports / Buses I2C; PCI; SATA; SPI; USB
View Details