Aaeon Systems Inc. Wallmount, PCI, 6-Slot Backplane, 4 PCI, Single Segment BP-206SP-P4

Description
Applications Features Master: PCI (2 Master) PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4"(134mm x 188mm)
Description
Applications Features Master: PCI (2 Master) PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4"(134mm x 188mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PCI, 6-Slot Backplane, 4 PCI, Single Segment - BP-206SP-P4 - Aaeon Systems Inc.
Brea, CA, USA
Wallmount, PCI, 6-Slot Backplane, 4 PCI, Single Segment
BP-206SP-P4
Wallmount, PCI, 6-Slot Backplane, 4 PCI, Single Segment BP-206SP-P4
Applications Features Master: PCI (2 Master) PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4"(134mm x 188mm)

Applications

Features

  • Master: PCI (2 Master)
  • PCI: 4
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • Dimension: 5.3" x 7.4"(134mm x 188mm)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Backplanes
Product Number BP-206SP-P4
Product Name Wallmount, PCI, 6-Slot Backplane, 4 PCI, Single Segment
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

6-slot Butterfly BP for 2U chassis - PCE-5B06V-04A1E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
 - BP-206SI - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA
View Details
PX-14S5-R2 14-SLOT (6 x ISA, 7 x PCI, 2 x PICMG) PICMG 1.0 Active Backplane - 1107643 - Global American, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI
Power Connectors AT; ATX
View Details
Specs
Board Function Passive Backplane
Bridges PCI-PCI Bridge; PCI-X to PCI-X
Bus / Standard PCI; ePCI-X
View Details