AAEON Electronics, Inc. BP-205SP-P4

Description
Wallmount, PCI, 5-slot Backplane, 4 PCI, Single Segment Main Feature Master: PCI PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 4.2" x 7.3" (106mm x 186mm) Wallmount, PCI, 5-Slot Backplane, 4 PCI, Single Segment Main Feature Master: PCI PCI: 4 System: Single Fan Connector : 2 ATX Control Connector: 1 ATX Power Connector:1 Dimension: 4.2" x 7.3" (106mm x 186mm)
Description
Wallmount, PCI, 5-slot Backplane, 4 PCI, Single Segment Main Feature Master: PCI PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 4.2" x 7.3" (106mm x 186mm) Wallmount, PCI, 5-Slot Backplane, 4 PCI, Single Segment Main Feature Master: PCI PCI: 4 System: Single Fan Connector : 2 ATX Control Connector: 1 ATX Power Connector:1 Dimension: 4.2" x 7.3" (106mm x 186mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PCI, 5-slot Backplane, 4 PCI, Single Segment Main Feature Master: PCI PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 4.2" x 7.3" (106mm x 186mm) Wallmount, PCI, 5-Slot Backplane, 4 PCI, Single Segment Main Feature Master: PCI PCI: 4 System: Single Fan Connector : 2 ATX Control Connector: 1 ATX Power Connector:1 Dimension: 4.2" x 7.3" (106mm x 186mm)

Wallmount, PCI, 5-slot Backplane, 4 PCI, Single Segment
Main Feature

  • Master: PCI
  • PCI: 4
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • Dimension: 4.2" x 7.3" (106mm x 186mm)

Wallmount, PCI, 5-Slot Backplane, 4 PCI, Single Segment
Main Feature

  • Master: PCI
  • PCI: 4
  • System: Single
  • Fan Connector : 2
  • ATX Control Connector: 1
  • ATX Power Connector:1
  • Dimension: 4.2" x 7.3" (106mm x 186mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-205SP-P4
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

6-slot Butterfly BP for 2U chassis - PCE-5B06V-04A1E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
10-slot ATX-supported PCI/ISA Bus Passive Backplane - CEX-ATX6022/10 - Computer Express L.L.C.
Specs
Board Function Passive Backplane
Bus / Standard ISA/EISA; PCI
Form Factor ATX
View Details
6 SLOT, 3 PCI + 3 ISA, AT connector - CLM-06/P3 - Huntec, Inc.
Specs
Board Function Passive Backplane (optional feature); Active Backplane (optional feature)
View Details
 - BP-206VH-P4 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard PCI; PICMG 1.3
Form Factor ATX
View Details