Aaeon Systems Inc. Rackmount, PICMG 1.3, 6-Slot Backplane, 4 PCI, Single Segment BP-206VH-P4

Description
Applications Features Master: PICMG 1.3 PICMG 1.3: 1 PCI: 4 System: Single FAN Connector: 2 ATX Power Connector: 1 Dimension: 12.9" x 3.5" ( 327mm x 88mm)
Description
Applications Features Master: PICMG 1.3 PICMG 1.3: 1 PCI: 4 System: Single FAN Connector: 2 ATX Power Connector: 1 Dimension: 12.9" x 3.5" ( 327mm x 88mm)

Suppliers

Company
Product
Description
Supplier Links
Rackmount, PICMG 1.3, 6-Slot Backplane, 4 PCI, Single Segment - BP-206VH-P4 - Aaeon Systems Inc.
Brea, CA, USA
Rackmount, PICMG 1.3, 6-Slot Backplane, 4 PCI, Single Segment
BP-206VH-P4
Rackmount, PICMG 1.3, 6-Slot Backplane, 4 PCI, Single Segment BP-206VH-P4
Applications Features Master: PICMG 1.3 PICMG 1.3: 1 PCI: 4 System: Single FAN Connector: 2 ATX Power Connector: 1 Dimension: 12.9" x 3.5" ( 327mm x 88mm)

Applications

Features

  • Master: PICMG 1.3
  • PICMG 1.3: 1
  • PCI: 4
  • System: Single
  • FAN Connector: 2
  • ATX Power Connector: 1
  • Dimension: 12.9" x 3.5" ( 327mm x 88mm)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Backplanes
Product Number BP-206VH-P4
Product Name Rackmount, PICMG 1.3, 6-Slot Backplane, 4 PCI, Single Segment
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

12-slot BP for 14-slot Chassis - PCE-5B12-0AA1 - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
P8 14 SLOT, 8 PCI + 7 ISA, AT & ATX - CLM-14/P8 - Huntec, Inc.
Specs
Board Function Passive Backplane (optional feature); Active Backplane (optional feature)
View Details
NEXCOM USA
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
ISA 6
View Details