AAEON Electronics, Inc. BP-214SH-P3E2I6

Description
Rackmount, PICMG 1.3, 14-Slot Backplane, 3 PCI , 2 PCI-E, 6 ISA, Single Segment Main Feature Master: PICMG 1.3 PICMG 1.3: 1 PCI: 3 PCI-E [x4]: 1 PCI-E [x16]: 1 ISA: 6 Fan Connector: 2 ATX Power Connector: 1 System: Single Dimension: 12.4" x 10.3"(315mm x 262mm)
Description
Rackmount, PICMG 1.3, 14-Slot Backplane, 3 PCI , 2 PCI-E, 6 ISA, Single Segment Main Feature Master: PICMG 1.3 PICMG 1.3: 1 PCI: 3 PCI-E [x4]: 1 PCI-E [x16]: 1 ISA: 6 Fan Connector: 2 ATX Power Connector: 1 System: Single Dimension: 12.4" x 10.3"(315mm x 262mm)

Suppliers

Company
Product
Description
Supplier Links
Rackmount, PICMG 1.3, 14-Slot Backplane, 3 PCI , 2 PCI-E, 6 ISA, Single Segment Main Feature Master: PICMG 1.3 PICMG 1.3: 1 PCI: 3 PCI-E [x4]: 1 PCI-E [x16]: 1 ISA: 6 Fan Connector: 2 ATX Power Connector: 1 System: Single Dimension: 12.4" x 10.3"(315mm x 262mm)

Rackmount, PICMG 1.3, 14-Slot Backplane, 3 PCI , 2 PCI-E, 6 ISA, Single Segment
Main Feature

  • Master: PICMG 1.3
  • PICMG 1.3: 1
  • PCI: 3
  • PCI-E [x4]: 1
  • PCI-E [x16]: 1
  • ISA: 6
  • Fan Connector: 2
  • ATX Power Connector: 1
  • System: Single
  • Dimension: 12.4" x 10.3"(315mm x 262mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-214SH-P3E2I6
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PCI Express; PICMG 1.3
Form Factor ATX
Power Connectors ATX
Unlock Full Specs
to access all available technical data

Similar Products

Backplanes - 2084-PCA-6120P12-0A3E-ND - DigiKey
Specs
Board Function Passive Backplane
Bus / Standard CompactPCI
View Details
 - BP-208SG-P4 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Form Factor ATX
View Details
Backplane with 4, 8, 12, 18 Positions for I/O Module of System - R-BUS - Gefran
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS; CE
Bus / Standard Parallel Bus
View Details
Trenton Systems, Inc.
Specs
Board Function Passive Backplane
Bridges PCI-PCI Bridge
Bus / Standard ISA/EISA; PCI
View Details